Hubbell Wiring Device-Kellems Electrical Receptacle; 15 A; 125 VAC; Brown; Brass; Brass; Steel; Brass; 75 deg HBL5284

Description
Receptacle, 2000 V (Min.) Dielectric Voltage, Reinforced PET Base Material 2000 V dielectric voltage
Datasheet
Description
Receptacle, 2000 V (Min.) Dielectric Voltage, Reinforced PET Base Material 2000 V dielectric voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Receptacle; 15 A; 125 VAC; Brown; Brass; Brass; Steel; Brass; 75 deg - 70116157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 VAC; Brown; Brass; Brass; Steel; Brass; 75 deg
70116157
Electrical Receptacle; 15 A; 125 VAC; Brown; Brass; Brass; Steel; Brass; 75 deg 70116157
Receptacle, 2000 V (Min.) Dielectric Voltage, Reinforced PET Base Material 2000 V dielectric voltage

Receptacle, 2000 V (Min.) Dielectric Voltage, Reinforced PET Base Material

  • 2000 V dielectric voltage
Supplier's Site
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 30F1303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
30F1303
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 30F1303
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817906 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817906
Plug/Receptacle 4817906
STRAIGHT BLADE DEVICE, RECEPTACLE, PANEL MOUNT SINGLE, COMMERCIAL/INDUSTRIA L GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP 125 VOLT, 5-15R, BROWN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE DEVICE, RECEPTACLE, PANEL MOUNT SINGLE, COMMERCIAL/INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP 125 VOLT, 5-15R, BROWN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116157 30F1303 4817906
Product Name Electrical Receptacle; 15 A; 125 VAC; Brown; Brass; Brass; Steel; Brass; 75 deg Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Voltage Rating 125 volts 125 volts
Current Rating 15.0 amps 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details