Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices HBL3523C

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices - 97B4600 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
97B4600
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices 97B4600
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11648256 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648256
Plug/Receptacle 11648256
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 20A 250V DC/10A 600V AC, 4-POLE 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON.. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 20A 250V DC/10A 600V AC, 4-POLE 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 97B4600 11648256
Product Name Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products