Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 60A, 250V; Connector Type Hubbell Wiring Devices HBL8461C

Description
CONNECTOR, POWER ENTRY, PLUG, 60A, 250V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 60A, 250V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 60A, 250V; Connector Type Hubbell Wiring Devices - 35B900 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 60A, 250V; Connector Type Hubbell Wiring Devices
35B900
Connector, Power Entry, Plug, 60A, 250V; Connector Type Hubbell Wiring Devices 35B900
CONNECTOR, POWER ENTRY, PLUG, 60A, 250V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 60A, 250V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 11647480 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11647480
Lug/Connector 11647480
PLUG, 3P4W, 60A 3PH 250V, 15-60P, BLACK. FREE 2 YEAR RADWELL WARRANTY

PLUG, 3P4W, 60A 3PH 250V, 15-60P, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B900 11647480
Product Name Connector, Power Entry, Plug, 60A, 250V; Connector Type Hubbell Wiring Devices Lug/Connector
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details