Hubbell Wiring Device-Kellems Plug/Receptacle HBL53CM61

Description
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, MARINE GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, YELLOW, SINGLE PACK, CHEM-MARINE.. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, MARINE GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, YELLOW, SINGLE PACK, CHEM-MARINE.. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11642084 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642084
Plug/Receptacle 11642084
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, MARINE GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, YELLOW, SINGLE PACK, CHEM-MARINE.. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, MARINE GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, YELLOW, SINGLE PACK, CHEM-MARINE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 20A, 125V, Yellow; Connector Type Hubbell Wiring Devices - 14C5497 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 125V, Yellow; Connector Type Hubbell Wiring Devices
14C5497
Conn, Mains Rcpt, 20A, 125V, Yellow; Connector Type Hubbell Wiring Devices 14C5497
CONN, MAINS RCPT, 20A, 125V, YELLOW; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 125V, YELLOW; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11642084 14C5497
Product Name Plug/Receptacle Conn, Mains Rcpt, 20A, 125V, Yellow; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mini Receptacle - 888N-F6AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details