Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices HBL7486

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 38F506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
38F506
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 38F506
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P - 70116350 - Allied Electronics, Inc.
Fort Worth, TX, USA
LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P
70116350
LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P 70116350
LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P

LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P

Supplier's Site
Plug/Receptacle - 5677114 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5677114
Plug/Receptacle 5677114
CONNECTOR, POWER ENTRY, 15 AMP, BLACK, STAINLESS STEEL BODY, 250 V, MIDGET TWIST-LOCK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, 15 AMP, BLACK, STAINLESS STEEL BODY, 250 V, MIDGET TWIST-LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38F506 70116350 5677114
Product Name Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices LKG FLG-INLT, MIDGET, 15A 125/250V,ML-3P Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details