Hubbell Wiring Device-Kellems Plug/Receptacle HBL5261

Description
RECEPTACLE, STRAIGHT BLADE, 15 AMP, 2 POLE, 125 VAC, BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, STRAIGHT BLADE, 15 AMP, 2 POLE, 125 VAC, BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644664 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644664
Plug/Receptacle 11644664
RECEPTACLE, STRAIGHT BLADE, 15 AMP, 2 POLE, 125 VAC, BROWN. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, STRAIGHT BLADE, 15 AMP, 2 POLE, 125 VAC, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 44F1499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
44F1499
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 44F1499
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel - 70116155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel
70116155
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel 70116155
Receptacle, Reinforced PET Base Material, Back and Side Wiring Method, Brown Color 2000 V dielectric voltage

Receptacle, Reinforced PET Base Material, Back and Side Wiring Method, Brown Color

  • 2000 V dielectric voltage
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11644664 44F1499 70116155
Product Name Plug/Receptacle Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel
Gender Female / Jack
Geometry Straight
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details