Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices HBL7485

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 38F504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
38F504
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 38F504
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446160 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446160
Plug/Receptacle 446160
MIDGET TWIST LOCK PLUG, 15 AMP, 125/250 VOLT, 3 POLE, 3 WIRE, NEMA ML-3P, BLACK. FREE 2 YEAR RADWELL WARRANTY

MIDGET TWIST LOCK PLUG, 15 AMP, 125/250 VOLT, 3 POLE, 3 WIRE, NEMA ML-3P, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts - 70116118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts
70116118
Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts 70116118
Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts

Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38F504 446160 70116118
Product Name Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products