Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL45985CL

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 46M3168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
46M3168
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 46M3168
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11646185 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646185
Plug/Receptacle 11646185
FLANGED LOCKING INLET, TWIST-LOCK VARILOAD, 20 AMP, 3-PHASE, 120/208V AC,- 400HZ, 4-POLE, 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, WHITE NYLON, UNIQUE CENTER PIN. FREE 2 YEAR RADWELL WARRANTY

FLANGED LOCKING INLET, TWIST-LOCK VARILOAD, 20 AMP, 3-PHASE, 120/208V AC,- 400HZ, 4-POLE, 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, WHITE NYLON, UNIQUE CENTER PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3168 11646185
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to Double Binding Post, Adapter - 9417 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details