Hubbell Wiring Device-Kellems Plug/Receptacle HBL9308

Description
RECEPTACLE, STRAIGHT BLADE, INDUSTRIAL GRADE, 2-POLE, 3-WIRE GROUNDING, 30 AMP, 125 V, NEMA 5-30R, BLACK RTP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, STRAIGHT BLADE, INDUSTRIAL GRADE, 2-POLE, 3-WIRE GROUNDING, 30 AMP, 125 V, NEMA 5-30R, BLACK RTP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 5677116 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5677116
Plug/Receptacle 5677116
RECEPTACLE, STRAIGHT BLADE, INDUSTRIAL GRADE, 2-POLE, 3-WIRE GROUNDING, 30 AMP, 125 V, NEMA 5-30R, BLACK RTP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, STRAIGHT BLADE, INDUSTRIAL GRADE, 2-POLE, 3-WIRE GROUNDING, 30 AMP, 125 V, NEMA 5-30R, BLACK RTP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 92F509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
92F509
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 92F509
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5677116 92F509
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details