Hubbell Wiring Device-Kellems Plug/Receptacle HBL4750

Description
RECEPTACLE, TWIST-LOCK, DUPLEX, FLUSH, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, L7-15R, SCREW TERMINAL, BROWN, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, TWIST-LOCK, DUPLEX, FLUSH, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, L7-15R, SCREW TERMINAL, BROWN, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817826 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817826
Plug/Receptacle 4817826
RECEPTACLE, TWIST-LOCK, DUPLEX, FLUSH, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, L7-15R, SCREW TERMINAL, BROWN, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST-LOCK, DUPLEX, FLUSH, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, L7-15R, SCREW TERMINAL, BROWN, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 49H4425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
49H4425
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 49H4425
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817826 49H4425
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details