Hubbell Wiring Device-Kellems Plug/Receptacle HBL5266C

Description
KELLEMS Electrical Products HBL5266C
Datasheet
Description
KELLEMS Electrical Products HBL5266C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL5266C

KELLEMS Electrical Products HBL5266C

Supplier's Site
Electrical Plug; 15 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass - 70116454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass
70116454
Electrical Plug; 15 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass 70116454
Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.

Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord

  • Brass⁄nickel plated for neutral terminal screw material
  • Brass, multiple drive (green) ground screw material
  • Steel nickel finish wire clamps material
    Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Supplier's Site
Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices - 32F750 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices
32F750
Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices 32F750
PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip; Gender:Plug RoHS Compliant: Yes

PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116454 32F750
Product Name Plug/Receptacle Electrical Plug; 15 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details