Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices HBL7567C

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices - 31F1366 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
31F1366
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices 31F1366
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 38545 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
38545
Plug/Receptacle 38545
PLUG CONNECTOR, 10/15 AMP, 250/125 VAC, 3 WIRE, 3 WIRE, NON-NEMA, BLACK/WHITE, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY

PLUG CONNECTOR, 10/15 AMP, 250/125 VAC, 3 WIRE, 3 WIRE, NON-NEMA, BLACK/WHITE, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 31F1366 38545
Product Name Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details