Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLTGN

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3156 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3156
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3156
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplastic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 11650307 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11650307
Connector/Terminal/Pin 11650307
SINGLEPOLE, TAPPING T, FEM-FEM-MALE, GN. FREE 2 YEAR RADWELL WARRANTY

SINGLEPOLE, TAPPING T, FEM-FEM-MALE, GN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3156 11650307
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices Connector/Terminal/Pin
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details