Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL5366CA

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 81F2899 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
81F2899
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 81F2899
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11642072 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642072
Plug/Receptacle 11642072
125 VAC, 20 AMP, 5-20P NEMA, ANGLED, SELF GROUNDING, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 3 WIRE, 1 PHASE, 1 HP, NYLON, BLACK, WHITE. FREE 2 YEAR RADWELL WARRANTY

125 VAC, 20 AMP, 5-20P NEMA, ANGLED, SELF GROUNDING, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 3 WIRE, 1 PHASE, 1 HP, NYLON, BLACK, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 81F2899 11642072
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products