Hubbell Wiring Device-Kellems Plug/Receptacle HBL7595

Description
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 1119204 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
1119204
Plug/Receptacle 1119204
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices - 38F523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
38F523
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices 38F523
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1119204 38F523
Product Name Plug/Receptacle Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details