Hubbell Wiring Device-Kellems Receptacle; 15 A; 125 V; Cold Rolled Steel; Brass; Brass; Brass; Nylon HBL7468

Description
Non-Grounding Midget Twist-Lock Flanged Receptacle, 15 A, 125 V Stainless steel flange
Datasheet
Description
Non-Grounding Midget Twist-Lock Flanged Receptacle, 15 A, 125 V Stainless steel flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; 15 A; 125 V; Cold Rolled Steel; Brass; Brass; Brass; Nylon - 70116176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 15 A; 125 V; Cold Rolled Steel; Brass; Brass; Brass; Nylon
70116176
Receptacle; 15 A; 125 V; Cold Rolled Steel; Brass; Brass; Brass; Nylon 70116176
Non-Grounding Midget Twist-Lock Flanged Receptacle, 15 A, 125 V Stainless steel flange

Non-Grounding Midget Twist-Lock Flanged Receptacle, 15 A, 125 V

  • Stainless steel flange
Supplier's Site
Plug/Receptacle - 4818111 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4818111
Plug/Receptacle 4818111
125 VAC, 15 AMP, ML-1R NEMA, UNGROUNDED RECEPTACLE 2 POLES, 2 WIRE, FEMALE END, BLACK, STEEL. FREE 2 YEAR RADWELL WARRANTY

125 VAC, 15 AMP, ML-1R NEMA, UNGROUNDED RECEPTACLE 2 POLES, 2 WIRE, FEMALE END, BLACK, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 38F503 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
38F503
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 38F503
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116176 4818111 38F503
Product Name Receptacle; 15 A; 125 V; Cold Rolled Steel; Brass; Brass; Brass; Nylon Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers