Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices HBL7466

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 38F502 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
38F502
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 38F502
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11649823 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11649823
Plug/Receptacle 11649823
CONNECTOR, POWER ENTRY, PLUG, 15AMP, CONNECTOR TYPE:POWER ENTRY,. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, PLUG, 15AMP, CONNECTOR TYPE:POWER ENTRY,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 38F502 11649823
Product Name Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details