Hubbell Wiring Device-Kellems Plug/Receptacle HBL3524C

Description
LOCKING FLG-INLT, 20A 250V/10A 600V, 4P5W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG-INLT, 20A 250V/10A 600V, 4P5W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11648259 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648259
Plug/Receptacle 11648259
LOCKING FLG-INLT, 20A 250V/10A 600V, 4P5W. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG-INLT, 20A 250V/10A 600V, 4P5W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices - 14C5209 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
14C5209
Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices 14C5209
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648259 14C5209
Product Name Plug/Receptacle Connector, Power Entry, Plug, 10A; Connector Type Hubbell Wiring Devices
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products