Hubbell Wiring Device-Kellems Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts HBL7102C

Description
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts
Datasheet
Description
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts - 70116131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts
70116131
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts 70116131
Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts

Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts

Supplier's Site
Plug/Receptacle - 21844 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21844
Plug/Receptacle 21844
PLUG CONNECTOR, 20AMP, 2POLE, 250V, 2WIRE, L2-20P. FREE 2 YEAR RADWELL WARRANTY

PLUG CONNECTOR, 20AMP, 2POLE, 250V, 2WIRE, L2-20P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 35B786 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
35B786
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 35B786
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116131 21844 35B786
Product Name Plug, 2 Pole, 2 Wire, 20 Amps, 250 Volts Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details