Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (100002047), CONNECTOR, FIELD WIREABLE, M12 EUROFAST 1 STRAIGHT FEMALE PUSH-IN CONNECTION, 5-PIN, 4.0-8.0 MM CABLE FEEDTHROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| (1076600) PLASTIC CABLE CONNECTION, WITH SLOTTED SEAL, FOR CONNECTOR, WITH PRE-WIRED CABLE, IP66, M25 CONNECTION THREAD, CLEAR WIDTH: 18.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1718731) GSMKDSP 1 5/ 3-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1728879) GMSTBA 2 5 HC/ 4-G-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1728895) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1737848) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1766149) GMSTB 2 5/ 4-G-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1766165) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1766233) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1766259) GMSTBA 2 5/ 4-G-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1766291) GMSTBA 2 5/ 8-G-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1766330) PLUGGABLE TERMINAL BLOCK, HEADER, 12 POS, 7.62MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1766356) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1766372), HEADER PCB, 12A, 5 POSITION, WAVE SOLDERING, LINEAR PINNING, SOLDER PIN [P]: 3.5MM, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1766385) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1766398) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1766725) GMSTBVA 2 5/ 8-G. FREE 2 YEAR RADWELL WARRANTY | |
| (1766738) GMSTBVA 2 5/ 9-G. FREE 2 YEAR RADWELL WARRANTY | |
| (1766903) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1766929) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1767025) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1767038) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1767067) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1767070) GMSTB 2 5/ 9-ST-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1767979) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1788482) PCB CONNECTOR, 12 A, 630 V, 2 POLE, SCREW CONNECTION, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| (1792410) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1795831) PCB CONNECTOR, NOMINAL CURRENT: 12 A, NOMINAL CROSS SECTION: 2.5 MM², NUMBER OF POSITIONS: 8, PITCH: 7.62 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE:... | |
| (1828692) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1828825) GIC 2 5/ 4-ST-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1832549) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1858882) GIC 2 5/ 3-STF-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1894448) PCB CONNECTOR, 12 A. 4 POSITION, SCREW CONNECTION WITH TENSION SLEEVE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BOX OF 250) POLYPROPYLENE INSULATED FERRULES, TWIN WIRE, BLUE DIN COLOR END SLEEVE, 14 AWG, 10.0 MM PIN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BOX OF 500), DIN FERRULE, STANDARD SLEEVE, SINGLE WIRE, BLACK INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 8, 10.0 MM WIRE FERRULE. FREE... | |
| (PRICE/BOX OF 500), DIN FERRULE, STANDARD SLEEVE, SINGLE WIRE, BLUE INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 14, 2.5 MM WIRE FERRULE . | |
| (PRICE/BOX OF 500), SINGLE WIRE, DIN END SLEEVE, BLACK INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 16, 1.5 MM WIRE FERRULE. FREE 2... | |
| (U-07976), NETWORK RECEPTACLE, 5 M, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| (U-08947), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-09125), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-14708), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-16425), NETWORK MULIT-DROP, 0.7 M, PURPLE, MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-28936), RECEPTACLE, MALE CONNECTOR, MALE THREADS, NICKEL PLATED BRASS, 3X10 AWG BK, GN, WH, 1 METER, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-28939), RECEPTACLE, MALE CONNECTOR, MALE THREADS, NICKEL PLATED BRASS, 4X10 AWG BK, GN, RD, WH, 2 METER, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-28945), RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, NICKEL PLATED BRASS, 4X10 AWG BK, GN, RD, WH, 2 METER, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-28947), RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, NICKEL PLATED BRASS, 3X10 AWG BK, GN, WH, 2 METER, 3/4-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-31195), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-32670), NETWORK RECEPTACLE, 12 ENCLOSURE, 4 INDOOR, 250 V, 4 AMP, .3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U-34621), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-34629), EUROFAST RECEPTACLE,4AMP,250V ,4 PIN MALE CONNECTOR,0.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-34630), EUROFAST RECEPTACLE, MALE TO FLYING LEADS, MALE, STRAIGHT, 4 PINS, BACK MOUNT, 4 WIRE, 250 VAC / VDC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (U-34653), RECEPTACLE, 1 3/8" POWERFAST, FEMALE CONNECTOR, FEMALE THREADS, D-SIZE POWER, NICKEL PLATED BRASS HOUSING, 3 WIRE, 12 AWG, 2 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY... | |
| (U-38843), EUROFAST RECEPTACLE, 4PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-46055), EUROFAST RECEPTACLE,SINGLE END,4-PIN,MALE,4AMP, 250V,BLUE,1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-56940), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U-67322), RECEPTACLE, MALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, RD/WH, RD, GN, RD/YE, RD/BK, 2 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-77461), RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, NICKEL PLATED BRASS, 3X10 AWG BK, GN, WH, 5 METER, 3/4-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-87327), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0910-93), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U0911-05), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0916-75), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0932-19), POWERFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0932-21), POWERFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0945-92), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0982-24), POWERFAST RECEPTACLE,SINGLE END,3PIN STRAIGHT MALE CONNECTOR,3-WIRE,1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0983-74), RECEPTACLE, 1/2IN.MICROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U0988-61), WIRE RECEPTACLE, MALE CONNECTOR, 2A, 60VAC, 75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (U1112), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U1112-11), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-04023), RECEPTACLE, 4-WIRE CONDUCTOR, M16 THREAD TYPE, MALE, THREADED, STANDARD KEYWAY, FRONT MOUNT, 22AWG, .2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-05386), EUROFAST RECEPTACLES, 5M, MALE, 5X22 AWG, 105DEG C, MATES WITH 5-PIN CORDSETS. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-07459), RECEPTACLE, EUROFAST, 5 WIRE, MALE, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-07957), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-12694), RECEPTACLE, MALE CONNECTOR, MALE THREADS, NICKEL PLATED BRASS, 3X10 AWG BK, GN, WH, 0.5 METER, 3/4-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-14824), CONNECTOR, CONNECTOR SIZE 1-3/8 IN, CONNECTOR TYPE PLUG, SERIES GSDM 30 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-14826), CONNECTOR, FIELD WIREABLE, 1-3/8" POWERFAST, STRAIGHT MALE CONNECTOR, D-SIZE POWER, NICKEL PLATED BRASS COUPLING, 4 WIRE, SCREW TERMINAL, 600 V, 25 AMP, 8-14 AWG. FREE 2 YEAR RADWELL WARRANTY... | |
| (U2-14827), CONNECTOR, FIELD WIREABLE, 1-3/8" POWERFAST, STRAIGHT FEMALE CONNECTOR, D-SIZE POWER, NICKEL PLATED BRASS COUPLING, 4 WIRE, SCREW TERMINAL, 600 V, 25 AMP, 8-14 AWG. FREE 2 YEAR RADWELL WARRANTY... | |
| (U2-15021), RECEPTACLE, MALE CONNECTOR, MALE THREADS, ANODIZED ALUMINUM, 4X12 AWG BK, GN, RD, WH, 0.5 METER, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-16371), FIELD WIREABLE,1 3/8IN.POWERF. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-30276), NETWORK MULIT-DROP, M12X1, DOUBLE-ENDED, CONNECTOR A: MALE/M12X1/A-CODE, CONNECTOR B: FEMALE/DB9/RIGHT ANGLE, 5 CONTACTS, REAR MOUNT, PG9 THREAD, PROFIBUS-DP, 2 CONDUCTORS, VIOLET PVC CABLE JACKET. FREE 2 YEAR RADWELL WARRANTY... | |
| (U3-00944), NETWORK RECEPTACLE, OPEN ENDED, MALE M12 CONNECTOR/RECEPTACLE , CAT5 ETHERNET CABLE, 4 WIRE, 2 METER CABLE LENGTH, 7.9 MM DIAMETER, NICKEL PLATED BRASS HOUSING, PVC CABLE, BROWN, 60 V,... | |
| (U5118-4), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK. FREE 2 YEAR RADWELL WARRANTY | |
| (U5118-5), SINGLE-ENDED RECEPTACLE, FEMALE, 250 V, 4 A. FREE 2 YEAR RADWELL WARRANTY | |
| (U5118-50), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U5118-51), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY | |
| (U5118-52), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.3 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U5118-7), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, SOLDER CUP, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY | |
| (U9041), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U9044-1), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, MALE THREADS, STANDARD BACK PANEL MOUNT, NICKEL PLATED BRASS COUPLING, STANDARD KEY, DEVICENET, GREY PVC JACKET, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| (U9398-1), OPEN-ENDED RECEPTACLE/CONNECTOR , W/MALE RECEPTACLE (THREADED COUPLING NUT), DEVICENET CABLE W/FOIL DRAIN, 4-WIRE TYPE-PRE-EQUIPPED (1 M LENGTH), 5 PIN M12 CONN (EUROFAST/MALE), BARE END FLYING LEADS, 7.2 MM DIAMETER,... | |
| (U9501-2), RECEPTACLE, MALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, GN, RD/BK, RD/WH, 0.5 METER, 1/2-14 NPSM. FREE 2 YEAR RADWELL WARRANTY | |
| (U9503), RECEPTACLE, 1/2" MICROFAST, MALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, 0.5 METER LENGTH, 1/2-14 NPSM. FREE 2 YEAR RADWELL WARRANTY | |
| (U9523-00), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U9523-5), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U9523-53), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U99-17471), CONNECTION CABLE, OPEN-ENDED, 8-PIN M12 MALE CONNECTOR, 8-WIRE, IP68, U99-17471, EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (UX06734), RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, NICKEL PLATED BRASS, 3X10 AWG BK, GN, WH, 2 METER, M20X1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| (UX13581), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| 1 PHASE, 5-15R NEMA, 125 VAC, 15 AMP, GFCI RECEPTACLE 2 POLE, BACK AND SIDE WIRING, COMMERCIAL GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" BOSS GJ STEM PLATED IRON 60-40-18. FREE 2 YEAR RADWELL WARRANTY | |
| 1714281 3 POSITION TERMINAL BLOCK PLUG, FEMALE SOCKET, 7.62MM, 180, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| 1766123 HEADER, TERMINAL BLOCKS, 2 POS, 7.62 MM PITCH, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1766602, PLUGGABLE TERMINAL BLOCK, 6 POS, 7.62MM PITCH, THROUGH HOLE, VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1766673 PLUGGABLE TERMINAL BLOCK HEADER, 3 POS, 7.5 MM PITCH, THROUGH HOLE VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1766783 PLUGGABLE TERMINAL BLOCK HEADER, 3 POS, 7.62 MM PITCH, THROUGH HOLE VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1766806 HEADER, PLUGGABLE TERMINAL BLOCK, 5 POS, 7.62MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1767054 PLUGGABLE TERMINAL BLOCK, 7.62 MM, 7 POSITIONS, 24 AWG, 12 AWG, 2.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1832536, PLUGGABLE TERMINAL BLOCK, 3POSITION, 12AMP, 630V, 7.62MM SPACING PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 20A 125V FACELESS LED GFCI, GY. FREE 2 YEAR RADWELL WARRANTY | |
| 20A/125V INDUSTRIAL TAMPER GFCI, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 30A 2W3P 2P SWT DF INTLCK RCPT 3/4, MATERIAL NUMBER 11906. FREE 2 YEAR RADWELL WARRANTY | |
| 6 POSITION HEADER, 12A, 7.62 MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, 8.4 IN, A960GOT TO GT1565. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR, PARGRIP, MALE, STRAIGHT, TUBE SIZE 1/8 INCH NPT, SIZE 1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM MECHANICAL TAP,MAIN CONDUCTOR RANGE,1/0 AWG - 250 MCM, TAP CONDUCTOR RANGE 6 AWG - 250 MCM, TYPE GTA. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM PARALLEL TAP CONNECTOR, DUAL RATED, MAIN CONDUCTOR RANGE 250-1/0, TAP RANGE 1/0-12 AL, 1/0-14 CU, TIN PLATED, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| APPLETON Electrical Products FSKWR2 | |
| APPLETON Electrical Products GRT75A | |
| BUCKLE GIANT 1-1/4IN WIDE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GAR1826 2/0AWG GRND CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GBM29 250MCM GRD CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GBM4C 4AWG GRND CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GC2929 2/0-250 1BLT GRD CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GCM29 2SOL-250 2 CU GRNDG CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GK6426 4-2/0 COP GRD CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GP6429 250 PARALLEL GRD CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR GP644C 8-4 COP GRD CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BURNDY, GAR1629, GROUNDING CONNECTOR, 20AWG, 250MCM, 3X3. FREE 2 YEAR RADWELL WARRANTY | |
| BURNDY, GAR3903, GROUND CONNECTOR, 4-4/0 AMG, 1-1/4 INCH TO 2 INCH PIPE, 3/8 INCH STUD. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE TO GROUND ROD MOLD GRAPHITE 1/4IN ROD DIA. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, FLXSTRP, 8POS, PITCH 2.54MM, 1" LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CAT 5E, 110 HORIZONTAL CORD MANAGER. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET, GENDER:PLUG ROHS COMPLIANT: NO. | |
| CIRCULAR CONNECTOR RECEPTACLE, 7POSITION FEMALE SOCKET CONNECTION, CRIMP TERMINATION, REVERSE BAYONET MATING STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 4 POSITION, PANEL, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. | |
| CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. | |
| CIRCULAR CONNECTOR, GTS SERIES, 700 VDC/500 VAC, 20/46 AMP, SOLDER TERMINAL STYLE, 9 PIN, IP67 RATING, NORMAL LOCKING ROTAION . FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, REVERSE BAYONET, 7 POSITION, MALE, 20-15, CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR MIL SPEC CONNECTOR, SOCKET (FEMALE), BOX MOUNT, SHELL SIZE 20, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| COAX CONNECTOR MALE TWIST 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG PURPLE DIE TWO 3/8IN HOLES LONG BARREL PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 30MM IN.D MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 8PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CONDUIT TO ROD CLAMP 2 TO 2-3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CONVERSION BOX, MODULE, FOR GT16HS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CONVERSION MODULE, FX5UC TO FX5U CONNECTOR CONVERSION, FROM FX5 EXPANSION CONNECTOR TYPE TO EXPANSION CABLE TYPE, EQUIVALENT TO FX5CNVIFC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR WIRE (AWG22) 5 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR GROUNDING ROD 5/8INCH ONE SHOT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR L7-20P 20AMP 2POLE 277V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LOCKING 20AMP 3P 4WIRE 125/250V L14-20C. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LOCKING 20AMP 3WIRE 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LUG KIT, SERIES GEJ, FOR EQUIPMENT GROUND, SUITABLE FOR 6-2/0 AWG WIRE GAUGE, REPLACEMENT HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLATE, RJ45 X 2, PANEL-MOUNTED CONNECTORS FOR CRESTRON FLIPTOP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG FEMALE 20AMP 125/250V 3POLE YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG TWISTLOCK 20AMP 480V 3PH FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG,4 PIN MALE,CIRCULAR,OLIVE DRAB,STRAIGHT,MOUNTI NG TYPE CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE ELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RIGHT ANGLE DROP CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TWIST LOCK 30A 3POLE 4WIRE 250V L15-30R. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3/8 X 3/8, PARTEK PARGRIP, PFA TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, 3 POSITION, MALE CONNECTION, 20-19 INSERT ARRANGEMENT, 20 SHELL SIZE, STRAIGHT, SILVER COATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, 4 CONTACT, 500 VAC MAX, 22 SHELL SIZE, 46 AMP, CRIMP TERMINATION STYLE, CABLE MOUNTING STYLE, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, 8 CRIMP WIRE GAUGE, IP67 SEALING, 46 AMPS, 500 VAC, 5 CONTACTS, 24 SHELL SIZE, 24-51 INSERT ARRANGEMENT, COPPER ALLOY CONTACTS, MALE CONNECTIONS, SILVER COATING. FREE 2 YEAR... | |
| CONNECTOR, COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIN, JACK, 6 POSITION; NO. OF CONTACTS:6CONTACTS; GENDER:JACK; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; PRODUCT RANGE:GC SERIES; CONNECTOR TYPE:DIN AUDIO ROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, FUSE, 900 UM, BLUE, SMF FIBER, UPC POLISH, 6/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FUSE, BLUE, SMF FIBER, UPC POLISH, 3 MM BOOTS, SINGLE MODE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, IDC, 34POS, 2.54MM, RIBBON CABLE, BLACK, 28 AWG, R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEAVY-DUTY, CIRCULAR, SKT, 4 POSITION, 4 TERMINAL, 1 PORT, CRIMP STYLE, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, I/O, SATA, 7 POSITIONS, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, IP50, MALE / PIN, 8 CONTACT, CIRCULAR, PUSH PULL, FIXED PLUG, NUT FIXING, BRASS / CHROME PLATING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MAIN FUNCTION: LEADED MATING CONNECTOR, CONNECTION TYPE: 4 LEAD BIPOLAR SERIES WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MECHANICAL GROUNDING, CABLE TO ROD OR PIPE, 2/0 AWG (SOL) -250 KCMIL, 3/8" PIPE, 5/8"-3/4" ROD, #5-#6 REBAR, BRIGHT DIPPED, PRICE / EA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MECHANICAL, GROUNDING, 4 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MINI-GENDER CHANGER, DB9 M/M 9PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, XPRESS ST, FOR SINGLE MODE FIBER TERMINATION, FIELD INSTALLABLE, (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,MALE PLUG,STRAIGHT,EXPLOS IONPROOF, PIN AND SLEEVE PLUG, 380 TO 415 VAC, 32 AMP, 3 POLE W/ GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER, 32 AMP, 4/5-POLE UP TO 690V. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ST SERIES, STRAIGHT THROUGH PLUG, MALE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CROSS CONNECT KIT, CAT 5E, SILVER, 10.2 L X 3.6 W X 3.33 IN. H, 100 PAIR. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB ADAPTER, 9 POSITION, PLUG-PLUG, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO... | |
| D SUB ADAPTER, 9 POSITION, PLUG-RECEPTACLE, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO... | |
| D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACL E, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER RECEPTACLE, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT... | |
| DIN CONNECTOR, RIGHT ANGLE, 4-PIN, (VP3185). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH, 40A, DIRECT/DOOR COUPLING, 3P,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT TERMINAL BLOCK, SCREW CONNECTION, 110-250 VAC/DC, 41 AMP NOMINAL CURRENT, 22.5MM WIDTH, GRAY, (3121012). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1-1/4" TO 2-1/2" PIN FOR IMPORTED STAINLESS CAM & GROOVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKSHELL CONNECTOR, STRATIGHT, CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BURNDY G6F14-92SWH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR PLUG, STRAIGHT PLUG, SIZE 40, 025, LC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, SQUARE FLANGE MOUNT, 48POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR UNIT, WIRING-SAVING, 16 EXPANDABLE INPUTS, 16 OUTPUTS, NPN OPEN-COLLECTOR 50 MA MAX. (40 V MAX.), RESIDUAL VOLTAGE: 1 V MAX, REVERSED POLARITY PROTECTION, OVERCURRENT PROTECTION, SURGE... | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, HIGH-/LOW DENSITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CROSS CONDUCTIVE CONNECTOR, CONDUCTOR-TO-CONDUCT OR TAPPING OR CRIMPING, CONDUCTOR-TO-GROUND CONNECTOR, 35KV RATED, COPPER MATERIAL, PRE-APPLIED ANTI-OXIDATIVE COMPOUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUPLEX GR-LOCKING RECEPTACLE, 15 A, 250 V, 2 POLE, 3 WIRE, ONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUPLEX RECEPTACLE, 15AMP, 2P, 125V, HOSPITAL GRADE, 3WIRE, 5-15R CONFIGURATION, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL CONNECTION RECEPTACLE, CONFIGURABLE PLUG, 19POSITION CONTACT HOLES, 19 GOLD CONTACT PINS, WIRE CRIMPING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL PLUG, LOCKING, 20 AMPS, 4 POLE, 5 WIRE, 120/208 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EUROFAST RECEPTACLE, MALE CONNECTOR, MALE THREADS, STANDARD BACK PANEL MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GFCI RECEPTACLE, 20 A, 125 VAC, 1.0 HP, 2 POLE/3 WIRE, FLUSH MOUNT, BACK AND SIDE WIRING, POWER INDICATOR, AUTO RESET, HEAVY USE-HOSPITAL GRADE, BROWN, WEATHER & | |
| DISCONTINUED BY MANUFACTURER, GFCI RECEPTACLE, GROUND FAULT RECEPTACLE, 20 AMP, 125 V, 5 MA TRIP LEVEL, NON-LED, BROWN, NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GROUND FAULT DUPLEX RECEPTACLE, 2 POLES, 3 WIRE, 20 AMP, 125 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIPPO HINGE CONNECTOR, 15AMP, 125V, 2 POLE, 3 WIRE, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN CONNECTION CABLE, MAIN UNIT CONNECTION CABLE, FOR EXTENSION, 0.3-M, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING CONNECTORS, 2 POLE, 3 WIRE, 30A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING RECEPTACLE, 30 A, 250 V, 3 POLE, 3 WIRE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING RECEPTACLE, 30 A, 250 V, 30 A, 600 VAC, 3 POLE, 4 WIRE, SINGLE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING RECEPTACLE, 30 A, 250 V, 30 A, 600 VAC, 4 POLE, 4 WIRE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG KIT, LINE/LOAD LUG, 600 AMP MAX, ALUMINUM/COPPER CODUCTION COIL, PLATED EXTRUDED ALUMINUM BODY . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC BASE, MOBILE MOUNT, PROFLEX PLUS, 195 TNC CONNECTOR, 4.9/6 GHZ, CHROME, 12 FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL GROUNDING CONNECTOR, CABLE TO WATER PIPE, 6 AWG - 250 KCMIL, 2-1/2IN - 4IN PIPE, AL/CU RATED.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, MALE, 15AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE GFCI,15A,125VAC, 5MA, NEMA 5-15,TRIP LEVEL, WHITE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 15AMP, 120 VAC, QUICK GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 20 AMP, 150 V, TAMPER RESISTANT, IVORY COLOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, GFCI, 15A/125V, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, GFCI, COMMERCIAL/INDUSTRIA L GRADE, 20 AMP, 125 VAC, 2-POLE, 3-WIRE GROUNDING, 5-20R, LED INDICATOR, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, GROUND FAULT, DUPLEX, 20AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, LOCKING, 20AMP, 3POLE, 480V, 4WIRE, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, LOCKING, 30AMP, 250V, 3 PHASE, 3P, 3W, SINGLE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, LOCKING,30AMP, 277V AC 2 P, 3 W, SINGLE GROUNDING, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, SINGLE, 3 WIRE, 20A, 250V, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, SINGLE-FLUSH DRYER RANGE, 3-WIRE, 50AMP, 125/250V, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCING CONDUIT CONNECTOR, 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RENEWABLE FUSIBLE LINK, 30 AMP, 250 VAC, 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE GROUNDING RECEPTACLE, 15 A, 125 V, SHORT STRAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE CONNECTOR, 11MM, 250VAC/300VDC, 10A, (GIB3). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIGHT BLADE PLUG, DYNA-MATE II, 2 POLE, 50 AMP, 125V, 3 WIRE, NEMA 5-50P, GROUNDING, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, USB/GFCI OUTLET, 1X USB TYPE A PORT, 1X USB TYPE C PORT, 24 WATTS, 4.8 AMP, 125 VAC, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,GROUND LUG KIT, 100AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RECEPTA CLE, GFCI ,FEED THRU, 20AMP ,125VAC, IVORY,GROUND FAULT. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK CAP/ PLUG, [PRICED / EACH], FOR 2/0 OPENING, TAPERED FIT, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX FLUSH MOUNT RECEPTACLE, GFCI, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, 15 AMP, 125V AC, SCREW TERMINAL, STRAIGHT BLADE, HEAVY DUTY SERIES, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| E-Z-GROUND FIGURE 8 COPPER COMPRESSION GROUND ROD TAP CONNECTOR FOR CABLE RANGE 3/0 AWG - 250 KCMIL, GROUND ROD 3/4 INCH, HEIGHT 2-3/16 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| EATON KIT OF 12 CONTROL WIRE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| EC 309 EX PLUG AND INTERLOCK, MATERIAL NUMBER GHG5144407R0001. FREE 2 YEAR RADWELL WARRANTY | |
| EC 309 EX PLUG AND INTERLOCK, MATERIAL NUMBER GHG5147407L0001. FREE 2 YEAR RADWELL WARRANTY | |
| EEX PLUG, GHG, ZONE, 500 V, 63 A, 3 POLE, 50/60 HZ, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTOR BODY, RECEPTICAL, BODY STYLE: 3G STRAIGHT SHAPE, EXTERNAL COUPLING . FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL OUTLET ADAPTERS, ADAPTER TYPE: GFCI PLUG, AMPERAGE: 15, VOLTAGE: 120V, NUMBER OF OUTLETS: 0, ADAPTER COLOR: BLACK, NEMA CONFIGURATION: 5-15. FREE 2 YEAR RADWELL WARRANTY | |
| ERICO, GR1161GPLUS, CABLE TO GROUND ROD KIT, 5/8IN ROD SIZE,. FREE 2 YEAR RADWELL WARRANTY | |
| EX TERM - BASE, MATERIAL NUMBER GHG1010004R0001. FREE 2 YEAR RADWELL WARRANTY | |
| FACEPLATE, 1 MODULE; ACCESSORY TYPE:FACEPLATE; FOR USE WITH:FLUSH PLATES; NO. OF MODULE SPACES:1; CONNECTOR BODY MATERIAL:STEEL BODY; CONNECTOR COLOUR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE SOCKET RECEPTACLE,32AMP,240 /415V,5 POLE,FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLIPTOP BASIC ENCLOSURE, FLUSH MOUNT TABLETOP, BLACK ANODIZED, LENGTH:9 INCHES, WIDTH: 8 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| FSQC ARKTITE DEAD FRONT INTERLOCKED REDEPTACLE, EXPLOSION PROOF, DUST IGNITION PROOF, FOR HAZARDOUS LOCATIONS, 3 PHASE, 30 AMPS, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| GELCAP INSULATED SPLICE COVER 600VMAX. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , GLD0713, RECEPTACLE CONNECTOR, YELLOW, 15AMP, 2POLE, 277V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| GFCI LED OUTLET, 120 V, 20 AMP, INCLUDED WALL PLATE, COMMERCIAL, TAMPER & WEATHER RESISTANT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| GFCI OUTLET, 15A/125V, INDUSTRIAL RATED, TAMPER RESISTANT, WEATHER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| GFCI PLUG, IND, 15A 120V, MAN. FREE 2 YEAR RADWELL WARRANTY | |
| GFCI, 20A 125V HOSPITAL TAMPER & WEATHER RESISTANT, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND CONNECTOR 2/0-250MCM. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND CONNECTOR 4AWG 8SOL-4STR CU BAR 1 PC. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND CONNECTOR CABLE TO BAR 4AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND CONNECTOR CABLE TO ROD/PIPE 4AWG 3IN ROD. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND LUG KIT,30-60AMP,600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND LUG, 1.15" LONG, 0.83" WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND LUG, 30, 60 AMP, SAFETY SWITCH EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND LUG, DUAL RATED, LAY-IN, TYPE GBL, ALUMINUM, GROUND WIRE RANGE - 4-14, BOLT SIZE - 10. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND ROD WIRE TERMINAL 5/8IN 2-6AWG COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND TAP, 4 TAPS, 8~1/0 AWG CONDUCTOR SIZE,14~2 AWG TAP SIZE, W / PROTECTIVE COVER. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 1/4INCH 1/2INCH ROD 4AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 2/0AWG 250MCM 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 2/0AWG 250MCM 4-3/4X5-5/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 2/0AWG 250MCM 5-7/8X6-3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 3/8INCH IPS 4AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 4-2/0AWG 3X3-1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR 4AWG 8-4CU 2IPS. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, 1-1/4 TO 2IN, 4/0 AWG, 4.25 IN, SILICON BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, CABLE RANGE 2/0 SOL-250, TUBE I.P.S.1 INCH, ROD 1 1/8 - 1 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, FENCE POST DIRECT BURIAL, HIGH-CONDUCTIVITY COPPER ALLOY, 1-1/2 IN. TO 4 TO 2/0 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, MECHANICAL, CABLE TO ROD OR PIPE, 4 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, TUBE I.P.S. 1/2 - 3/4 INCH, ROD O.D. 7/8 - 1 INCH, CABLE RANGWE 2/0 SOL - 250. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING KIT, HEAVY DUTY SAFETY SWITCH, 60 AMP RATED, 1 GROUNDING LUG. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING U-CLAMP COPPER 1-1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| HARGER Electrical Products GECLB4/02C | |
| HAZARDOUS AREA PLUG, 3 POLE, 2-WIRE, 16 AMP, 200-240 VAC, NYLON, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| HAZARDOUS AREA PLUG, 4 POLE, 3 WIRE, 32 AMP, 500 VAC, NYLON, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| HAZARDOUS AREA PLUG, FOUR-POLE, 63 AMP, 500 VAC, 3-WIRE, NYLON, M40, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| HAZARDOUS AREA PLUG, IEC 60309, 32A, THREE-WIRE, FOUR-POLE, NYLON, M32, 690 VAC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| HIPPO HINGE CONNECTOR 15AMP 125V 3POLE NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| HOSPITAL TAMPER GFCI, 20AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| ILSCO Electrical Products GBL-4 | |
| INSULATED FERRULES, TWIN WIRE, GRAY DIN COLOR END SLEEVE, 18 AWG, (10.0MM) PIN LENGTH., PRICE (500/PK). FREE 2 YEAR RADWELL WARRANTY | |
| INSULATING SPLICE COVER GELCAP 600VMAX. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK RECEPTACLE, HAZARDOUS AREA, 16 AMP, TWO-WIRE, 3 POLE, NYLON, M20, 110-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERNAL COUPLING W/STRAIN RELIEF, BODY STYLE: 11A STRAIGHT SHAPE ,. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER FLEXSTRIP 9C 1.27MM PITCH 4". FREE 2 YEAR RADWELL WARRANTY | |
| KELLEMS Electrical Products GFRST15I | |
| KEYENCE CORP Components GS-Y11 | |
| LIGHT GREY M20X1.5 CABLE GLAND, 7-12MM CABLE RANGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID FILLED STAINLESS CASE GAUGE 2-1/2" FACE, 1/4" LM, 0-200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, 20 AMP, 4 POLE, 5 WIRE,120/208V, L21-20C. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Components GA040A | |
| LUG CONNECTOR SOLDERLESS 4-14CU-AL COPPER/ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, AL MEC, 4-14AWG, 7/32 T, ALUMINUM, LAY-IN, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| M12 CONNECTOR TYPE EXTENSION CABLE, STANDARD TYPE, 8 PIN, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER CONNECTOR, 3POLE, IEC, FLEXIBLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, 2 CABLES TO ROD OR PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, 2 PARALLEL CABLES TO ROD OR PIPE, 2/0 AWG, 4-4.5IN ROD, 4IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, 2 PARALLEL CABLES TO ROD OR PIPE, 4 AWG (SOL) - 2/0 AWG (STR), 1-1/8" TO 1-1/4" ROD, 1" PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PIPE ADAPTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA L1430C CONNECTOR, 30A, 125/250V, 3P4W LKG YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL-CIRCUIT BOARD CONNECTOR, 630V, 12AMP, 3 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL TAP CONNECTOR, LAY IN TYPE, 750 TO 500 KCMIL, ALUMINUM/COPPER CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PARTS & ACC: LUG TERMINAL KITS, LUG TERMINAL KIT FOR BUS PLUGS, UNIVERSAL LUG TERMINALS, RATED FOR 1 AWG WIRE SIZE, SUBSTITUTE LUG FOR OEM GENERAL ELECTRIC BUS PLUG TYPES... | |
| PCB CONNECTOR, 630V, 12AMP, 10 POSITIONS, FEMALE, SCREW TERMINAL, GREEN, M3 SCREW THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 630V, 12AMP, 4 POSITIONS, SCREW CONNECTION WITH TENSION SLEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 630V, 12AMP, 6 POSITIONS, SCREW CONNECTION, GREEN, M3 SCREW THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, GREEN, CURRENT: 12 A, RATED VOLTAGE: 630 V, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 2, ROWS: 1, POSITIONS: 2, CONNECTIONS: 2, PITCH: 7.5 MM, CONNECTION METHOD: SCREW CONNECTION... | |
| PCB CONNECTOR, TERMINAL PLUG, 2POSITION, SCREW CLAMP, 7.62MM PITCH, 12AMP, GREEN,1766990. FREE 2 YEAR RADWELL WARRANTY | |
| PCB HEADER, 12 AMPS, 630 VOLTS, TIN CONTACT SURFACE, PIN CONNECTION TYPE, 12 POTENTIALS, 1 ROW, 7.62MM PITCH, WAVE SOLDERING, LINEAR PINNING, PLUG-IN SYSTEM: COMBICON MSTB, GREEN. FREE 2 YEAR... | |
| PCB HEADER, COMBICON CONNECTOR S SERIES, 630 V, 12 AMP, 4 PIN CONNECTOR, 1 ROW, LINEAR PINNING LAYOUT, 7.5 MM PITCH, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB HEADERS, 1766136, 12A, 630V, NOMINAL CROSS SECTION: 2.5 MM², 3POS, PITCH: 7.62 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING, PIN LAYOUT: LINEAR PINNING, SOLDER PIN [P]: 3.2... | |
| PHOENIX CONTACT Components GMVSTBW 2,5 HV/ 3-ST-7,62 | |
| PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 3POLE 4WIRE 250V NEMA L15-20P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR 15AMP 2POLE 3WIRE 250V L6-15P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, BOARD TO BOARD & MEZZANINE CONNECTORS HEADER, 60 POSITION, 1.27MM, PCB, THROUGH HOLE SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG STRA.BLADE 30AMP B2POLE 3WIRE 125V DYNA-MATE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG STRAIGHT BLADE 125/250V 30AMP 3POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG STRAIGHT BLADE CONNECTOR 125/250V 30AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG STRAIGHT BLADE CONNECTOR 250V 30AMP 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 16AMP, 4PIN, 380-415V, 6H, 690 V, 32 A. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, 250V, 30AMP, 2POLE, 3WIRE, 6-30P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGGABLE TERMINAL BLOCK, 7.62 MM, 3 POSITIONS, 24 AWG, 12 AWG, 2.5 MM, SCREW, 1767012. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR FEMALE W/STRAIN RELIEF 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESS FIT PINS MATE WITH P/N: G4C-112P-CONVERTER-B OARD (REQUIRES QTY:5). FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA; (MINPURCH= 25) GFCI PORT 2'12/3 CRD 20A 277V W/ FL MAN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE / OUTLET, 20 AMP, INDUSTRIAL, TAMPER/WEATHER RESISTANT, GFR, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 15AMP 125V 2POLE 3WIRE BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 15AMP 125VAC GROUNDING OUTLET CHILD RESISTANT IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 15AMP 2POLE 3WIRE 125V L5. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 125VAC 60HZ IVORY W/WALLPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 2POLE 3WIRE 250VAC NEMA6-20R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 3POLE 250V L-11. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 250V 20A 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE BOX, TWO DUAL, SUBWAY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CIRCUIT COMMERCIAL GRADE 20AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE COVER, FOR DUPLEX, 3000, GRAY, 786776088700. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE GROUND FAULT 15AMP 120V GFCI. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE HANGER, FEED-THRU, 120V, 3/4IN HUB,. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE LOCKING 20AMP 3W3P 227V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE PLUG DUPLEX W/PLATE BROWN, 20AMP, 125V, (GFRST20LA). FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SINGLE 15AMP 3POLE 3WIRE 250V LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TWIST LOCK 20AMP 125VAC 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 1 3/8 INCH POWERFAST, FRONT MOUNT, FEMALE CONNECTOR, FEMALE THREADS, D-SIZE, NICKEL PLATED BRASS HOUSING, 3 WIRE, 12 AWG, 3 METER LENGTH, 30 AMP, 600 V, 1/2-14 NPT THREADS,... | |
| RECEPTACLE, 15 AMP, 125 V, COMMERCIAL GRADE, SELF TEST GFR BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20 AMP, 2 POLE, 125VAC, 60HZ, W/ WALL PLATE IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20 AMP, 4 POLE, 5 WIRE, 208/120 VOLT, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 250V, 4A, 2M LENGTH, MALE CONNECTOR, 5 PIN . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 3 POLE, 16 AMP, 220-240 VAC (50/60 HZ), WALL SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, ARKTITE, INTERLOCK ,60AMP, 4P, 3WIRE, APJ6485. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, GFCI, 20 AMP, 125 VAC, 2 POLE, 3 WIRE, NEMA 5-20R, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FO L5-20R, 20AMP, 125V, 2P/3W, ISOLATED GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, GFCI, 20AMPS, 125V, LED, BLANK FACE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, GT CLASS, IN LINE, 3 CIRCUIT, FEMALE CONNECTION, 3#12 SKT RECP LINE, MILITARY STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, MALE CONNECTOR, MALE THREADS, NICKEL PLATED BRASS, 3X12 AWG BK, GN, WH, 0.3 METER, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,STRAIGHT BLADE DEVICE,GFCI, SNAPCONNECT, COMMERCIAL HOSPITAL GRADE, SELF TEST, 20AMP, 125V, 2-POLE 3- WIRE GROUNDING, 5-20R, RED.. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLES, TWIST-LOCK, 125 VAC, 15 AMP, 2-POLE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL, FOR 1/4 INCH BOLT, 2-14AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH CONNECTOR, NON-CONTACT TYPE, Y-SHAPED, FOR GS-11PC ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL CABLE ADAPTER, RIGHT ANGLE, TYPE 2-M/F, 9 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE COVER, INSULATING, GELCAP, 8-2AWG, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE IN-LINE 50OHM BNC. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE SLEEVE, COPPER, 3 SOLID, 2 STRAND, .40-.41 INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICER/REDUCER 600V 90C QTY/2. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING BOARD CONNECTOR, FUNCTIONMAX FX8C SERIES, RECEPTACLE, 0.6 MM, 100, SURFACE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING CONNECTOR, HEADER, 100 POSITION 0.6MM; PRODUCT RANGE:FX8C SERIES; NO. OF CONTACTS:100CONTACTS ; GENDER:HEADER; PITCH SPACING:0.6MM; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; ROW PITCH:-; EXTERNAL DEPTH:6.5MM ROHS COMPLIANT: YES. | |
| STATIC GROUNDING CUP, WITH COVER, MAXGARD SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF, BLACK, NYLON, 18-12AWG. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF, BLACK, NYLON, 18-14AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 1POLE W/GROUNDED RECEPTACLE 15A 120VA. FREE 2 YEAR RADWELL WARRANTY | |
| T-TAP CONNECTOR, 4 PORTS, ALUMINIUM/COPPER CONDUCTOR MATERIAL, 600V VOLTAGE RATING, GT4T MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| T-TAP CONNECTOR, WITH COVER, MECHANICAL LUGS, 12-2 AWG MAIN, 14-2 AWG TAP, ALUMINUM ALLOY, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, RELAY OUTPUT, 16 POINT, 24 VDC RATED VOLTAGE, 10.5 MA, SINGLE POLE SINGLE THROW, NPN COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG YELLOW INSULATED M8 AWG 12-10 100PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, MECHANICAL LUG, 0.531IN, SCREW; CONNECTOR TYPE:LUG, MECHANICAL; SERIES:-; TERMINATION METHOD:SCREW; STUD/TAB SIZE:0.531"; WIRE SIZE (AWG):6A. FREE 2 YEAR RADWELL WARRANTY | |
| TIME DELAY RELAY, SPDT, TRUE POWER OFF, 5AMP, 250VAC, 8PIN, PLUG, .1-600SEC. FREE 2 YEAR RADWELL WARRANTY | |
| TRAFFIC SLEEVE, 2 1/2 X 8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Electrical Products FS FS 4.4/M12 | |
| TURCK Electrical Products FSFD 4.5-1 | |
| TURCK Electrical Products FSFDV 4.4-1 | |
| TURCK Electrical Products FSV 4.5-0.2 | |
| TURCK Electrical Products GKDF 40-1M/14.75/NPT | |
| TURCK Electrical Products GKDM 40-0 | |
| TURCK Electrical Products GSDF 40-0.5M/14.5/NPT | |
| TURCK Electrical Products GSDFA 42-0.5M/14.5/NPT | |
| U2-02957 - POWERFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| U2-05883 - POWERFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| UFD SERVICE FITTING, THE SUBWAY, . FREE 2 YEAR RADWELL WARRANTY | |
| USB CONNECTOR, 5 CONTACTS, FEMALE, STRAIGHT, 30V, SURFACE MOUNT TERMINAL, LOCKING, RECEPTACLE, 1 PORT, VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPLACEMENT HANDLE, GROOVE HANDLE, 1-1/4 INCH - 2-1/2 INCH HANDLE, RING AND PIN, STAINLESS STEEL COUPLERS. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, SHIELDED, SURFACE MOUNT, RECEPTACLEACLE, 31 POSITION, 1 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| Y CONNECTOR, FOR FTB I/O SPLITTER BOX, FIVE PIN FEMALE CONNECTORS, 5 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| Y-SHAPED CONNECTOR, 5 PIN MALE / FEMALE, 8 PIN FEMALE, 2 4.5 MOUNTING HOLE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |