CIRCULAR CONNECTOR, TWIST LOCK, MIDGET VALISE, PLUG, 15AMP, 2 POLE, 125V, 3WIRE, CONNECTOR TYPE:POWER ENTRY, BLACK, NEMA ML-2P. FREE 2 YEAR RADWELL WARRANTY
KELLEMS Electrical Products HBL7594V
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 38559 | 70B5969 | |
| Product Name | Plug/Receptacle | Plug/Receptacle | Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices |
| Connector Type | Circular / Cylindrical Connectors |