Hubbell Wiring Device-Kellems Power Entry, Receptacle, 2P3W, 15A 125V, 5-20R; Connector Type Hubbell Wiring Devices HBL5279C

Description
POWER ENTRY, RECEPTACLE, 2P3W, 15A 125V, 5-20R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RECEPTACLE, 2P3W, 15A 125V, 5-20R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Receptacle, 2P3W, 15A 125V, 5-20R; Connector Type Hubbell Wiring Devices - 70B1743 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 2P3W, 15A 125V, 5-20R; Connector Type Hubbell Wiring Devices
70B1743
Power Entry, Receptacle, 2P3W, 15A 125V, 5-20R; Connector Type Hubbell Wiring Devices 70B1743
POWER ENTRY, RECEPTACLE, 2P3W, 15A 125V, 5-20R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 2P3W, 15A 125V, 5-20R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817894 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817894
Plug/Receptacle 4817894
RECEPTACLE, INSULGRIP, FLANGED INLET, 15AMP, 125VAC, 2POLE, 3WIRE, NEMA 5-15R, NYLON. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, INSULGRIP, FLANGED INLET, 15AMP, 125VAC, 2POLE, 3WIRE, NEMA 5-15R, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle; 15 A; 125 V; Back Wired; White; Brass; Brass; Polycarbonate; Brass - 70116100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 15 A; 125 V; Back Wired; White; Brass; Brass; Polycarbonate; Brass
70116100
Receptacle; 15 A; 125 V; Back Wired; White; Brass; Brass; Polycarbonate; Brass 70116100
Non-Metallic Flange Receptacle, Polycarbonate Base Material, 15 A Amperage, 125 V Rated Voltage Operating temperature -40 °C to +75 °C 0.15 lbs. weight. Back wired. 0.5 house power.

Non-Metallic Flange Receptacle, Polycarbonate Base Material, 15 A Amperage, 125 V Rated Voltage

  • Operating temperature -40 °C to +75 °C
    0.15 lbs. weight. Back wired. 0.5 house power.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70B1743 4817894 70116100
Product Name Power Entry, Receptacle, 2P3W, 15A 125V, 5-20R; Connector Type Hubbell Wiring Devices Plug/Receptacle Receptacle; 15 A; 125 V; Back Wired; White; Brass; Brass; Polycarbonate; Brass
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details