Hubbell Wiring Device-Kellems Plug/Receptacle HBL7595N

Description
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P, NM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P, NM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11646846 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646846
Plug/Receptacle 11646846
LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P, NM. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P, NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Twist Lock Flanged Inlet, 15A 125V, Nema Ml-2P; Connector Type Hubbell Wiring Devices - 14C5706 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Flanged Inlet, 15A 125V, Nema Ml-2P; Connector Type Hubbell Wiring Devices
14C5706
Twist Lock Flanged Inlet, 15A 125V, Nema Ml-2P; Connector Type Hubbell Wiring Devices 14C5706
TWIST LOCK FLANGED INLET, 15A 125V, NEMA ML-2P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

TWIST LOCK FLANGED INLET, 15A 125V, NEMA ML-2P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11646846 14C5706
Product Name Plug/Receptacle Twist Lock Flanged Inlet, 15A 125V, Nema Ml-2P; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details