Hubbell Wiring Device-Kellems 3P4W 100A 480V Pin&sleeve Connector Rohs Compliant Hubbell Wiring Devices HBL4100C7W

Description
3P4W 100A 480V PIN&SLEEVE CONNECTOR ROHS COMPLIANT: YES
Description
3P4W 100A 480V PIN&SLEEVE CONNECTOR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
3P4W 100A 480V Pin&sleeve Connector Rohs Compliant Hubbell Wiring Devices - 94F9498 - Newark, An Avnet Company
Chicago, IL, United States
3P4W 100A 480V Pin&sleeve Connector Rohs Compliant Hubbell Wiring Devices
94F9498
3P4W 100A 480V Pin&sleeve Connector Rohs Compliant Hubbell Wiring Devices 94F9498
3P4W 100A 480V PIN&SLEEVE CONNECTOR ROHS COMPLIANT: YES

3P4W 100A 480V PIN&SLEEVE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Lug/Connector - 11648572 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11648572
Lug/Connector 11648572
WATERTIGHT PIN AND SLEEVE CONNECTOR, IEC CONNECTOR, INDUSTRIAL GRADE, 3 POLE/4 WIRE/3 PHASE, 100 AMP, 480 VAC RATING, 30 HP, ZYTEL 801 NYLON MATERIAL, RED, IP69 / UL TYPE 4X/12, INSULATED NON-METALLIC HOUSING, IMPACT & CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

WATERTIGHT PIN AND SLEEVE CONNECTOR, IEC CONNECTOR, INDUSTRIAL GRADE, 3 POLE/4 WIRE/3 PHASE, 100 AMP, 480 VAC RATING, 30 HP, ZYTEL 801 NYLON MATERIAL, RED, IP69 / UL TYPE 4X/12, INSULATED NON-METALLIC HOUSING, IMPACT & CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9498 11648572
Product Name 3P4W 100A 480V Pin&sleeve Connector Rohs Compliant Hubbell Wiring Devices Lug/Connector
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details