Hubbell Wiring Device-Kellems Plug; Black; 0.300 to 0.430 in.; Nylon;IP20 HBL7485V

Description
Midget TWIST-LOCK® Flanged Male Plug The cord diameter is 0.300 in. to 0.430 in. Valise® plug with insulation displacement terminals, multiple drive screws.
Datasheet
Description
Midget TWIST-LOCK® Flanged Male Plug The cord diameter is 0.300 in. to 0.430 in. Valise® plug with insulation displacement terminals, multiple drive screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug; Black; 0.300 to 0.430 in.; Nylon;IP20 - 70116200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Black; 0.300 to 0.430 in.; Nylon;IP20
70116200
Plug; Black; 0.300 to 0.430 in.; Nylon;IP20 70116200
Midget TWIST-LOCK® Flanged Male Plug The cord diameter is 0.300 in. to 0.430 in. Valise® plug with insulation displacement terminals, multiple drive screws.

Midget TWIST-LOCK® Flanged Male Plug

  • The cord diameter is 0.300 in. to 0.430 in.
    Valise® plug with insulation displacement terminals, multiple drive screws.
Supplier's Site
Plug/Receptacle - 4818117 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4818117
Plug/Receptacle 4818117
LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, MALE VALISE STYLE PLUG, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3P, WITH INSULATION DISPLACEMENT TERMINAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, MALE VALISE STYLE PLUG, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3P, WITH INSULATION DISPLACEMENT TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL7485V

KELLEMS Electrical Products HBL7485V

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 52F9743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
52F9743
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 52F9743
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116200 4818117 52F9743
Product Name Plug; Black; 0.300 to 0.430 in.; Nylon;IP20 Plug/Receptacle Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details