Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 37
Product Name Notes
(0829366) DEVICE CONNECTOR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
(0829520) DEVICE CONNECTOR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
(0829560) DEVICE CONNECTOR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
(1064040) CRIMP CONTACT, CONTACT DIAMETER: 1 MM, TURNED, PIN, CONTACT MATERIAL: CUZN, CONTACT SURFACE: NI/AU, CONNECTION CROSS SECTION: 0.14 MM 2 ... 0.34 MM 2 , AWG 26 ... 22.
(1452372) CC-0 8-ST-0 34-MS AU. FREE 2 YEAR RADWELL WARRANTY
(1619634) DEVICE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(1619763) M23, CABLE CONNECTOR, CA, STRAIGHT, SHIELDED: YES, SCREW LOCKING, NO. OF POS.: 12, DIRECTION OF ROTATION: STANDARD, TYPE OF CONTACT: PIN, SOLDER CONNECTION, CABLE DIAMETER RANGE: 3 MM ...
(1619968) CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(1836379), PRINTED-CIRCUIT BOARD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(1954919) CCA 2 5/ 2-G-5 08 P26THR. FREE 2 YEAR RADWELL WARRANTY
(1954980) CCA 2 5/ 8-G-5 08 P26THR. FREE 2 YEAR RADWELL WARRANTY
(1955507) PCB HEADER, NORMINAL CROSS SECTION, 2.5 MM, 12 A, 320 V, 11 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
(1955510) PCB HEADER, 12 A, 320 V, 12 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
(1955934) CCVA 2 5/10-G-5 08 P26THR. FREE 2 YEAR RADWELL WARRANTY
(200005689), RECEPTACLE, M23 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, LONG THREADS, 19 PINS, 19 WIRES, 1.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY...
(2800909) ELECTRONIC CIRCUIT BREAKER, 1-POS., ACTIVE CURRENT LIMITATION, STATUS OUTPUT AND RESET INPUT, PLUG, FOR BASE ELEMENT.. FREE 2 YEAR RADWELL WARRANTY
(2800910) ELECTRONIC CIRCUIT BREAKER, 1-POS., ACTIVE CURRENT LIMITATION, STATUS OUTPUT AND RESET INPUT, PLUG, FOR BASE ELEMENT.. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR),CONNECTOR , RECEPTACLE, 14 POSITION, 2ROW, 1MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:1MM, NO. OF ROWS: 2, NO. OF CONTACTS:14CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, PRODUCT RANGE:TIGER CLAW CLM SERIES ROHS COMPLIANT: YES.
(U0108-55), CONNECTOR, 8 AMP, 19 POSITION, SOLDER TERMINATION, 150 V, 18 AWG, M23 CONNECTOR SIZE, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY
(U0883-7), ACTUATOR AND SENSOR RECEPTACLE, REAR MOUNT, FEMALE M23 MULTIFAST, 150V, 9A, 19 CONDICTORS. FREE 2 YEAR RADWELL WARRANTY
(U0887), RECEPTACLE, M23 CONNECTOR, MULTIFAST, 19 POLE, FEMALE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
(U0890-59), SINGLE-ENDED RECEPTACLE, FEMALE M23 CONNECTOR, MULTIFAST, 6 AMP, 300 V AC, M25 X 1.5 MOUNTING THREAD, 12 CONTACTS, 9 CONDCTORS, CABLE LENGTH 1M. FREE 2 YEAR RADWELL WARRANTY
(U0893-01), RECEPTACLE, M23MULTIFAST. FREE 2 YEAR RADWELL WARRANTY
(U0895-16), M23 RECEPTACLES, 6.0A,150V, 14X18 AWG CONDUCTORS,1M. FREE 2 YEAR RADWELL WARRANTY
(U0942-23), RECEPTACLE, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, ISOLATED POWER SUPPLY, REAR MOUNT, 16 PIN, 14 PIN USED, 2 METER. FREE 2 YEAR RADWELL WARRANTY
(U0956-60), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, RIGHT ANGLE, MOLDED PLUG BODY, NICKEL PLATED BRASS, 19 PIN, 19 PIN USED, 5 METER, FLEXLIFE-20, HIGH FLEX CABLE.
(U0965-57), RECEPTACLE, M23MULTIFAST. FREE 2 YEAR RADWELL WARRANTY
(U0972-57), RECEPTACLE, M23, 12-PIN, REAR MOUNT, 300 V, 6 A. FREE 2 YEAR RADWELL WARRANTY
(U0975-41), RECEPTACLE, M23 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, 12 PINS, 12 WIRE, 3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U2-04646), FIELD WIREABLE PLUG/RECEPTACLE, STAINLESS STEEL, INCLUDES O RING. FREE 2 YEAR RADWELL WARRANTY
(U2-20828), FIELD WIREABLE CONNECTOR, STRAIGHT FEMALE, M23, STAINLESS STEEL, 12 CONTACT, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
(U2-27053), FIELD WIREABLE PLUGS AND RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY
(U4525-99), RECEPTACLE,SINGLE ENDED ,FEMALE CONNECTOR,12 CONTACTS,6AMP,300V,1 M CABLE. FREE 2 YEAR RADWELL WARRANTY
(U4535), RECEPTACLE, M23 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, 12 PINS, 12 WIRE, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U4663), RECEPTACLE, M23 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, 19 PIN, 19 WIRE, 0.6 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U4701-01), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, STRAIGHT, MOLDED PLUG BODY, NICKEL PLATED BRASS, 12 PIN, 11 PIN USED, 5 METER, PVC JACKET. FREE 2 YEAR...
(U4701-36), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, STRAIGHT, MOLDED PLUG BODY, NICKEL PLATED BRASS, 12 PIN, 11 PIN USED, 5 METER, TPU JACKET. FREE 2 YEAR...
(U4707-24), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, RIGHT ANGLE, MOLDED PLUG BODY, NICKEL PLATED BRASS, 12 PIN, 11 PIN USED, 6 METER, PVC JACKET. FREE 2...
(U4707-86), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, STRAIGHT, MOLDED PLUG BODY, NICKEL PLATED BRASS, 12 PIN, 9 PIN USED, 10 METER, TPU JACKET. FREE 2 YEAR...
(U6111), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY SHIELDED,...
(U6112-0), CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, RIGHT ANGLE FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4...
(U6112-00), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, RIGHT ANGLE FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60V, 4 AMP, FULLY...
(U99-10061), RECEPTACLE, FEMALE CONTACT HOLDER, MALE THREADS, AC COLOR CODE, STANDARD WIRING WITH LEDS, FRONT MOUNT, 12 PIN, 11 PIN USED, 2 METER. FREE 2 YEAR RADWELL WARRANTY
(U99-10068), RECEPTACLE, M23MULTIFAST. FREE 2 YEAR RADWELL WARRANTY
1 POLE AL TERMINAL LUG KIT. FREE 2 YEAR RADWELL WARRANTY
1-1/4 IN ALUM L-T CRD&CBL CONN. FREE 2 YEAR RADWELL WARRANTY
1-PORT MOD JACK IDC 8W8P UTPT568A/B CAT6 IP5 MINI-COMGIGA-TX BLACK ROHS. FREE 2 YEAR RADWELL WARRANTY
1-PORT MOD JACK IDC 8W8P UTPT568A/B CAT6 IP5 MINI-COMGIGA-TX VIOLET ROHS. FREE 2 YEAR RADWELL WARRANTY
1-PORT MOD JACK IDC 8W8P UTPT568A/B CAT6 IP5 MINI-COMGIGA-TX WHITE ROHS. FREE 2 YEAR RADWELL WARRANTY
1/4" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL RUN TEE TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR...
120 VAC COIL CONNECTOR STACKING SOLENOID VALVE, FOR USE WITH SIERRA 18MM & PREMAIR VALVES. FREE 2 YEAR RADWELL WARRANTY
14 POSITION CABLE ASSEMBLY, RECTANGULAR DIP TO CABLE, 2.54MM PITCH,. FREE 2 YEAR RADWELL WARRANTY
2W3P ARK RCPT VERT THRU HUB 1 PLG 3/4, MATERIAL NUMBER 1160. FREE 2 YEAR RADWELL WARRANTY
3/4 IN STL L-T CRD&CBL CONN. FREE 2 YEAR RADWELL WARRANTY
3/8" TUBE OD, BRASS PUSH-TO-CONNECT TUBE UNION TEE TUBE TO TUBE CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
30MM STACKING SOLENOID VALVE CONNECTOR WITH 18" LEAD WIRE, FOR USE WITH 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
356 FLUID POWER, SOL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
3W4P ARK RCPT VERT THRU HUB 1 PLG 1 1/4, MATERIAL NUMBER 7294. FREE 2 YEAR RADWELL WARRANTY
ADAPTER N-FEMALE 7/16 DIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, BALL SEAT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM LUG ASSEMBLY, CCP2 SERIES, 1X LUG ASSEMBLY, 1X SCREW, 1X WASHER, COPPER/ALUMINUM WIRE MATERIAL, #4 AWG TO 350 KCMIL, FOR 200 AMP FRAME & 200/225 AMP CUBEFUSE HOLDERS. FREE...
AMPHENOL Components CD-12PMMP-LC7001
AMPHENOL Components CF-699621-04S
ARO Components CHW-30-G
ARO Components CHW-G
ATTENTUATOR 75OHM DC TO 500MHZ. FREE 2 YEAR RADWELL WARRANTY
AUDIO CONNECTOR PLUG 250V 5AMP. FREE 2 YEAR RADWELL WARRANTY
BALL LOCK PIN, T HANDLE, NOMINAL 1/4, ALIGNMENT PIN, POSITIVE LOCKING. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, DEVICE CONNECTOR, SCREW TERMINALS, DIN MOUNT,2801305. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, WITH PUSH CONNECTION TECHNOLOGY FOR CB, (2800929) DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
BLACKBURN Electrical Products CF402-1
BOARD CONNECTOR, 14 CONTACTS, 2 ROWS, FEMALE, STRAIGHT, 0.039 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, PLUG. FREE 2 YEAR RADWELL WARRANTY
BOARD-TO-BOARD CONNECTOR, CLE SERIES, SURFACE MOUNT, RECEPTACLE, 12, 0.8 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BOX COVER, GANG DEVICE, 1.6 IN FACE DIAMETER, DIE CAST ALUMINUM, SINGLE RECEPTACLE, VERTICAL, NOMINAL SIZE 1-9/16 IN. FREE 2 YEAR RADWELL WARRANTY
BUR CFN-FR H-CRIMPIT CONN CVR. FREE 2 YEAR RADWELL WARRANTY
BUSSMANN Electrical Products CCP2-L2-1A
CA195 RP-SMA PLUG/NF BKHD 10'. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY, 400 SERIES, TYPE N MALE CRIMP CONNECTOR, REVERSE POLARITY SMA PLUG, 50 OHM LOW-LOSS, 20 FEET, COAXIAL CABLE JACKET, POLYETHYLENE, OPERATING TEMP: -40 TO +85 C. FREE 2...
CABLE GLAND DOME TOP BLACK NYLON 1" NPTCABLE RANGE .71 - .98" (18 - 25 MM) 1.209.1001.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON 1-1/4" NPT CABLE RANGE .71 - .98" (18 - 25 MM) 1.209.5401.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON 1/2" NPT CABLE RANGE .39 - .55" (10 - 14 MM) 1.209.1217.70`. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON 3/4" NPT CABLE RANGE .35 - .63" (9 - 16 MM) 1.209.3401.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON 3/8" NPT CABLE RANGE .16 - .31" (4 - 8 MM) 1.209.3801.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON M12 X 1.5 CABLE RANGE .12 - .26" (3 - 6.5 MM) 1.209.1201.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON M16 X 1.5 CABLE RANGE .08 - .24" (2 - 6 MM) 1.209.1601.51. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON M16 X 1.5 CABLE RANGE .16 - .31" (4 - 8 MM) 1.209.1601.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON M20 X 1.5 CABLE RANGE .24 - .47" (6 - 12 MM) 1.209.2001.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON M25 X 1.5 CABLE RANGE .51 - .71" (13 - 18 MM) 1.209.2501.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON PG13 CABLE RANGE .24 - .47" (6 - 12 MM) 1.209.1301.14. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON PG16 CABLE RANGE .39 - .55"" (10 - 14 MM) 1.209.1601.14. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP BLACK NYLON PG21CABLE RANGE .51 - .71" (13 - 18 MM) 1.209.2101.14. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP GRAY NYLON 1/2" NPT CABLE RANGE .39 - .55" (10 - 14 MM) 1.209.1216.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP GRAY NYLON 3/4" NPT CABLE RANGE .51 - .71" (13 - 18 MM) 1.209.3400.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP GRAY NYLON M25 X 1.5 CABLE RANGE .51 - .71" (13 - 18 MM) 1.209.2500.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP GRAY NYLON PG16 CABLE RANGE .39 - .55"" (10 - 14 MM) 1.209.1600.14. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASS 1/2" NPT CABLE RANGE .20 - .35" (5 - 9 MM) 1.609.1200.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASS 1/2" NPT CABLE RANGE .24 - .47" (6 - 12 MM) 1.609.1200.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASS 3/8" NPT CABLE RANGE .16 - .31" (4 - 8 MM) 1.609.3800.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASS M16 X 1.5 CABLE RANGE .16 - .31" (4 - 8 MM) 1.609.1600.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASS3/4" NPT CABLE RANGE .51 - .71" (13 - 18 MM)1.609.3400.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP NICKEL PLATED BRASSM20 X 1.5 CABLE RANGE .24 - .47" (6 - 12 MM)1.609.2000.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP, BLACK, NYLON, 1/2IN NPT, CABLE RANGE .20-.35IN (5-9MM), 1.209.1201.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND DOME TOP, BLACK, NYLON, 1/2IN NPT, CABLE RANGE .24-.47IN ( 6-12MM), 1.209.1201.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND EMI/RFI - FEED-THROUGH DOME TOP NICKEL PLATED BRASS M16 X 1.5 CABLE RANGE .20 - .39" (5 - 10 MM) 1.631.1609.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON 1/2" NPT CABLE RANGE .27 - .47" (7 - 12 MM) 1.293.1217.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON 1/2""NPT CABLE RANGE .39 - .55" (10 - 14 MM) 1.293.1217.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON 3/4"NPT CABLE RANGE .51 - .71" (13 - 18 MM) 1.293.3401.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON M12 X1.5 CABLE RANGE .11 - .26" (3 - 6.5 MM) 1.293.1201.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON M16 X1.5 CABLE RANGE .16 - .31" (4 - 8 MM) 1.293.1601.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP BLACK NYLON M20 X1.5 CABLE RANGE .24 - .47" (6 - 12 MM) 1.293.2001.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP GRAY NYLON 1/2" NPT CABLE RANGE .20 - .35" (5 - 9 MM) 1.293.1200.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP GRAY NYLON 1/2" NPT CABLE RANGE .24 - .47" (6 - 12 MM) 1.293.1200.70. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP GRAY NYLON M12 X 1.5 CABLE RANGE .08 - .20" (2 - 5 MM) 1.293.1200.51. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND FLEX TOP GRAY NYLON M16 X 1.5 CABLE RANGE .16 - .31" (4 - 8 MM) 1.293.1600.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND MULTI-HOLE DOME TOP BLACK NYLON 1/2" NPT HOLES: 2 X .20" (5.0 MM) 1.597.1203.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND MULTI-HOLE DOME TOP BLACK NYLON 1/2" NPT HOLES: 3 X .22" (5.6 MM) 1.597.1222.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND MULTI-HOLE DOME TOP BLACK NYLON 3/4" NPT HOLES: 3 X .20" (5.2 MM) 1.597.3406.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, DOME TOP, GRAY, NYLON, 1/2IN NPT, CABLE RANGE .20-.35IN (5-9MM), 1.209.1200.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, EMI/RFI DOME TOP, NICKEL PLATED BRASS, M25 X 1.5 CABLE, RANGE .51 - .71" (13 - 18 MM), 1.691.2500.50. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, MULTI-HOLE, DOME TOP, BLACK NYLON, 1" NPT, HOLES: 4 X .37" (9.5 MM) 1.597.1002.71. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, MULTI-HOLE, FLEX TOP, NICKEL PLATED BRASS, 3/4""NPT, HOLES: 4 X .20"" (5.0 MM). FREE 2 YEAR RADWELL WARRANTY
CABLE RECEPTACLE, CLASS A, 10 CONTACTS, 18 - 1SN, 10 #16. FREE 2 YEAR RADWELL WARRANTY
CAN CABLE, (6021165), M12 (PLUG/SOCKET), 3 METER, MALE/FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CAP, JACK CONNECTOR, ABS/PC, IP67; ACCESSORY TYPE:CAP; FOR USE WITH:L-COM WPRJ SERIES JACK CONNECTORS; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE), PC (POLYCARBONATE) BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2...
CATEGORY 6A JACK MODULE, RJ45, 8-POSITION, 8-WIRE SHIELDED SPRING SHUTTERED, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
CCP PLUG, 100 AMP, 3 POLE, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
CCP PLUG, 30 AMP, 600 VAC/250 VDC, 3 WIRES, 3 POLES, COPPER-FREE ALUMINUM, NEMA 4X RATING. FREE 2 YEAR RADWELL WARRANTY
CCP PLUG, POWER-MATE SERIES, 30 AMPS, 0.290-1.375 INCHES, 3 WIRE, 4 POLE, STYLE 2, 600 VAC, 250 VDC, COPPER FREE ALUMINUM, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
CDFA-1.0 PACKAGED IN 200 PC PK. FREE 2 YEAR RADWELL WARRANTY
CDMA-0.3 PACKAGED IN 200 PC PK. FREE 2 YEAR RADWELL WARRANTY
CERAMIC BLOCK, 4 PLACE. FREE 2 YEAR RADWELL WARRANTY
CEX-C-1328E ATEX MALE SKIRT C28, MATERIAL NUMBER CEX-C-1328E. FREE 2 YEAR RADWELL WARRANTY
CEX-W-2816E ATEX CABLE GLAND ADAPTER 16, MATERIAL NUMBER CEX-W-2816E. FREE 2 YEAR RADWELL WARRANTY
CEX-W-5620E ATEX FEMALE COVER 20, MATERIAL NUMBER CEX-W-5620E. FREE 2 YEAR RADWELL WARRANTY
CEX133-C220-376PN, MATERIAL NUMBER CEX133-C220-376PN. FREE 2 YEAR RADWELL WARRANTY
CEX133-C220-386PN, MATERIAL NUMBER CEX133-C220-386PN. FREE 2 YEAR RADWELL WARRANTY
CEX133-C220-386SN, MATERIAL NUMBER CEX133-C220-386SN. FREE 2 YEAR RADWELL WARRANTY
CEX133-D28-339PN, MATERIAL NUMBER CEX133-D28-339PN. FREE 2 YEAR RADWELL WARRANTY
CEX133-D2C24-386SN, MATERIAL NUMBER CEX133-D2C24-386SN. FREE 2 YEAR RADWELL WARRANTY
CEX153-C220-376SN, MATERIAL NUMBER CEX153-C220-376SN. FREE 2 YEAR RADWELL WARRANTY
CEX153-C220-386SN, MATERIAL NUMBER CEX153-C220-386SN. FREE 2 YEAR RADWELL WARRANTY
CEX153-D28-339SN, MATERIAL NUMBER CEX153-D28-339SN. FREE 2 YEAR RADWELL WARRANTY
CEX153-D2C24-386PN, MATERIAL NUMBER CEX153-D2C24-386PN. FREE 2 YEAR RADWELL WARRANTY
CEX173-D28-339PN, MATERIAL NUMBER CEX173-D28-339PN. FREE 2 YEAR RADWELL WARRANTY
CG CORD CONNECTORS, 1/2 IN, ALUMINUM, LIQUID TIGHT, STRAIN RELIEF, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, 12 CONTACTS, 12#20 SIZE. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, CLIPPER SERIES, PLUG, 4, PIN, CABLE MOUNT, 1-4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, CRIMP STYLE TERMINATION, FOR MALE OR FEMALE CONTACTS, . FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES, PLUG, 2, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, 10SL-4, PANEL; PRODUCT RANGE:C90 SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:10SL-4RO HS COMPLIANT:. FREE 2 YEAR...
CIRCULAR CONNECTOR, SIZE-22, 17POSITION, LESS CONTACTS, 13AMP, IP67. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR METRIC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR SHELL, SIZE 2, THERMOPLASTIC; CONNECTOR SHELL SIZE:2; CABLE DIAMETER MAX:-; STRAIN RELIEF MATERIAL:-; PRODUCT RANGE:CLIPPER SERIES; FOR USE WITH:CLIPPER SERIES CIRCULAR CONNECTORS; BODY COLOR:BLACK; CABLE EXIT ANGLE:180¦ ROHS COMPLIANT:...
CLEVIS PIN, ACTUATOR, 50MM CG KIT/ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
CLOSET CONNECTOR HOUSING PANEL, SC ADAPTERS, SIMPLEX, 12 FIBER, 62.5 M MULTIMODE (OM1). FREE 2 YEAR RADWELL WARRANTY
CLOSET CONNECTOR HOUSING, CCH PANEL, SC ADAPTERS, DUPLEX, 12 FIBER, 50 MM MULTIMODE OM2. FREE 2 YEAR RADWELL WARRANTY
CLOSET CONNECTOR HOUSING, LANSCAPE ADAPTER, REDUCED DEPTH MODULE, 12 FIBER COUNT, 62.5UM MULTIMODE OM1, RIBBON FIBER, 3M CABLE PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
CLOSET CONNECTOR HOUSING, SINGLE-MODE, 6 ADAPTER, 6 FIBER, GREEN, CERAMIC INSERT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CLS 16 SERIES INLINE SINGLE PIN CONNECTOR, 400 A, 600 V, ACCEPTS #2 TO 2/0 AWG WIRE, BLUE, NEMA 3R/4, UV RESISTANT SANTOPRENE BOOT, MALE. FREE 2 YEAR RADWELL WARRANTY...
COAXIAL CONNECTOR FEMALE. FREE 2 YEAR RADWELL WARRANTY
COIL CONNECTOR, 356 FLUID POWER, SOLENOID CONNECTOR, MOLDED WIRE LEAD TYPE. FREE 2 YEAR RADWELL WARRANTY
COIL, 440/460 VAC, 50 HZ, FOR STARTER OR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COMPACT CIRCUIT PROTECTOR, LUG KITS, 2 PORT, STAINLESS STEEL, INCLUDES TERMINAL SHROUD. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION CONNECTOR 600A 500/600MNM. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1/2IN STUD SIZE, 250-600 KCMIL, COPPER,. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2-HOLE, LONG BARREL, 1/2" STUD, GREEN, COPPER, 1 AWG, 2 FLEX. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, CCL SERIES, COPPER, 3/8 INCH STUD, 1/0 AWG, PINK. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER MATERIAL, 4/0 AWG, 5/16 INCH STUD SIZE, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, 5/16 INCH STUD SIZE, 7/8 INCH HOLE SPACING, 1/0 AWG, 2 HOLES, NO SIGHT WINDOW, TIN PLATED, ROHS COMPLIANT, PINK COLOR CODE. FREE 2 YEAR RADWELL WARRANTY...
COMPRESSION LUG, COPPER, CONDUCTOR SIZE 2, 1 HOLE, 1/4 INCH BOLT SIZE, STANDARD BARREL, SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, CONDUCTOR SIZE 2, 1 HOLE, 5/16 INCH BOLT SIZE, STANDARD BARREL, SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, CONDUCTOR SIZE 2/0, 1 HOLE, 5/16 INCH BOLT SIZE, STANDARD BARREL, SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, CONDUCTOR SIZE 4/0, 1 HOLE, 1/2 INCH BOLT SIZE, STANDARD BARREL, SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, SURE CRIMP, COPPER, 2-HOLE, 1.562 STRIP LENGTH, 2/0 AWG, 1/0 FLEX, 1/2 IN BOLT SIZE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, SURECRIMP, CONDUCTOR SIZE 6, 2-HOLES, 1/4 IN BOLT, 5/8 IN HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, 6 AWG. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTING, STRAIN RELIEF, 1/2IN, ALUMINUM, LIQUID TIGHT, .5-.625IN RANGE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT STRAP, 2INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY
CONNECTION COLLAR, SF SERIES, SLIMLINE, MEDIUM PRESSURE, CONED / THREADED, 15000 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 16POS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 22-18AWG INSULATED GRIP 100/PK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 90 DEGREE CLAMP 2 SCREW 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR COVER, PLASTIC, BLACK, CPP SERIES, 45DEG EXIT, 15POSITIONS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR D SUB KIT, 9 CRIMP, W / CONTACTS, BLACK PLASTIC BACKSHELL, . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD 1LEVER METAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR INSERT CORD GRIP,1/2IN NPT,6 HOLE, CABLE DIAMETER 12IN,BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR INSERT, FEMALE, 25 PIN, CRIMP, SIZE 66.16, 10AMP, 250V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MINI-COM CAT5 JACK MODULE T568B BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MINI-COM CAT5 JACK MODULE T568B ORANGE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MINI-COM CAT5E JACK MODULE T568B. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STRAIN RELIEF 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 1/2IN NPT, 2HOLE, CABLE DIA .24IN TO -.47IN, BLACK, NYLON, STANDARD, STRAIN RELIEF FITTING, WITH LOCKING NUT AND O RING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90 DEGREE, TRADE SIZE 3 INCHES, CLAMPING RANGE 2.95 INCH - 3.55 INCH, ZINC, SUGGESTED APPLICATION AC901000/3. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, ANGLED BACKSHELL, SHELL SIZE 22, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BACK NUT, CAM-LOK, ROUGHNECK SERIES, 2 INCH DIAMETER, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CABLE ADAPTER, CAM-LOK ROUGHNECK, BLACK, (66227537049). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CABLE ADAPTER, CAM-LOK ROUGHNECK, M75 X 1.5, BLACK, 66227537038. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CE SERIES, SHELL SIZE 24, BACKSHELL ANGLE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CE05 SERIES, STRAIGHT BACKSHELL, FEMALE, 8 CORES, OPERATING TEMP: -55 - +125 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CEX SERIES MULTI-PIN AND SINGLE POLE CONNECTOR SKIRT CAM-LOK ROUGHNECK, FOR HAZARDOUS AREAS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CEX SERIES, MULTI/SINGLE POLE CONNECTOR, FOR HAZARDOUS AREAS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, COMPRESSION CONNECTOR, 35KV, 600A, CU, 1000 AWG, COPPER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, COUPLER, ONE SIDE THREADED, CAM-LOK, ROUGHNECK SERIES, 3 INCH DIAMETER, ALUMINUM, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, ENVIRONMENTAL COVER, CAM-LOK, ROUGHNECK SERIES, 3-1/2 INCH DIAMETER, ALUMINUM, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE INSERT,16AMP, 16POLE, LB17-32. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE M12 AXIAL 4 POLES, CABLE PVC 7M. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE, M8, 90 DEGREES CELSIUS, 4 POLES, CABLE, PVC, 2 M, 4,7 MM ± 5 PERCENT, 0,6 NM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINAL, UP TO 18 AWG CONDUCTORS, 60 V, 2 AMP, METAL, FULLY...
CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.350 INCH-0.460 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE 2 YEAR RADWELL...
CONNECTOR, FLEXIBLE CORD, TRADE SIZE 3/4 INCH, KNOCKOUT SIZE 3/4 INCH, STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FOR EC/ECO VALVE, C2 SERIES, 18” WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FOR SOLENOID VALVE, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEAVY DUTY, FEMALE, 4 PIN, 3+PE, 10 AMP, 250V, RECTANGULAR SHELL, SCREW SOCKET. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, INSERT CAM-LOK, ROUGHNECK SERIES, 1 INCH INNER DIAMETER, ALUMINUM, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, JACK MODULE, 22-26 AWG, 4-PAIR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, LIQUID TIGHT STRIAN RELIEF,3/4X5/8X3/4IN ,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, M12 EUROFAST, FIELD WIREABLE, SHIELDED, SCREW TERMINALS, STRAIGHT FEMALE, NICKEL PLATED BRASS, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, UP TO 18 AWG CONDUCTRS, 250 V, 4 AMP, 4-PIN,...
CONNECTOR, MALE, 10AMP, 8P, 50V, CRIMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MINI-JACK, 8POSITION, 8WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:1MM, NO. OF ROWS: 2, NO. OF CONTACTS:14CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES.
CONNECTOR, SOCKET (FEMALE), 4 PIN, STRAIGHT, SOLID SHELL, SIZE 14S, OLIVE DRAB, (PRICE/EACH) . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, VALVE TO SOLENOID, THREADED STEM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR-TERMINAL BLOCK CONVERSION UNIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTORS,STRAIGHT PLUG, CLASS E, 14S-6SN, OLIVE, SOLID SHELL, PRODUCT SERIES 3106. FREE 2 YEAR RADWELL WARRANTY
CONTACT, CC SERIES, HEAVY DUTY CONTACT, 18 AWG MAX, 16 AMP, SOCKET, CRIMP TERMINATION, SILVER PLATED CONTACT, ROHS COMPLIANT: YES, (EACH). FREE 2 YEAR RADWELL WARRANTY
COOPER CONNECTOR, 3101 SERIES, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
COOPER POWER Components CC2C06T
COPPER COMPRESSION LUG, 2 AWG, 1.187 IN STRIP LENGTH, SURE CRIMP, 3/8 IN BOLT SIZE, LONG BARREL, 2 HOLES, NO SIGHT WINDOW, TIN-PLATED, 1 IN HOLE SPACING. FREE 2 YEAR...
COPPER COMPRESSION LUG, SIZE 6, 1 HOLE, 1/4 INCH BOLT SIZE, 6 AWG, SIGHT WINDOW, TIN PLATED, BLUE CODE. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, SURECRIMP, CONDUCTOR SIZE 2, 2 HOLES, 1/4 IN BOLT SIZE, 3/4 IN HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, 2 AWG. FREE 2 YEAR RADWELL...
COPPER COMPRESSION LUG, SURECRIMP, CONDUCTOR SIZE 4/0, 2 HOLES, 3/8 INCH BOLT SIZE, 1 INCH HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL...
COPPER COMPRESSION LUG, SURECRIMP, CONDUCTOR SIZE: 6 AWG, TWO HOLES, 3/8IN BOLT SIZE, 1 INCH HOLE SPACING LONG BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 1/2 INCH STUD SIZE, 1 HOLE, 3/0 AWG, 35 KV, SIGHT WINDOW, STANDARD BARREL, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 2 AWG 9/32 T UL CSA LO NG BARREL NO SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 2/0 AWG 13/32-1 T UL C SA LONG BARREL WITH SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 2/0 AWG 13/32-1-3/4 T UL CSA LONG BARREL WITH SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 2/0 AWG, 9/16 T UL, CSA LONG BARREL, NO SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 250 KCMIL 9/16 T UL CS A LONG BARREL NO SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, 4 AWG 9/32 T UL CSA LO NG BARREL NO SIGHT. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, CONDUCTOR SIZE 6, 1 HOLE, 3/8 INCH BOLT, STANDARD BARREL, SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
COPPER H-TAP FOR WIRE RANGE MAIN: 250-2 (4/0-2 FLEX), BRANCH 2-6 STR/SOL (2-8 FLEX), PURPLE 80R. FREE 2 YEAR RADWELL WARRANTY
CORD AND CABLE CONNECTOR, LIQUIDTIGHT STRAIN RELIEF, 0.875 - 1.000 CABLE RANGE, FOR CONNECTORS W/ 1 INCH HUB, ALUMINUM, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY
CORD AND CABLE CONNECTOR, LIQUIDTIGHT STRAIN RELIEF, ALUMINUM, 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, WIRE MESH STRAIN RELIEF, ALUMINUM, SINGLE / DOUBLE WEAVE, STRAIGHT, MALE, STAINLESS STEEL GRIP. FREE 2 YEAR RADWELL WARRANTY
CORD GRIP, CABLE RANGE 1.562 TO 1.688 INCH, WITH MESH, SIZE: 1.50 INCH NPT, MATERIAL: ALUMINUM, 1.50 NPT. FREE 2 YEAR RADWELL WARRANTY
CORD GRIP, LIQUIDTIGHT, ALUMINUM, 1/2IN, CABLE RANGE 0.625-0.750. FREE 2 YEAR RADWELL WARRANTY
CORNING Components CCH-CP12-59
COUPLER MODULE, F TYPE, OFF WHITE. FREE 2 YEAR RADWELL WARRANTY
COVER ASSEMBLY, PIN/SLEEVE, LOCKING, 3/4W, 30A. FREE 2 YEAR RADWELL WARRANTY
CRIMP CONTACT, TURNED, PIN, 1.6 MM DIAMETER, MALE CONTACT, AWG 26-22, COPPER ALLOY, SILVER-PLATED, (1663336). FREE 2 YEAR RADWELL WARRANTY
CU HTAP MN750-350 BRNCH4/0-1/0 YEL. FREE 2 YEAR RADWELL WARRANTY
CU MECHANICAL LUG 600-1000. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Electrical Products CH9SU3
DISCONTINUED BY MANUFACTURER, (PRICE/EACH) TIN-PLATED COPPER MECHANICAL LUG WITH ANTI-ROTATIONAL FEATURE, #14 AWG 2/0 AWG.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1 PORT MOD JACK IDC 8W8P STPT568A/B MINI-COM TX6 CAT6AGIGA-TX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOX LUG KIT, CG3 MAIN TERMINAL, CG5 ALL IN ONE METERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER LUG, 3/0-750MCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, 3102 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR METRIC CONNECTORS, ITEM NUMBER: 1665554, 12 POSITIONS, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR PLUG CONNECTOR, 3 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR PLUG CONNECTOR, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLOSET CONNECTOR PANEL, LC ADAPTER, DUPLEX, 12 FIBER, 50 M MULTIMODE (OM3/4). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUIT MOUNTING KIT, FOR D700/E700 VFD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR INSERT, 16AMP, 16POLE, 250V, EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, CB MICROPHONE CONNECTOR, 2 PIN, FEMALE, SCREW -LOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 1.94X1.94X1.5IN, 17POS, FEMALE, BOX MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 11 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 3101 SERIES, STRAIGHT, THREADED, 5-PIN, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 5-PIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BOX MOUNT RECEPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, CIRCULAR CONNECTOR, 12 POSITION, RECAPTACLE W/ MALE PINS, 28-18 SHELL SIZE, SOLDER CUP TERMINATION, ALLUMINUM ALLOY SHELL, OLIVE DRAB, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, FLEXIBLE CORD, TRADE SIZE 1/2 INCH, KNOCKOUT SIZE 1/2 INCH, CABLE DIMENSIONS 0.250 INCH-0.350 INCH, THROAT 0.640 INCH, LENGTH 1-1/32 INCH, WIDTH 1-5/16 INCH, STEEL. FREE...
DISCONTINUED BY MANUFACTURER, CONNECTOR, SHEAR BOLT, COOPER POWER SERIES, 1250A, ALUMINUM. CONDUCTOR SIZE 500-630 MM2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, ST/UV, 6 AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, STRAIGHT PLUG,17-POS, SOCKET STYLE CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, THREADED, W/GUIDELINE, 1-1/2INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTORS CABLE ADAPTER, ROUGHNECK SERIES, CAM-LOK, BLACK, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CORDSET, MULTIFAST, 6AMP, 300V, FEMALE, U-28204. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT CONNECTOR, 1-5AMP, 3.2CMX5CMX11CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMS RFID CONNECTOR CABLE, 5 PIN, MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HUB CONNECTOR, STRAIN RELIEF, 1-1/4 INCH DIAMETER, CORD GRIP CONNECTION, LIQUID-TIGHT, 1.050-1.150-ORANGE, ALLOY STEEL-ZINC PLATED, FOR THREADED HUBS ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT SOCKET, 2.54MM TERM PITCH, 0.6IN ROW SPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUMPER COMB, 5 POLES, COPPER, YELLOW, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN TERMINAL LUGS, 3POLE, 2BLOCKS, 6LUGS, FOR CA6-115(-EI); 140(-EI); 180(-EI). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI MODULAR JACK, 24-22 AWG, CAT 5, LEADFRAME, 1 SPACE, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE FRAME, 4PORT, IVORY, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI PIN SINGLE POLE CONNECTOR FOR HAZARDOUS AREAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG, PIN AND SLEEVE RECEPTACLE, 4 POLE, 5 WIRE, 16/20 AMPS, 200/346 VAC-240/415 VDC, SPLASH PROOF PLUG, HUBBELL-PRO SERIES, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG/CONNECTOR, CL SERIES, 400 AMP, 600 V AC/DC, 4/0 INLINE, FEMALE, BLUE, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY ADAPTER, DIMENSIONS: 2.0 X 1.2 X 5.0 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, ANGLE PLUG, CLASS B, 18-10SN, OLIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BREAKER HANDLE TIE CONNECTOR, PRICED/BOX OF 100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHIELDED INDUSTRIAL TX5E MODULE, WITH CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIGHT PLUG, 10 PIN, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIGHT PLUG, 3106 SERIES, 9 PIN, SOLID SHELL, SILVER PLATED, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIN RELIEF FITTING, NYLON, MULTI-HOLE, STANDARD, 3 HOLES, DIAMETER OF HOLES: .22" (5.6 MM), COLOR: BLACK, 1/2 INCH NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL LUGS, SCREW TYPE, 3 PIECE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRING CONNECTOR LINK (WCL),FOR A307, MMP W/ 27MM CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CABUR , CBD.4, CBD4, TERMINAL BLOCK, 4MM/6MM, 35AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLASTIC COVER KIT, BLACK,PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MFR, PANEL MOUNT RECEPTACLE 4 PIN - SOLDER CONTACTS, TRIVALENT CHROMATE PLATINGCONDITION. FREE 2 YEAR RADWELL WARRANTY
DOME CABLE GLAND, GRAY, NYLON MATERIAL, 1/2 INCH NPT, 0.24-0.47 INCH CABLE RANGE. FREE 2 YEAR RADWELL WARRANTY
DOME FITTING 1/2NPT .24-.47INCH 6-12MM. FREE 2 YEAR RADWELL WARRANTY
DUPLEX RECEPTACLE, COMMERCIAL GRADE, STRAIGHT BLADE TYPE, STANDARD DUPLEX/ FLUSH MOUNT, SIDE WIRING, 2 POLE, 3 WIRE, 20 AMP, 125 VAC, NEMA 5-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY
EATON BUSSMANN SERIES CCP LUGS. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, HIGH PRESSURE, CONED / THREADED, 150000 PSI, 5/16 INCH TUBING O.D., 0.094 INCH OPENING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC WIRE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC CIRCUIT BREAKER, 1-POS ACTIVE CURRENT LIMITATION, 1 N/O CONTACT PLUG FOR BASE ELEMENT, 10 V DC OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC CIRCUIT BREAKER, 1-POS ACTIVE CURRENT LIMITATION, 1 N/O CONTACT PLUG FOR BASE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
FEEDER LUG 25AMP. FREE 2 YEAR RADWELL WARRANTY
FEMALE SQUARE FLANGE RECEPTACLE 18 CONTACTS #16 , WATERPROOF, IP40. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC CONNECTOR,4 POSITION,TERMINUS STYLE,SHELL SIZE 21. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC CONNECTOR,SIZE 21,4-POSITION. FREE 2 YEAR RADWELL WARRANTY
FITTING, UNION Y SHAPE, PUSH-TO-CONNECT, 1/4 INCH TUBE OUTSIDE DIAMETER, 150 MAX PSI, NITRILE O-RING, 0 TO 175 F WORKING TEMPERATURE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE CORD CONNECTOR,CORD GRIP 1/2IN,STEEL. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE CORD CONNECTOR,CORD GRIP 1/2IN. FREE 2 YEAR RADWELL WARRANTY
FUJIKURA AMERICA Components CM10-#22SC(S1)(D8)
FULLY INSULATED MALE DISCONNECTS, (PRICE/ PACK OF 100), TEMPERATURE: RATED -67F TO 221F (-55C TO 105C), WIRE RANGE: 22-18AWG, STUD: 0.187", 600V MAXIMUM, NYLON, RED. FREE 2 YEAR RADWELL WARRANTY...
GPIB BULKHEAD ADAPTER; INTER SERIES CONNECTOR A:IEEE-488 GPIB; CONVERT FROM POSITIONS:24POSITION S; CONVERT FROM GENDER:RECEPTACLE; INTER SERIES CONNECTOR B:IEEE-488 GPIB; CONVERT TO POSITIONS:24POSITION S; CONVERT TO GENDER:RECEPTACLEROH S COMPLIANT: YES.
GRACE ENGINEERED PRODUCTS Components C-ABDH-ADAPTER
HEAVY DUTY CONNECTOR BASE, CHI SERIES, BULKHEAD MOUNT, 24B HOODS & INSERTS, ALUMINIUM BODY. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONTACT, 16AWG, CRIMP TERMINATION, 16A CURRENT RATING, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC ROHS COMPLIANT:...
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG, CD SERIES, CURRENT RATING: 10A, CONTACT PLATING: SILVER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG, PRODUCT RANGE:CD SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:18AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:-, CONTACT PLATING:SILVER PLATED ROHS...
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG, CD SERIES, CURRENT RATING: 10A, CONTACT PLATING:SILVER PLATED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONTACT, PIN, CRIMP, 2AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; PRODUCT RANGE:CDD CLASS SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:24 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT...
HOMERUN CABLE CONNECTOR, 150V, 19PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
HOSE ADAPTER, HYDRAULIC, 45 DEGREES ELBOW, ORB X JIC, 3/8 IN X 3/8 IN, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC ADAPTER FITTING, 0.750 INCH TUBE O.D., 1.9400 INCH OVERALL LENGTH, 0.8600 INCH BRASS UNIT, 1.2500 INCH HEX SIZE STRAIGHT TYPE, SAE TO SAE STYLE. FREE 2 YEAR RADWELL WARRANTY...
ILME CDF-64 CD SERIES INSERT, FEMALE, SIZE 104.27, 64 PIN, 10A. FREE 2 YEAR RADWELL WARRANTY
ILME Components CDAF-16
ILME Components CDAM-16
ILME Electrical Products CDMA-1.0
INLET, PANEL MOUNT, YELLOW, 400A, CL SERIES. FREE 2 YEAR RADWELL WARRANTY
INSERT, MALE, CK SERIES, HEAVY DUTY CONNECTOR, 5 CONTACTS, RECTANGULAR SHELL SIZE, SCREW PIN, CURRENT RATING 10-AMP, 18-14 AWG, 4P+E. FREE 2 YEAR RADWELL WARRANTY
INSERT, MALE, CK SERIES, PLUG, 18-14 AWG, 3P+E, 10-AMP. FREE 2 YEAR RADWELL WARRANTY
INSERTION TYPE CONNECTOR, DB9 FEMALE, TYPE D-SUB, CRIMP, 20-28 AWG WIRE RANGE. FREE 2 YEAR RADWELL WARRANTY
INSERTION TYPE D-SUB CONNECTOR, DB25 FEMALE,•COMPATIBLE WITH WIRE RANGES OF 20-28 AWG. FREE 2 YEAR RADWELL WARRANTY
JACK MODULE, ANGLED TG WIRE CAP, CATEGORY 6A, BLUE, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
JACK MODULE, MINI-COM SERIES, CATEGORY 5E, UTP RJ45, LEADFRAME TERMINATION. FREE 2 YEAR RADWELL WARRANTY
L.T. CONN NYL 3/8INCH 90DEG. GREY. FREE 2 YEAR RADWELL WARRANTY
LINK CONNECTING 63AMP. FREE 2 YEAR RADWELL WARRANTY
LIQUID TIGHT CONNECTOR, NYLON/PVC, 90° CONNECTOR, FOR CONDUIT: 1/2 INCH, 1/2 INCH THREAD SIZE, K.O. SIZE: 1/2 INCH, GRAY, NONMETALLIC. FREE 2 YEAR RADWELL WARRANTY
LIQUIDTIGHT STRAIN RELIEF CONNECTOR, 1 INCH, STRAIGHT, ALUMINUM, 0.625-0.75 INCH RANGE, ORANGE COLOR CODED LABEL. FREE 2 YEAR RADWELL WARRANTY
LOCATOR/TURRET HEAD, FOR 10 AMP CRIMPS/CONTACTS. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 8-500 MCM, 2/0, ANTI-TURN, FOR CK10-12 RT5OL, 3 LUGS / KIT, PRICE / KIT. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, ANTI-TURN, RT3 / RTA3 / RTM3, FOR 100-125 HP CONTACTORS CK75C / CK08C, KIT CONTAINS 3 LUGS. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT. FREE 2 YEAR RADWELL WARRANTY
LUG WITH CONTROL WIRE TERMINAL KIT. FREE 2 YEAR RADWELL WARRANTY
LUG, NEUTRAL GROUND, 225 AMP, CH SERIES. FREE 2 YEAR RADWELL WARRANTY
M8 FIELD CONNECTOR, 3-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
MACHINED STEEL STRAIGHT LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, CABLE RANGE: .375 - .500, DIMENSIONS A: 7/8'' B: 1 1/4, 3/4 IN, THREADED, 0.375 - 0.5 IN. FREE 2 YEAR RADWELL...
MACHINED STEEL STRAIGHT LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, CABLE RANGE: .500'' - .625'', DIMENSIONS A: 13/16'' B: 1 1/4'', 1/2 INCH HUBS, THREADED CONNECTION, 1-1/4 INCH WIDTH, MACHINED STEEL MATERIAL.
MALE INSERT ,64 PIN ,CRIMP SIZE 104.27, CD SERIES INSERT, MALE, SIZE 104.27, 64 PIN, 10A. FREE 2 YEAR RADWELL WARRANTY
MALE PLUG,PANEL MOUNT,DOUBLE SET SCREW,400A,600V,2/0- 4/0 COPPER CABLE,CL SERIES,. FREE 2 YEAR RADWELL WARRANTY
MARKER CARRIERS, GRAY, UNLABELED, MOUNTING TYPE: SNAPPED, LETTERING FIELD SIZE: 10.5 X 300 MM. FREE 2 YEAR RADWELL WARRANTY
MD MICRO DETECTORS Components CL12/0B-00A
METRIC 316SS FEMALE BRANCH TEE 12MM TUBE X 1/4IN. NPT, REPLACES HY-LOK PART # CBTF 12M-4N-S316, REPLACES HY-LOK PART # CBTF12M-4N-S316. FREE 2 YEAR RADWELL WARRANTY
MINI-COM MODULE, CAT 5E, UTP, 8 POS 8 WI. FREE 2 YEAR RADWELL WARRANTY
MINI-COM, F-TYPE COUPLER MODULE, 3 GHZ, WHITE, CONNECT CABLE TO VIDEO, CATV AND SECURITY CAMERAS, 1 POSITION. FREE 2 YEAR RADWELL WARRANTY
MINI-COM, TX 6, SHIELDED MODULE, WITH ENHANCED GIGA TX TERMINATION STYLE, T568 A/B WIRING SCHEME, RJ45. FREE 2 YEAR RADWELL WARRANTY
MINI-JACK MODULE, MINI-COM, WIRE DUCTING & RACEWAY, CAT 3, UTP, 8. FREE 2 YEAR RADWELL WARRANTY
MINI-LINE INLINE ATTACHABLE 5POLE FEMALE. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI Components CM1200HA-34H
MOD W/SC DUP. ADAPTER W/PHOSPHOR SPLIT S. FREE 2 YEAR RADWELL WARRANTY
MODULAR ACCESSORIES, 10MM ELB., SIZE 2. FREE 2 YEAR RADWELL WARRANTY
MODULAR CONNECTION MODULE FOR ONE SENSOR, POWER CONSUMPTION OF THE SENSOR + 0.5W, PROFIBUS, ETHERNET, 11 LED, IP65. FREE 2 YEAR RADWELL WARRANTY
NYL MLE STR 1/2 .375-.437 SS MESH. FREE 2 YEAR RADWELL WARRANTY
OUTLET COVER, DRY-TITE, DUPLEX RECEPTACLE, HORIZONTAL FS MOUNT. FREE 2 YEAR RADWELL WARRANTY
PANDUIT Components CJ688TGOR
PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: BLACK, NOMINAL CURRENT: 12 A, 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS:...
PHILMORE MANUFACTURING, C300, GENDER CHANGER, 9PIN, M/M, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
PHILMORE MANUFACTURING, C308, GENDER CHANGER, 25PIN, M/M, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
PHILMORE MANUFACTURING, C310, GENDER CHANGER, 25PIN, F/F, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
PHONO CONNECTORS, F-TYPE MODULE, PAN-NET SERIES, SELF TERMINATING, WHITE, SUPPLIED W/75 OHM SELF-TERMINATING F-TYPE COUPLER, PASS-THROUGH TERMINATION. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PARTS, REPL, COV, 4W 20A. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 100A 4W4P .875 TO 1.906, MATERIAL NUMBER 12170836. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 100A 4W4P .875-1.906 REV CONTS, MATERIAL NUMBER 12170838. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 150A 3W4P 1.25 TO 2.19, MATERIAL NUMBER 12173970. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 30A 2W3P .39-1.375 REV CONTS, MATERIAL NUMBER 12173818. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 30A 3W4P .39-1.375 REV CONTS, MATERIAL NUMBER 12173830. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 30A 4W4P .39 TO 1.375, MATERIAL NUMBER 12170800. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 60A 2W3P .39 TO 1.375, MATERIAL NUMBER 12170833. FREE 2 YEAR RADWELL WARRANTY
PLG PWRMT 60A 4W4P .39-1.375 REV CONTS, MATERIAL NUMBER 12173921. FREE 2 YEAR RADWELL WARRANTY
PLUG 400AMP 600V FEMALE INLINE. FREE 2 YEAR RADWELL WARRANTY
PLUG 400AMP 600V MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PLUG 600V 400A MALE INLINE BRASS GREEN. FREE 2 YEAR RADWELL WARRANTY
PLUG, HAZARD LOCATION, POWER-MATE, 30 AMP, 2 WIRE, 3 POLE, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
PLUG, POWER-MATE, 60 AMP, 3 WATT, 3 POLE, NEMA4X. FREE 2 YEAR RADWELL WARRANTY
PNEUFIT C FITTINGS,1/2 - 1/2 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PNEUFIT C FITTINGS,1/2 SWIVEL ELBOW ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
POLY CORD GRIPS W/MESH. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY MODULE, MODULAR CONNECTION MODULE FOR ONE SENSOR, 2 A FUSE HOST AND AUX INTERFACE AVAILABLE ON FACE PLATE, (1064248). FREE 2 YEAR RADWELL WARRANTY
POWERMATE CCP PLUG, 30A, 0.390-1.375", FOUR-WIRE, FOUR-POLE, STYLE 1, COPPER-FREE ALUMINUM, REVERSE SERVICE, 600 VAC/250 VDC. FREE 2 YEAR RADWELL WARRANTY
POWERMATE CDR RECEPTACLE, 30A, FOUR-WIRE, FOUR-POLE, STYLE 1, COPPER-FREE ALUMINUM, REVERSE SERVICE, 600 VAC/250 VDC. FREE 2 YEAR RADWELL WARRANTY
POWERMATE STYLE 1 LOCKOUT PIN AND SLEEVE RECEPTACLE; 30 AMP, 600 VOLT AC/250 VOLT DC, 4-POLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
POWERMATE STYLE, 1 LOCKOUT PIN AND SLEEVE RECEPTACLE; 30 AMP, 600 VOLT AC/250 VOLT DC, 3-POLE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE CAP, MINI, FEMALE, LANYARD, BLACK. FREE 2 YEAR RADWELL WARRANTY
RCA RED TO 110 MODULE, WHITE, 500 5DC/VAC, 30 OHM, 22-24 AWG. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 100A 2W3P, MATERIAL NUMBER 12173903. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 100A 3W4P REV CONTS, MATERIAL NUMBER 12173925. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 100A 4W4P REV CONTS, MATERIAL NUMBER 12173900. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 150A 3W4P REV CONTS, MATERIAL NUMBER 12173947. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 30A 2W3P, MATERIAL NUMBER 12173864. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 30A 3W4P REV CONTS, MATERIAL NUMBER 12173929. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 60A 2W3P, MATERIAL NUMBER 12173923. FREE 2 YEAR RADWELL WARRANTY
RCPT PWRMT 60A 3W4P, MATERIAL NUMBER 12173835. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE CONNECTOR, 6 AMP, 300 VAC, 1 M, 12 PIN, FEMALE, FLYING LEADS, M23 MULTIFAST, (U99-10075). FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE COVER, 20AMP, 3WIRE, WATERTIGHT, PIN AND SLEEVE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE INTERIOR. 3WIRE, 4POLE, 60AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE LOCKOUT PIN AND SLEEVE, 100 AMP, 600 VOLT AC/250 VOLT DC, 4-POLE, 4-WIRE, POWERMATE STYLE, 1. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 10 CONTACTS, WALL MOUNT, 18-1 INSERT, 10 #16. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 3-PIN FEMALE, M7 PICO, 1M - REPLACES HTM PN: C-FS3FZ/1/M8. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, M23 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, 19 PIN, 19 WIRE, 1 METER LENGTH, U4664. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PIN AND SLEEVE, PLUG LOCKOUT, POWERMATE SERIES, STYLE 2, 100 AMP, 3 WATTS, 4 POLE, 600 VAC/250 VDC, 0.875-1.906 INCH CABLE RANGE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, POWERMATE STYLE, 2 LOCKOUT PIN AND SLEEVE, 150A, 600VAC, 250VDC, 4P, 3W. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, POWERMATE STYLE, STYLE 2 LOCKOUT POLARIZED PIN AND SLEEVE, 100A, 600VAC, 250VDC, 4P, 3W. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, POWERMATE, 100A, 2WIRE, 2P, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, POWERMATE, STYLE 2, 30 AMP, 600 VAC/250 VDC, 4-POLE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, WALL MOUNT, CLASS A, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
RED DOT Electrical Products CKMUV
REPLACEMENT POWER CONNECTOR, FOR AGP34XX/33XX DC UNITS. (5PCS). FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 12 SHELL CPL NUT, MATERIAL NUMBER CEX-W-7012. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 24 SHELL CPL NUT, MATERIAL NUMBER CEX-W-7024. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 24 SHELL FEM SKRT, MATERIAL NUMBER CEX-WO-1524. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 24 SHELL MALE CVR, MATERIAL NUMBER CEX-W-5524. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 24 SHELL SQ FEM SKRT, MATERIAL NUMBER CEX-WO-1724. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX 28E SHELL FEM CVR EXT TEMP, MATERIAL NUMBER CEX-W-5628E. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX C20 SHELL CPL NUT, MATERIAL NUMBER CEX-C-7020. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX C20 SHELL MALE CVR, MATERIAL NUMBER CEX-C-5520. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX C20 SHELL SQ FEM SKRT, MATERIAL NUMBER CEX-CO-1720. FREE 2 YEAR RADWELL WARRANTY
RGHNECK MULTIPIN EX C24 SHELL FEM SKRT, MATERIAL NUMBER CEX-CO-1524. FREE 2 YEAR RADWELL WARRANTY
ROLLER CHAIN CONNECTING LINK, DOUBLE PITCH ATTACHMENTS, 1 STRAND, 2 SIDES, 2 HOLES, BENT LINK PLATE. FREE 2 YEAR RADWELL WARRANTY
ROUGHNECK CONNECTOR, 240VAC, 30A, MULTI-PIN SERIES, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY
ROUND BODY CYLINDER, PIN, CLEVIS, KNUCKLE-CJ2-10, CJ2. FREE 2 YEAR RADWELL WARRANTY
SEALCON Components CD07AA-BK
SEALCON Components CD09AA-BK
SEALCON Components CD09NA-BK
SEALCON Components CD13NA-BK
SEALCON Components CD13NA-BR
SEALCON Components CD13NR-BK-N-O
SEALCON Components CD13NR-BK
SEALCON Components CD13NR-BR
SEALCON Components CD21NA-BR
SEALCON Components CD21NR-BK
SEALCON Components CD21NR-BR
SEALCON Components CD32MA-BK
SEALCON Components CD36NA-BK
SEALCON Electrical Products CD09NA-TE
SEALCON Electrical Products CD10MW-BR
SEALCON Electrical Products CD13BA-BK
SEALCON Electrical Products CD13N4-BK
SEALCON Electrical Products CD16NA-BR
SEALCON Electrical Products CD21N1-BK
SEALCON Electrical Products CD21N2-BK-N-O
SEALCON Electrical Products CD21NA-TE
SEALCON Electrical Products CD21NS-01
SEALCON Electrical Products CD25MA-BR
SEALCON Electrical Products CF09NA-BK
SEALCON Electrical Products CF13NA-BR
SEALCON Electrical Products CF21NA-BR
SEPCO , C51Z, CONNECTOR, 2SCREW, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
SERIAL CABLE, CONNECTOR ACCESSORY, M12 TO DB-25, 5M, IP67, (93A050060). FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG FS COVER, 4-9/16 INCHES, WIDTH 2-3/4 INCHES, ALUMINUM, 1 15A SINGLE RECEPTACLE WITH 1-13/32 INCH OPENING, BOX MOUNT. FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG WEATHERPROOF RECEPTACLE COVER, SILVER, ZINC ALLOY, 1 POWER OUTLET COVER WITH 2.156 INCH OPENING, BOX MOUNT. FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG WEATHERPROOF RECEPTACLE COVER, SILVER, ZINC ALLOY, 1 SINGLE RECEPTACLE COVER WITH 1.485 INCH DIAMETER OPENING HORIZONTAL, DEVICE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SINGLE POLE CAM -TYPE, CLS SERIES, CAM LOCK, #2-2/0 AWG, FEMALE END BLACK, UL CSA NEMA 3R, 4R, 400 AMPS, 600 VAC, DOUBLE SET SCREW, THERMOPLASTIC ELASTOMER (TPE). FREE 2...
SLEEVE RECEPTACLE, 60 AMP, 600 VOLT, 250 AC/DC, 4-POLE, 4-WIRE, STYLE 1, POWERMATE, NEMA 4X, COPPER-FREE ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SLEEVE RECEPTACLE, POWERMATE, STYLE 1, 60 AMP, 600 VOLT AC/250 VOLT DC, 3-POLE, 3-WIRE, COPPER-FREE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLDER CONTACTS, CM10 SOCKET, 20 AWG MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, 36 INCH CABLE, 3 LEAD WIRES, POWER TERMINAL, NEUTRAL TERMINAL, GROUND TERMINAL, BLACK, FOR USE WITH ALPHA STACKING VALVES. FREE 2 YEAR RADWELL WARRANTY
STANDARD, CDA SERIES, FEMALE RECTANGULAR INSERT, SIZE 66.16, 16 PIN, 16 AMP, SCREW. FREE 2 YEAR RADWELL WARRANTY
STANDARD, CDA SERIES, MALE RECTANGULAR INSERT, SIZE 66.16, 16 PIN, 16 AMP, SCREW. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT PLUG, 3106 SERIES, 9 PIN, SOLID SHELL, SILVER PLATED, GREEN. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT PLUG, 6PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF CG CONN. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF FITTING, STANDARD, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF, 1/4IN NPT, PG7, DOME, .08-.20IN OD CORD GRIP, BLACK. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF, MULTI-HOLE, DOME TOP, BLACK NYLON, ENLARGED BODY M20 X 1.5, HOLES: 2 X .20" (5.2 MM), CD22MA-BK+1.089.1605 .19. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF, MULTI-HOLE, DOME TOP, NICKEL PLATED BRASS, 1/2IN NPT, CABLE DIAMETER 0.24-0.47IN. FREE 2 YEAR RADWELL WARRANTY
STRAP 1.5INCH MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HY-LOK CBTF 8-8N-S316, FEMALE BRANCH TEE, 316SS, 1/2'' TUBE X 1/2'' NPT. FREE 2 YEAR RADWELL WARRANTY
SURECRIMP COMPRESSION LUG, COPPER, CONDUCTOR SIZE 750, 2 HOLES, 3/8IN BOLT SIZE, 1IN HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
SURECRIMP, COOPER COMPRESSION LUG, 4/0AWG 45DEG 9/16 T UL C SA. FREE 2 YEAR RADWELL WARRANTY
SVGA HD15 M/HD15 M 20' BLACK. FREE 2 YEAR RADWELL WARRANTY
TEE DEVICENET M/F/F 8AMP 300V 5POLE GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BARRIER BLOCK, SCREW, 9.5MM PITCH, 7POS, RIGHT ANGLE, DUAL WALL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BEIGE 57AMP 800V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FOR NB2 TYPE CONNECTION HEAD, 4 TERMINALS, CERAMIC BLOCK WITH NICKEL PLATED BRASS TERMINALS, 14 AWG, WHITE, CH SERIES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, SNAP-SPADE, 16-14AWG, STUD 10, NON INSULATED, 100/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR MALE MINI-LINE D-NET 5POLE 300V. FREE 2 YEAR RADWELL WARRANTY
TG JACK WIRE CAP, ANGLED, CAT6, TG TERMINATION STYLE, UP/DOWN, OFF-WHITE, PRICED (PACK OF 10). FREE 2 YEAR RADWELL WARRANTY
THERMOMAGNETIC DEVICE CIRCUIT BREAKER, 1 POSITION, M1 TRIPPING CHARACTERISTIC (MEDIUM-BLOW), 1 CHANGEOVER CONTACT, PLUG FOR BASE ELEMENT, (2800854). FREE 2 YEAR RADWELL WARRANTY
THERMOMAGNETIC DEVICE CIRCUIT BREAKER, TRIPPING CHARACTERISTIC SFB, 1 CHANGEOVER CONTACT, PLUG FOR BASE ELEMENT MOUNT, 2 AMP, 250/277 VAC RATED INSULATION VOLTAGE, 1 POSITION/1 CHANNEL, 50 VDC RATED VOLTAGE, QUICK...
TURCK Electrical Products CKCM 12-11-10
TURCK Electrical Products CKF 12-12-1
TURCK Electrical Products CKFD 19-19-1
UNION TEE, 1/2 IN TUBE O/D, COMPOSITE PUSH-IN PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY
UTP JACK MODULE, MINI-COM, 6 AMP, RJ45, 10 GB/S, 8-POSITION, 8-WIRE, BLUE. FREE 2 YEAR RADWELL WARRANTY
UTP JACK MODULE, MINI-COM, CATEGORY 6A, RJ45, 10 GB/S, 8-POSITION, 8-WIRE UNIVERSAL MODULE, YELLOW. FREE 2 YEAR RADWELL WARRANTY
VT VOLTAGE CONNECTOR, 59632, . FREE 2 YEAR RADWELL WARRANTY
WEATHERHEAD Components C5315X6X10
WEATHERHEAD Components C5515X12
WEATHERPROOF CAST DEVICE BOX COVER, 1 GANG, SINGLE RECEPT DEVICE, SINGLE LID, VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>