Hubbell Wiring Device-Kellems Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices HBL5369C

Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices - 34F1143 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices
34F1143
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices 34F1143
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Straight; NEMA, UL Listed, CSA Certified; 20 A; 125 V; 2; Back Wire - 70116457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Straight; NEMA, UL Listed, CSA Certified; 20 A; 125 V; 2; Back Wire
70116457
Connector; Straight; NEMA, UL Listed, CSA Certified; 20 A; 125 V; 2; Back Wire 70116457
20 A , 125 V , Black , Insulgrip Series Straight Connector Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

20 A , 125 V , Black , Insulgrip Series Straight Connector
Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

Supplier's Site
Plug/Receptacle - 21810 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21810
Plug/Receptacle 21810
RECEPTACLE, 20AMP, 125V, 2P-3W, NEMA 5-20R, DUST-TIGHT NEMA STRAIGHT-BLADE CONNECTOR, 3 BLADES, 5-20 NEMA CONFIGURATION, 125V AC, 20 A CURRENT, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 20AMP, 125V, 2P-3W, NEMA 5-20R, DUST-TIGHT NEMA STRAIGHT-BLADE CONNECTOR, 3 BLADES, 5-20 NEMA CONFIGURATION, 125V AC, 20 A CURRENT, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34F1143 70116457 21810
Product Name Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices Connector; Straight; NEMA, UL Listed, CSA Certified; 20 A; 125 V; 2; Back Wire Plug/Receptacle
Voltage Rating 125 volts 125 volts
Current Rating 20.0 amps 20.0 amps
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details