Hubbell Wiring Device-Kellems Plug/Receptacle HBL45115

Description
LOCKING PLUG, VARILOAD, TWIST-LOCK, MALE, 4P, 5W, 30A, 600V, A-PIN, INDOOR DRY UNLESS PROTECTED BY ADDITIONAL MEANS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING PLUG, VARILOAD, TWIST-LOCK, MALE, 4P, 5W, 30A, 600V, A-PIN, INDOOR DRY UNLESS PROTECTED BY ADDITIONAL MEANS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817723 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817723
Plug/Receptacle 4817723
LOCKING PLUG, VARILOAD, TWIST-LOCK, MALE, 4P, 5W, 30A, 600V, A-PIN, INDOOR DRY UNLESS PROTECTED BY ADDITIONAL MEANS. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, VARILOAD, TWIST-LOCK, MALE, 4P, 5W, 30A, 600V, A-PIN, INDOOR DRY UNLESS PROTECTED BY ADDITIONAL MEANS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 46M3166 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
46M3166
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 46M3166
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817723 46M3166
Product Name Plug/Receptacle Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details