RECEPTACLE, SINGLE, MARINE, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
RECEPTACLE, SINGLE PACK, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 125V, 5-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70B1740 | 21781 |
| Product Name | Receptacle, Single, Marine, 15A, 125V; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Mounting | Flange Mount |