Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 37
Product Name Notes
() FEED-THROUGH HEADER. FREE 2 YEAR RADWELL WARRANTY
() FEED-THROUGH PLUG. FREE 2 YEAR RADWELL WARRANTY
(0707060) DFK-MSTB 2 5/ 8-G. FREE 2 YEAR RADWELL WARRANTY
(0707316) ,FEED-THROUGH HEADER, NOMINAL CROSS SECTION 2.5 MM2, COLOR GREEN, NOMINAL CURRENT 12 A, RATED VOLTAGE (III/2) 320 V, CONTACT SURFACE TIN, TYPE OF CONTACT: PIN, NUMBER OF POTENTIALS 10.
(0804163) SOCKET, PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(0808231), INSERT STRIP, SHEET, WHITE, LETTERING FIELD SIZE: 24 X 4 MM. FREE 2 YEAR RADWELL WARRANTY
(0809492) INSERT STRIP. FREE 2 YEAR RADWELL WARRANTY
(100034346), M12 EUROFAST, ACTUATOR AND SENSOR RECEPTACLE, FRONT MOUNT, MALE, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
(100041886), M12 EUROFAST ACTUATOR AND SENSOR RECEPTACLE, FRONT MOUNT, FEMALE, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
(1300390099) MINI-CHANGE CORD AND RECEPTACLE, MALE 90° TO FEMALE DEVICENET TRUNK CABLE, 7/8. FREE 2 YEAR RADWELL WARRANTY
(1300550002) BRAD RJ-LNXX INDUSTRIAL ETHERNET RECEPTACLE, FEMALE (STRAIGHT) TO MALE (STRAIGHT) FRONT PANEL MOUNT, 10BASE T, SOLDER PCB AND CABLE TERMINATION, 0.305M (1.0. FREE 2 YEAR RADWELL WARRANTY
(1787386) DMCV 1 5/20-G1-3 5 P20THR. FREE 2 YEAR RADWELL WARRANTY
(1790632) PLUG, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NUMBER OF POSITIONS: 17, WITH 34 CONTACTS, PITCH: 3.5 MM, CONNECTION METHOD: SPRING-CAGE CONNECTION, COLOR: GREEN, CONTACT SURFACE: TIN.
(1827596) FEED-THROUGH HEADER, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1829345) FEED-THROUGH HEADER, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1840557) FEED-THROUGH CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1840654) FEED-THROUGH CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1861170) FEED-THROUGH HEADER, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 15 A, RATED VOLTAGE (III/2): 400 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1880300) EMSTBA 2 5/ 2-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1898910) FEED-THROUGH HEADER, NOMINAL CURRENT, 12 AMP, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSTITIONS: 10, PITCH: 5.08 MM, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1898981) DFK-MSTBA 2 5/ 2-GF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1899058) FEED-THROUGH HEADER, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(2902078), DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(3036712) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 4.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(3036725) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 5.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(6025726) SSI M126 8-PIN STRAIGHT,DOS-1608-GA , RECEPTACLE, FEM.CON.ST.CAB.HS 8P.. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ PK OF 100) DINNECTOR TERMINAL BLOCK SPACER, GRAY. USE WITH ANY DN-T12-A OR DN-T10-A SERIES TERMINAL BLOCK. 100 PIECES PER PACKAGE.. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) WIRE-TO-BOARD CONNECTOR, DF14 SERIES, SURFACE MOUNT, HEADER, 30, 1.25 MM, TIN PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODYROHS COMPL. FREE...
(U-01039), RECEPTACLE, MALE CONTACT HOLDER, MALE THREADS, 28 PIN, 27 WIRES, 3 METER. FREE 2 YEAR RADWELL WARRANTY
(U-01467), RECEPTACLE, MALE CONTACT HOLDER, MALE THREADS, 28 PIN, 27 WIRES, 2 METER. FREE 2 YEAR RADWELL WARRANTY
(U0800), FIELD WIREABLE CONNECTOR, STRAIGHT MALE, CIRCULAR M12, 5 POSITION. SCREW TERMINAL, 4 AMPS, 125 V, 18 AWG, DBS SERIES, IP67. FREE 2 YEAR RADWELL WARRANTY
(U0871-91), RECEPTACLE, M27 MULTIFAST, MALE CONTACT HOLDER, MALE THREADS, 26 PIN, 25 WIRES, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U0890-42), SPLITTER, ACCEPTS 2 CABLES AND CONVERTS TO 1, FIELD WIREABLE, MALE M12 EUROFAST, NICKEL PLATED BRASS COUPLING, 4-5MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 125V, 4...
(U0939-00), RECEPTACLE, MALE CONTACT HOLDER, MALE THREADS, 28 PIN, 27 WIRES, 1 METER. FREE 2 YEAR RADWELL WARRANTY
(U0939-01), RECEPTACLE, M27 MULTIFAST, FEMALE CONTACT HOLDER, MALE THREADS, 28 PIN, 27 WIRES, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U0980-92), RECEPTACLE, M27 MULTIFAST, MALE CONTACT HOLDER/THREADS, 26 PIN, 25 WIRE, 2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
1 LUG KIT, ALUMINUM,MECHANICAL SET SCREW TRANSFORMER W/HARDWARE. FREE 2 YEAR RADWELL WARRANTY
1-1/2" DS___H2 STYLE HUB. FREE 2 YEAR RADWELL WARRANTY
1-1/4" DS_H2 STYLE HUB WITH CLAMSHELL. FREE 2 YEAR RADWELL WARRANTY
1/2 IN 3 PIECE UNION. FREE 2 YEAR RADWELL WARRANTY
15A 125V DE SGL GANG RCPT ASSY 3/4, MATERIAL NUMBER 3411445. FREE 2 YEAR RADWELL WARRANTY
15A 250V DF INTRLCK RCPT UNIT, MATERIAL NUMBER 784839. FREE 2 YEAR RADWELL WARRANTY
3 - CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
3036738,SPACER PLATE, RED. FREE 2 YEAR RADWELL WARRANTY
5MM SLOT TSH,L/D-ON, PNP,TER. FREE 2 YEAR RADWELL WARRANTY
A PLUG, 28-24AWG, 0.9-1.0MM, RED, 20 PCS. FREE 2 YEAR RADWELL WARRANTY
AC POWER ENTRY MODULE, RECEPTACLE DUPLEX, 20 AMP, 120 VAC, 125 VAC MAX, 50/60 HZ, DIN RAIL, MT 6720005420. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR / SENSOR RECEPTACLE, M12, 1/2 " - NPT, 5 CONTACTS. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR AND SENSOR RECEPTACLE, M12, 5 PIN, 4A. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR AND SENSOR RECEPTACLE, REAR MOUNT, M12 EUROFAST, FEMALE, 4-PIN, 250VAC/300VDC, 4 AMPS, PG9 MOUNTING THREAD, NICKEL PLATED BRASS HOUSING, .5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS ; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS...
ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D SUB CONNECTOR A:HIGH DENSITY D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:HIGH DENSITY D SUB; CONVERT...
ADAPTER, MODULAR PIPING, 1 INCH DIAMETER, AC FRL COMBO, EASY MAINTENANCE, DETACH EQUIPMENT WITHOUT REMOVING PIPING, ASSEMBLES TO FRL'S BY SIMPLY TIGHTENING SCREWS, AVAILABLE WITH A "L" AND "T" TYPE...
ALTECH CORP, ES15, 2074.2, MINI FEED-TRHOUGH, TERMINAL END STOP, FOR 15MM RAIL, 9.5MMW 5.44MM SCREW DIAMETER. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM MECHANICAL LUG, DUAL RATED, 2 CONDUCTOR, DUAL RATED. FREE 2 YEAR RADWELL WARRANTY
APPLETON Electrical Products ECC2023
APPLETON Electrical Products ECP1523
APPLETON Electrical Products ECP2023
AUTOMOTIVE HOUSING, 70 POSITION, 13 A, 5.49 MM PITCH, 5 ROWS, MOUNTING FLANGE, RECEPTACLE (FEMALE). FREE 2 YEAR RADWELL WARRANTY
AUTOMOTIVE RELAY, 24 VDC, SPST-NO, PANEL MOUNT, QUICK CONNECT, DG85 SERIES. FREE 2 YEAR RADWELL WARRANTY
BAUMER ELECTRIC Components ESG 32AH0500G
BGS, NPN, PRE-WIRED, NO TRIMME. FREE 2 YEAR RADWELL WARRANTY
BOARD TO BOARD & MEZZANINE CONNECTOR, FLEXIBLE BOARD STACKING HEADER, 2.54 MM .1" PITCH, 34 POSITION, 2 ROW THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BOARD TO BOARD MEZZANINE CONNECTOR, 80 POSITION, .5 MM, RECEPTACLE, CENTER STRIP CONTACTS, SURFACE MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY
BOARD-TO-BOARD CONNECTOR, DF12 SERIES, SURFACE MOUNT, HEADER, 50, 0.5 MM, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
BOARD-TO-BOARD CONNECTOR, DF9 SERIES, SURFACE MOUNT, HEADER, 31, 1 MM, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BOARD-TO-BOARD CONNECTOR, DF9 SERIES, SURFACE MOUNT, RECEPTACLE, 31, 1 MM, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BURNDY Components ES4W4W
BUS END TERMINAL, EXCHANGE BETWEEN THE BUS COUPLER AND BUS TERMINALS, K-BUS / LOOPED THROUGH, SIDE BY SIDE MOUNT, TERMINATES THE TERMINAL BLOCK ON THE RIGHT SIDE. FREE 2 YEAR...
CABLE CLAMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR RECEPT 6POS 6PIN SOLID SHELL. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR WITH CONDUIT ADAPTER ASS, EMBLY, NON PVC, 20 FT.. FREE 2 YEAR RADWELL WARRANTY
CABLE, (11177375), M12 FEMALE CONNECTOR, 8-PIN, STRAIGHT, 10M CABLE. FREE 2 YEAR RADWELL WARRANTY
CABLE, 5 MM SLOT WIDTH, 1 CHANNEL, L/D-ON, NPN OUTPUT, 100MA, 1MC. FREE 2 YEAR RADWELL WARRANTY
CAM-LOK Electrical Products E1010-302
CAP FOR THREADED CONNECTOR FOR 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 25V, 1000UF, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CERAMIC BOOT, 90-DEGREE, ANGLED, EXT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, LTG BUS PLUG, 20 AMP, 2 POLE, GSA COMPLAINCE: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 10POS. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 4POS SIZE-18. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 6POS SIZE-18. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 7POS SIZE-20. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 7POS SIZE-22. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR 9POS SIZE-20. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE, PRODUCT RANGE:DL SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:1K SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; CONTACT PLATING:-ROHS COMPLIANT: YES. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, 8POS, CABLE; PRODUCT RANGE:958 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; COUPLING STYLE:THREADED ROHS COMPLIANT: YES.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 2 POSITION, PANEL; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:PUSH-PULL ROHS COMPLIANT: YES. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 4 POSITION, PANEL; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:PUSH-PULL ROHS COMPLIANT: YES. FREE...
CIRCULAR PUSH PULL CONNECTORS FIXED RECEPTACLE NUT FIXING. FREE 2 YEAR RADWELL WARRANTY
CLAMSHELL - 2" TYPE 3R PLATE TYPE HUB FOR DG, DH, DT THROUG. FREE 2 YEAR RADWELL WARRANTY
CLAMSHELL, BR SERIES, 3 IN OVER ALL WIDTH, 1 1/4 IN OVERALL HEIGHT, 2 5/8 IN OVERALL DEPTH. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CABLE, FOR SUPPORT SOFTWARE, 9 PIN CONN. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SLEEVE, ES SERIES, PRE-INSULATED, 1/2 AWG, RED/BLUE, CRIMP/COMPESSION CONNECTION, 2-3/4" LENGTH, FOR ALUMINUM/COPPER/ACSR CONDUCTORS, (169145). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SLEEVE, ES SERIES, PRE-INSULATED, 1/2 AWG, RED/GREEN, CRIMP/COMPESSION CONNECTION, 2-3/4" LENGTH, FOR ALUMINUM/COPPER/ACSR CONDUCTORS, (169155). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SLEEVE, ES SERIES, PRE-INSULATED, 6/5/4 AWG, BLUE/BLUE, CRIMP/COMPESSION CONNECTION, 2-3/4" LENGTH, SOLID/STRANDED, FOR ALUMINUM/COPPER/ACSR CONDUCTORS, (169245). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SLEEVE, INSULATED ALUMINUM SERVICE ENTRANCE, TIN PLATING, GREEN. FREE 2 YEAR RADWELL WARRANTY
COMPUTER CABLE CONNECTOR KIT 30-750WATT. FREE 2 YEAR RADWELL WARRANTY
COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:FREE / STRIPPED END; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-...
CONDUIT CLAMP, 3/4 INCH, PVC. FREE 2 YEAR RADWELL WARRANTY
CONDUIT HUB 1/2IN DIV 2 EFGIII TYPE 4. FREE 2 YEAR RADWELL WARRANTY
CONN PWR JACK 2.5X5.5MM SOLDER . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR , M12, 4 WIRE, FEMALE, ANGLED, FIELD CONNECTOR WITH PG7 GLAND. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ,FEMALE, NEMA 5-15R, 15 AMP, 125 VAC, 3 WATT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 10PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 3POS SOCKET. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 6PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 9PIN FEMALE SOLDER TAIL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL 9POS SNAP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE 4PF 6.5FT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR COVER, D-SUB, PAIR, DB9, PLASTIC, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ELBOW KIT SIZE20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FOR AMPLIFIED PMS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEADER THROUGH HOLE, RIGHT ANGLE 11 POSITION 0.079" (2.00MM). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEADER, THROUGH HOLE, RIGHT ANGLE 10POS, 2 MM PITCH, LATCH LOCK/EJECT HOOKS, KEYING SLOT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING, DT SERIES, 3 POSITIONS, 250 V, 13 AMP, FOR USE WITH DT SERIES PIN CONTACTS, THERMOPLASTIC BODY, IP68, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT, CABLE FOR I/O SIGNAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR LINE TO LINE PANEL AND RACK MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR M8 10148326 , 4 PIN, STRAIGHT, 5 M, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE 12PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR RA 25 POSITION DSUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SIZE-20 FREE HANGING 17POS SPLIT SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SUB 25PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK JUMPER, 12-POLE, RED, 20 AMP, 300 V RATED (UL), SCREWLESS TYPE, RECOMMENDED TO CUT JUMPER, 10 PER PACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK PLUGGABLE GREEN YELLOW. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 20 POSITION, 300V, 8A, 3.5MM PITCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 30 POSITION, HEADER, RIGHT ANGLE, 1.0 PITCH, BOARD EDGE, CUTOUT, SMD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 3M, PMS, LOAD AT 100 MV DC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 4 POSITION, FEMALE SOCKET, PITCH 6.35 MM, THROUGH HOLE, LOCKING RAMP, CONTACT LENGTH 4 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9PIN, D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CAM-LOCK CONNECTOR, MALE, THREADED STUD RECEPTACLE, 690 AMP, 350-750 KCMIL, BROWN, RUBBER, 1/2"-30, 30 DEGREE ANGLE, 600 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR ADAPTER, DEVICENET, MINI-CHANGE, PASSIVE Y, 3 WAY JUNCTION, MALE/FEMALE, 5 PIN, 8 AMP, 600 VAC/DC, GOLD OVER NICKLE PLATING, (1300350071). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, FREE-HANGING PLUG, 24 POSITION PINS, SPLIT SHELL, SIZE 24 . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, M18 SHIELDED, TCNCTR, T-SHAPED 5/5 (2) FEMALE SOCKETS, MALE PINS (1) FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CONDUIT PLUG, 1/2 INCH, DIN COIL, NEMA 4 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; PRODUCT RANGE:SHIELDED D SUB CONNECTOR KIT; D SUB SHELL SIZE:DB; GENDER:RECEPTACLE; NO. OF CONTACTS:25CONTA. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D SUB, RECEPTACLE, 50 POSITION, NO. OF CONTACTS:50CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DD, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:- ROHS COMPLIANT: NO.
CONNECTOR, D-SHELL, PCB MOUNT PLUG, 25 CONTACT, SKT,0.109 PITCH, WRAP POST TERMINAL,HOLE .112-.124. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, STANDARD RECEPTACLE, 37 SOLDER CUP SOCKET CONTACT, TIN PLATED SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DMS-F SERIES, 4 PIN, CABLE CONNECTING RECEPTACLE SHELL STYLE, 4-#16 WIRE SIZE, SHELL SIZE 18, 1.12 INCH DIAMETER, 2.01 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, EDGE, 15 PIN SINGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEED-THROUGH, DSTVK SERIES, 16 POLE, SIZE 6, 600 V, 16 AMP, 26-14 AWG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE, 12-PIN, M16, ANGLED, 60 V, 3 A, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FIELD ATTACHABLE, RJ-45 2.5-6.5MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FOR 4 PIN PHOTO SENSOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FREE-HANGING PLUG,14-#16, MALE PIN CONTACTS, SPLIT SHELL, SIZE 20, ALT INSERT POS "Y", ROHS, BLACK, . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, R/A THRU HOLE, 15POS, 1.25MM, GOLD CONTACT PLATING . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, IP50, FEMALE, 4 CONTACT, CIRCULAR, PUSH PULL, FIXED RECEPTACLE, NUT FIXING, BRASS / CHROME PLATING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, J SERIES, CAM-LOK, MALE PLUG KIT GREEN, SET SCREW NON-VULCANIZED MALE PLUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MINI, CHANGE SIZE, 4 POLE, 4 PORTS, 600 VAC, 10 AMP, DROP DEVICENET AUX POWER, (1300600065). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MUTI-TAP CONNECTOR, DUAL SIDED ENTRY, CLEAR TAP, 2 PORT, 1/0-14 CONDUCTOR RANGE, 3/16 INCH HEX SIZE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PLUG, MALE PIN, 9 POSITION, 6.35 MM PITCH, 20.5 X 20.5 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, PIN, 15A; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL; CONTACT TERMINATION:SOLDER; CONNEC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RIGHT ANGLE, SOLENOID VALVE PLUG, W/ MOUNTING SCREW. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SINGLE POLE CAM-TYPE, CONNECTION TYPE RECEPTACLE, FEMALE, 1,135A, 1000V, DOUBLE HOLE BUSBAR, ORANGE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SMART POWER, NPN, 24 V, 16 MS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STANDARD GENDER, 20-18 WIRE SIZE/AWG, 12 CONTACTS, FIXED PANEL FRONT MOUNTED, PUSH AND PULL LOCKING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, U-LINE, CORD CLAMP, 20AMP, 3 POLE, 125VAC, 1HP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, X5, BARBED, M5-4.8. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,D-SHELL,CA BLE MOUNT,PLUG,50 CONTACTS,SKT,0.109 PITCH,CRIMP TERMINAL,HOLE .112-.124. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,SINGLE POLE CAM-TYPE,CONNECTION TYPE RECEPTACLE,FEMALE, 1,135 AMPS,1000V,DOUBLE HOLE BUSBAR,BLUE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,SINGLE POLE CAM-TYPE,CONNECTION TYPE RECEPTACLE,FEMALE, 1,135 AMPS,1000V,DOUBLE HOLE BUSBAR,YELLOW. FREE 2 YEAR RADWELL WARRANTY
CONT BLK PRESS TRM 1NO 1NC OVRLP. FREE 2 YEAR RADWELL WARRANTY
CONTACT, PRESS FIT WITH TERMINAL, 3/8IN, WHITE, . FREE 2 YEAR RADWELL WARRANTY
COOPER CABLE CONNECTOR, CONNECTOR RED MALE 8-4 CONNECTION, PLUG, E1010 M P, SSS, NO 8, TO NO4, RD. FREE 2 YEAR RADWELL WARRANTY
COOPER POWER Electrical Products DIP625A
COPPER COMPRESSION, (R)1-2/0 (T)6-2 1-2/0 B UL CSA. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, (R)1-2/0 (T)6-2 B UL CS A. FREE 2 YEAR RADWELL WARRANTY
CORD GRIP CONNECTOR, 1/2IN HUB SIZE, 0.187-0.25IN CABLE DIAMETER, 6.35 MM MAX, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CORD SET, DEVICENET, 5 POLE, 1/2-14 NPT, 1 METER. FREE 2 YEAR RADWELL WARRANTY
COVER, DUPLEX, WEATHERPROOF, SINGLE GANG. FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS Electrical Products E1010-62
D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE, D SUB CONNECTOR A: STANDARD D SUB, CONVERT FROM GENDER:PLUG, D SUB CONNECTOR B:STANDARD D SUB, CONVERT TO GENDER:RECEPTACLE, ROHS COMPLIANT: YES. FREE 2...
D SUB ADAPTER, 15MALE-15FEMALE; D SUB CONNECTOR A:HIGH DENSITY D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:HIGH DENSITY D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO...
D SUB ADAPTER, 25 CONTACTS, 2 ROWS, DB25 PRIMARY, PVC, GOLD PLATED, RIGHT ANGLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
D SUB ADAPTER, 9MALE-9FEMALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO POSITIONS:9POSITIONS ROHS...
D SUB CONNECTOR ADAPTER, NULL MODEM, D-SUB PLUG 9 POSITION TO D-SUB RECEPTACLE 9 POSITION, MALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT:...
D SUB CONNECTOR, DB25, 25 CONTACTS, 2 ROW, PLUG MALE PINS, SOLDER CUP, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG, NO. OF CONTACTS:25CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DB, PRODUCT RANGE:D*U SERIES, CONNECTOR BODY MATERIAL:METAL BODY, BODY MATERIAL:STEELROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG, NO. OF CONTACTS:37CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DC, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO.
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONNECTOR TYPE:D SUB ROHS...
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, NO. OF CONTACTS:9CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: NO. FREE...
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES.
D SUB CONNECTOR, STANDARD, PLUG, DP SERIES, 25 CONTACTS, DB, SOLDER. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:-; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES. FREE...
D SUB CONNECTOR, STANDARD, RECEPTACLE, 25 POSITION, FIELD TERMINATION SERIES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD,RECEPTACLE, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2...
D SUB GENDER CHANGER, 9MALE-9MALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:PLUG; CONVERT TO POSITIONS:9POSITIONS...
D-SUB COVER, PAIR, DB25, INCLUDES MATING HARDWARE, SNAP-TOGETHER DESIGN, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
DB26M STRAIGHT CONNECTOR FOR FEEDBACK CA. FREE 2 YEAR RADWELL WARRANTY
DECO RECEPTACLE, COMM GRD, 20A 125V, 5-20R, AL. FREE 2 YEAR RADWELL WARRANTY
DEGITAL PRESSURE, M8 CONNECTOR TYPE, STD VERSION, PNP, -0.100 TO +1.000MPA HIGH-PRESSURE TYPE, M5 FEMALE + G1/8 MALE. FREE 2 YEAR RADWELL WARRANTY
DELAYED ACTION CIRCUIT BREAKING RECEPTACLE, FOR HAZARDOUS LOCATIONS, SIZE 1 INCH, 125 VAC, 20 AMP, NEMA CONFIGURATION 5-20R. FREE 2 YEAR RADWELL WARRANTY
DEUTSCH CONNECTORS Components DTM06-12S
DEVICENET CORDSET, PERIPHERAL EQUIPMENT HARNESS, 10 M LENGTH, CONNECTOR W/SHIELDED CABLE, MICRO CONNECTOR W/CABLE ON ONE SIDE (SOCKET). FREE 2 YEAR RADWELL WARRANTY
DEVICENET MINI CHANGE, 5 POLE, FEMALE TO MALE, PASSIVE TEE, 3 WAY JUNCTION, 130035-0057. FREE 2 YEAR RADWELL WARRANTY
DEVICENET MINI-CHANGE RECEPTACLE, 5 POLES, MALE (STRAIGHT) WITH DEVICENET THICK TRUNK CABLE, (1300390300). FREE 2 YEAR RADWELL WARRANTY
DEVICENET MINI-CHANGE RECEPTACLE, 5 POLES, MALE STRAIGHT, THIN TRUNK CABLE, 1/2 - 14 NPT THREADS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DEVICENET POWER MONITOR TEE, WITH LED FUNCTIONALITY, MALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
DF11 POWER ENTRY MODULE 10A. FREE 2 YEAR RADWELL WARRANTY
DIFFUSE REFLECTIVE SENSOR, COLOR MARK, PNP, M8 CONN, 10-14MM RANGE. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL BUS CONNECTOR, SPECIAL CONN, ONLY SUITABLE FOR ELR H-P & EM-P, (2203861). FREE 2 YEAR RADWELL WARRANTY
DIN RAIL UTILITY BOX, HORIZONTAL MOUNT, 15A, 125 VAC, 60 HZ, CLASS A. FREE 2 YEAR RADWELL WARRANTY
DINNECTOR TERMINAL BLOCK END COVER, GRAY. PACKAGE OF 25. FOR USE WITH DN-Q12-1-2-A SERIES TERMINAL BLOCKS.. FREE 2 YEAR RADWELL WARRANTY
DINNECTOR TERMINAL BLOCK JUMPER, 3-POLE, YELLOW, 25A, 600V RATED (UL), SCREWLESS TYPE. USE WITH ANY DN-T10-A, DN-D10-A, DN-M10-A AND DN-Q10-A SERIES TERMINAL BLOCK.TO CUT JUMPER, DN-J4CUT CUTTING TOOL IS RECOMMENDED.
DINNECTOR TERMINAL BLOCK JUMPER, PUSH-IN TYPE, 2-POLE, ORANGE, 25A, 600V RATED (UL). PACKAGE OF 25. FOR USE WITH MULTIPLE TERMINAL BLOCKS.. FREE 2 YEAR RADWELL WARRANTY
DINNECTOR TERMINAL BLOCK JUMPER, PUSH-IN TYPE, 24-POLE, ORANGE, 25A, 600V RATED (UL). PACKAGE OF 5. FOR USE WITH MULTIPLE TERMINAL BLOCKS.. FREE 2 YEAR RADWELL WARRANTY
DINNECTOR TERMINAL BLOCK JUMPER, PUSH-IN TYPE, 3-POLE, ORANGE, 25A, 600V RATED (UL). PACKAGE OF 25. FOR USE WITH MULTIPLE TERMINAL BLOCKS.. FREE 2 YEAR RADWELL WARRANTY
DINNECTORS Components DN-24J2Y
DINNECTORS Components DN-G1/0-EACH
DISCONNECT FULL INSULATED BUTTED RIGHT ANGLE FEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , TERMINAL BLOCK, END BRACKET, NOW SOLD IN PACKS OF 20 UNDER DN-EB35MN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER AS OF 04/2010, TERMINAL BLOCK, BLUE, 24-12AWG, 20AMP, 600V, DIN RAIL MOUNT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (0401010) ACCESSORY, POWER TERMINAL BLOCK, 76A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 POSITION, TERMINAL BLOCK, CROSS CONNECTION, JUMPER, FLAT PINS, TOP INSERTION BRIDGE.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKSHELL, OLIVE DRAB CHROMATE, SIZE 32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER PLUG, 2-POLE, 120 VAC RATING, 20 AMP TRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION PLUG, 37-PIN MALE CONNECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION SOCKET, 10 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR ADAPTER FOR LY51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR BANJO, DOUBLE, 2.7, S4/S8/9040. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR BANJO, SIMPLE 2.7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG KIT, D-SUB SERIES, FEMALE, STRAIGHT, POLYMER, 9 CONTACTS, SHELL SIZE: E. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 2 PIECE BACKSHELL, 25 PIN, UNSHIIELDED PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 25 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, DMS SERIES, 16 PIN, STRAIGHT PLUG, SOLID SHELL, 24-5 INSERT CODE, 16-#16 WIRE SIZE, SHELL SIZE 24, 1.5 INCH DIAMETER, 2.25 INCH LENGTH. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE, 15A, 250V, 3 CONTACTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, STANDARD D-SUBMINIATURE 9PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, WALL MOUNT RECEPTACLE, DMS SERIES, 12 SHELL SIZE, SOCKET CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTORS FOR DM-CBL-8G DIGITALMEDIA 8G CABLE, 100-PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR KIT, STD, 25 POS, PLUG, CONNECTOR TYPE:D SUB, CONNECTOR BODY MATERIAL:METAL, GENDER:PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR, 25 CONTACTS, PLUG, SOLDER CUP, BASIC D SERIES, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D SUB CONNECTOR, STANDARD, SOCKET, SOLDER CUP, 25 POSITIONS, PRODUCT RANGE: ITW MCMURDO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE PLC, COMPACT, WITH HIGH FUNCTIONALITY, EXTENSION BOARD 2, 8 AMP, 24 VDC, 8 X 1 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END STOP, BEIGE, FOR 35 MM DIN RAIL, 2005.2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END STOP, MATERIAL: POLYAMIDE 6.6, TERMINAL WIDTH: 9.50 MM, TEMP. RANGE: [-40 ~ 105 CELSIUS], TIGHTENING TORQUE: 0.5 ~ 1 NM, MOUNTING: RAIL - TS 35/7.5. FREE...
DISCONTINUED BY MANUFACTURER, FUSIBLE PLUG, 20A, 3P4W, 240V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVALID-CONNECTION SOCKET REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUMPER BAR, BLUE, 12 POLES, PLUG IN, 20 AMP, 300 V RATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUMPER, BLUE, 3 POLES, PLUG IN, FOR DN-TL14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR COUPLER, RJ45, STRAIGHT, 30 UM, REPLACED BY ECF5048SK-IV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANEL INTERFACE CONNECTOR, WITH SIMPLEX OUTLET, 8 PIN MINI DIN, 1 LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PIN, 3POLE, ASSEMBLY, 10/PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG / CONNECTION RECEPTACLE, INDUSTRIAL, CIRCULAR, FEMALE SOCKET, 3 POLE, SOLDERED CUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG CONNECTOR AND CABLE, 4 AMP, 60 V, 3 WIRE, 3 PIN FEMALE CONNECTOR, 5 M CABLE LENGTH, UNSHIELDED, BLACK, (6025892) REPLACED BY YG8U13-050UA1XLEAX. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION PANEL, RECEPTACLE OUTLET,LEVERAGE SERIES, 4 OUTLETS, 120VAC, 15AMP, OFFICE FURNISHING ACCESORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRICE/EACH, MALE DISCONNECT, NYLON FULLY INSULATED, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE CAP, ALUM ALLOY, SIZE18 THREAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE MODULE, DUPLEX, MODULAR WIRING, 2 POLE, 3 WIRE, 120 VAC, 12 AWG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE MODULE, POWER TEE, DUPLEX, MODULAR WIRING, IGW ORANGE RECEPTACLE, 2 POLE, 2-WIRE, 120 VAC, 12 AWG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 15AMP, IVORY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 20AMP, 3POLE, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, RAIL MOUNTABLE, DOUBLE, 15 AMP, 125 VAC, NO DIRECT REPLACEMENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SD CARD MEMORY CONNECTOR, 12(9+3) POSITIONS, PUSH-IN/PUSH-OUT, RIGHT ANGLE SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK 20AMP 12AWG GRAY 100-PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL DISCONNECT CONNECTOR, FEMALE, .25 INCH, 18-22 AWG, CRIMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATERPROOF STRAIGHT BACKSHELL, OLIVE DRAB, CHROMATE, FOR SIZE 32 SHELL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRE RECEPTACLE, FEMALE, 2 WIRE, YELLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLUG RECEPTACLE,4 WIRE,4 POLE,60AMP,440VAC-11 5/230,5 HP. FREE 2 YEAR RADWELL WARRANTY
DISPLAYPORT TO DVI ADAPTER, 0.5 FT CABLE LENGTH, DISPLAY PORT MALE, DVI-I-FEMALE. FREE 2 YEAR RADWELL WARRANTY
DNL MALE ELBOW, 1/2 X 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DPS8111AK=DECIMAL CODE (1. FREE 2 YEAR RADWELL WARRANTY
DTS A 6C 6#12 SKT RECP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DUAL POWER OUTLET, RAIL-MOUNTED, 120 V AC, 50/60 HZ, 20 A, (5602519). FREE 2 YEAR RADWELL WARRANTY
DUPLEX RECEPTACLE 15/20A 125VAC DIRECT CONTACT. FREE 2 YEAR RADWELL WARRANTY
E0400 M 4 POSI PANEL GR BK RD BL, MATERIAL NUMBER 11561764. FREE 2 YEAR RADWELL WARRANTY
E0400 M P POSI LOK DSS 3/0 TO 4/0 GR, MATERIAL NUMBER E0400181. FREE 2 YEAR RADWELL WARRANTY
E1015 M P NV SSS NO 8 TO NO 4 BK, MATERIAL NUMBER E10158306. FREE 2 YEAR RADWELL WARRANTY
E1016 F R THRD STUD 3/4IN BK, MATERIAL NUMBER E10161631. FREE 2 YEAR RADWELL WARRANTY
E1016 F R THRD STUD 3/4IN WH, MATERIAL NUMBER E10161636. FREE 2 YEAR RADWELL WARRANTY
E1016 M R THRD STUD 1 1/8IN WH, MATERIAL NUMBER E10161605S. FREE 2 YEAR RADWELL WARRANTY
E1016 M R THRD STUD 3/4IN BL, MATERIAL NUMBER E10161612. FREE 2 YEAR RADWELL WARRANTY
E1016 M R THRD STUD 3/4IN WH, MATERIAL NUMBER E10161605. FREE 2 YEAR RADWELL WARRANTY
E1016 SNAP BACK COVER NEMA 3R BR, MATERIAL NUMBER E1016SC31. FREE 2 YEAR RADWELL WARRANTY
E1016 SNAP BACK COVER NEMA 3R GR, MATERIAL NUMBER E1016SC35. FREE 2 YEAR RADWELL WARRANTY
E1016 SNAP BACK COVER NEMA 3R OR, MATERIAL NUMBER E1016SC39. FREE 2 YEAR RADWELL WARRANTY
E1016 SNAP BACK COVER NEMA 3R YL, MATERIAL NUMBER E1016SC37. FREE 2 YEAR RADWELL WARRANTY
E50 20MM SURFACE MOUNT RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
EATON E50 RECEPTACLE W/ 5 PIN DC MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
EATON INTERCONNECT Electrical Products E1010-301
EDGE CONNECTOR 22PIN- DUAL .156 .1" . FREE 2 YEAR RADWELL WARRANTY
EGXF500ELL152MK40S. FREE 2 YEAR RADWELL WARRANTY
EH SERIES DB9 F-F, NI, ROHS. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL CONNECTOR, 9 PIN. FREE 2 YEAR RADWELL WARRANTY
ELGG, ELGR, ELFR, SWITCH LUG. FREE 2 YEAR RADWELL WARRANTY
END CAP WHITE. FREE 2 YEAR RADWELL WARRANTY
END COVER, 74.4 MM LENGTH, 2.2 MM WIDTH, 33.8 MM HEIGHT, GRAY, (3244575). FREE 2 YEAR RADWELL WARRANTY
ETHERNET CONNECTOR PANEL MOUNT FEMALE. FREE 2 YEAR RADWELL WARRANTY
EUCLID BRAKE , E3490S, AIR BRAKE. FREE 2 YEAR RADWELL WARRANTY
EXPLOSION PROOF SEALED RECEPTACLE, 20A, 250V, 3/4IN OPENING,. FREE 2 YEAR RADWELL WARRANTY
FEDERAL PACIFIC , E35, LUG KIT, 60AMP MAX, 3POLE. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH CONNECTOR, 4MM SQUARED CROSS SECTION, 20 AMP CURRENT, 630 VOLTS, TIN CONTACT SURFACE, 1 ROW, 4 POTENTIALS, PIN CONNECTION TYPE, SCREW CONNECTION, L SLOTTED, DIRECT MOUNT, COMBICON PC 4...
FEED-THROUGH CONNECTOR, METAL, IN SHAPE OF 5 X 20 MM GLASS FUSE, FOR USE IN TERMINAL BLOCKS, (3032075). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH HEADER, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS:...
FEED-THROUGH HEADER, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 10, PITCH: 5.08 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL...
FEED-THROUGH HEADER, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NUMBER OF POSITIONS: 6, PITCH: 3.81 MM, CONNECTION METHOD: SOLDER/SLIP-ON CONNECTION, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: DIRECT MOUNTING.
FEMALE DISCONNECT, NYLON FULLY INSULATED, 22-18 AWG, RED. FREE 2 YEAR RADWELL WARRANTY
FLAT CONNECTOR SOCKET, USED AS A SET WITH A DCN4-BR4 FLAT CONNECTOR PLUG, PRICE PER SET. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER DIVISION Components ELECD1
FLUSH CONNECTOR, ENCLOSURE TUBING, 1/4 IN X 1/4 INCH, MALE PIPE THREAD, 316 STAINLESS STEEL BODY, BRIGHT ANNEALED FINISH, NEOPRENE O-RING, (512963). FREE 2 YEAR RADWELL WARRANTY
FREQUENCY CONVERTER 24VDC 200MA. FREE 2 YEAR RADWELL WARRANTY
FUSE ADAPTER KIT, CLASS R FUSES, USED W/ GENERAL DUTY 100 AMP 240 VAC SAFETY SWITCHES, DEVICE MOUNTING, NEMA 3R, ORDER ONE KIT FOR 3 POLES. FREE 2 YEAR RADWELL...
GENDER CHANGER, D-SUB ADAPTER, FEMALE TO FEMALE, 9 PIN, 3A. FREE 2 YEAR RADWELL WARRANTY
GERMAN RECEPTACLE, 3 AMP RESET SZ32. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR TAP KIT 10POSITION. FREE 2 YEAR RADWELL WARRANTY
GROUNDING TERMINAL BLOCK, 22-8 AWG, GREEN AND YELLOW, USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES, 35 MM DIN RAIL THROUGH THE CLAMPING FOOT, PACK OF 10, 10 KA. FREE 2...
HEADER SOLDER, PITCH: 5.08MM WIRE SIZE: 12AWG VOLTAGE RATING: 320V CURRENT RATING: 12 AMP, NUMBER OF CONTACTS: 12 POSITION DFK-MSTB SERIES, TYPE: HEATHER. FREE 2 YEAR RADWELL WARRANTY
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS: 10, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 2, CONTACT PLATING:TIN PLATED CONTACTS ROHS...
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS:16CONTACTS, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 1, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT:...
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS; GENDER:HEADER; PRODUCT RANGE:DW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES.
HEADER, 2.54MM, RIGHT ANGLE, 2X5 POSITION; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:EJH SERIES ROHS COMPLIANT: YES. FREE...
HEADER, 2.54MM, SMD, 2X8 POSITION; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:EJH SERIES; CONNECTOR SHROUD:SHROUDED ROHS COMPLIANT: YES. FREE 2...
HEADER, 8 POSITION, 1.0MM PITCH, 1 ROW, MALE BLADES, SMD VERTICAL. FREE 2 YEAR RADWELL WARRANTY
HEADER, FEED-THROUGH, 12 AMP, 320 V, (0710235). FREE 2 YEAR RADWELL WARRANTY
HEADERS & WIRE HOUSINGS, SINGLE ROW, MALE, R/A SMD, 1.25 MM, 6 POSITION. FREE 2 YEAR RADWELL WARRANTY
HERMAN MILLER Electrical Products E1311.B
HIGH IMPACT RECEPTACLE, CAM-LOK F SERIES E1010, UP TO 150A CONTINUOUS, 200A INTERMITTENT, #8-#4 AWG, RED, FEMALE, REINFORCED THERMOPLASTIC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
HIROSE ELECTRIC Components DF11-2428SC-EACH
HIROSE ELECTRIC Electrical Products DF11-10DS-2C
HOLDER OUTLET PLATE, OFF-WHITE, 4-PORT . FREE 2 YEAR RADWELL WARRANTY
HUBBELL, ACME ELECTRIC, DDR15, PN 676412, DM DUPLEX RECEPTACLE, 15AMP, 125VAC, DIN-RAIL MOUNT, 10AWG, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY
I/O CONNECTOR PLUG, MICRO-D 4CN, BLACK PASTIC HOUSING, 2X LOCKING SCREWS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIV PROXIMITY SENSOR, 3 MM DETECTION RANGE, 12-24 VDC, PNP, N/O, M12 CONNECTOR, BARREL BODY STYLE, IP67/69K, (290032). FREE 2 YEAR RADWELL WARRANTY
INSERT, MALE, 24POSITION, TERMINAL BLOCK, 16AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT MICROPHONE AMP 8 PIN. FREE 2 YEAR RADWELL WARRANTY
INTERFACE CONNECTOR, D-SUB/TB, 1KV; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DB; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR...
INTERLOCKING RECEPTACLE, EXPLOSION PROOF, 20 AMP, 2 POLE, 3 WIRE, BRASS TYPE, DEAD END, 1/2" NPT OUTLET, 250 VAC, PAULUHN. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR, 4POLE, BLUE. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR, 4POLE, W/ SCREWS, FOR DN-4J12 EACH. FREE 2 YEAR RADWELL WARRANTY
JUMPER PLUG 10AMP 600V 8PIN. FREE 2 YEAR RADWELL WARRANTY
JUMPER, FOR USE WITH TERMINAL BLOCK, PUSH-IN TYPE, 24 POLE, YELLOW, 25 AMP, 600 V RATED, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY
JUNCTION SHELL, SIZE DC, STEEL, PRODUCT RANGE:DC SERIES, D SUB SHELL SIZE:DC, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:STEEL BODY, ACCESSORY TYPE:JUNCTION SHELL CLAMP, CONNECTOR SHELL SIZE:DC, ENCLOSURE MATERIAL:STEEL ROHS COMPLIANT:...
LENZE Components EPZ-10202
LIMIT SWITCH, RECEPTACLE, HEAVY DUTY, PLUG-IN, DOUBLE POLE, 1/2" NPT CONNECTION, SCREW TERMINALS, DIE CAST ZINC SURFACE. FREE 2 YEAR RADWELL WARRANTY
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE / FEMALE, CABLE EXIT 1. FREE 2 YEAR RADWELL WARRANTY
LUG KIT ALUMINUM SET SCREW. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 200MM, 2 CABLE CONNECTIONS, 4/0AWG TO1/0 CBL, 2 BARRELS PER POLE. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, ALUMINUM, MECHANICAL SET SCREW. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, EC SERIES, NEUTRAL, 1-300 KCMIL. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, MECHANICAL, ALUMINUM, 250 AMP. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, SET SCREW, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
LUG KIT. FREE 2 YEAR RADWELL WARRANTY
LUG MECHANICAL SCREW 2WIRE 600MCM AL9CU. FREE 2 YEAR RADWELL WARRANTY
LYNXPOWER MICRO-MINI RECEPTACLE, 4A, #22 AWG, MALE RECEPTACLE, EXTERNAL THREAD, 1/2" INCH-14 NPT, PASSIVE, SINGLE KEY, ALUMINUM, FOUR-POLE, 300 VDC, 0.3 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
M12 EUROFAST ACTUATOR AND SENSOR RECEPTACLE, FRONT MOUNT, 5 PIN FEMALE, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
MALE RECEPTACLE, 1000 VAC/VDC, 1135 AMP, 313-777 MCM, SINGLE PIN, NEMA 3, BUS BAR MOUNT, BLACK. FREE 2 YEAR RADWELL WARRANTY
MAXGARD MALE PLUG, 30 AMP, 3 POLE, 4 WIRE, 30 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
MEZZANINE CONNECTOR, HEADER, 31 POSITION, 1 MM, 2 ROW, CENTER STRIP CONTACTS, SURFACE MOUNT, TIN. FREE 2 YEAR RADWELL WARRANTY
MICRO-CHANGE (M12) THREADED, SINGLE KEYWAY, 4 POLE FEMALE ETHERNET FIELD-ATTACHABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI Electrical Products E50RB
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, MULIT-CONNECTOR, 6 MM TUBING O.D, NYLON, 1 COVER SINGLE SIDE. FREE 2 YEAR...
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, PLUG SIDE TYPE, 6 MM TUBING O.D, SOFT NYLON POLYURETHANE. FREE 2 YEAR...
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, SOCKET SIDE TYPE, 6 MM TUBING O.D, SOFT NYLON POLYURETHANE. FREE 2 YEAR...
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 6 CONNECTING TUBES, PLUG SIDE TYPE, 4 MM TUBING O.D, NYLON. FREE 2 YEAR RADWELL WARRANTY...
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 6 CONNECTING TUBES, PLUG SIDE TYPE, 4 MM TUBING O.D, SOFT NYLON POLYURETHANE. FREE 2 YEAR...
MULTI-CONNECTOR, DM SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 6 CONNECTING TUBES, PLUG SIDE TYPE, 6 MM TUBING O.D, SOFT NYLON POLYURETHANE, 1 COVER SINGLE...
MULTI-CONNECTOR, DMK SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, MULIT-CONNECTOR, 4 MM TUBING O.D, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
MULTI-CONNECTOR, DMK SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, MULIT-CONNECTOR, 4 MM TUBING OUTER DIAMETER, 1 COVER SINGLE SIDE, MANIFOLD. FREE 2...
MULTI-CONNECTOR, DMK SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 12 CONNECTING TUBES, PLUG SIDE TYPE, 4 MM TUBING O.D, 1 COVER SINGLE SIDE. FREE 2...
MULTI-CONNECTOR, DMK SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 6 CONNECTING TUBES, MULIT-CONNECTOR, 4 MM TUBING O.D, 2 COVERS BOTH SIDES. FREE 2 YEAR RADWELL...
MULTI-CONNECTOR, DMK SERIES, ENABLES PANEL MOUNT CONNECTIONS WITH OTHER APPARATUS, ONE-TOUCH INSTALLATION AND REMOVAL, 6 CONNECTING TUBES, MULIT-CONNECTOR, 4 MM TUBING OUTER DIAMETER, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
MULTI-CONNECTOR, W/COVER, DM SERIES, 4 MM PUSH IN INLET / 12 OUTLET PORTS, TUBE TO TUBE CONNECTION, ALUMINUM ALLOY BODY MATERIAL, 1 MPA OPERATING PRESSURE, -5 TO +60 DEGREES C.
MULTI-PORT CABLE ADAPTOR FOR E110 ACCESS, ORIES.. FREE 2 YEAR RADWELL WARRANTY
MULTI-PORT INTERCONNECT, (1300390336), MC MPIS DN PASS-THRU, 2 PORT,7AMP,600V. FREE 2 YEAR RADWELL WARRANTY
N10 CONNECTIONS L1-100A. FREE 2 YEAR RADWELL WARRANTY
N10 CONNECTIONS L2-100A. FREE 2 YEAR RADWELL WARRANTY
NETWORK AND CONNECTION TECHNOLOGY | PLUG CONNECTORS AND CABLES | FIELD-ATTACHABLE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL LUG KIT, NO.4-2/0, FOR EQIII L/C. FREE 2 YEAR RADWELL WARRANTY
NOVOTECHNIK Electrical Products EEM-33-70
NPN TO PNP CONVERTER, FOR PMS, TERMINAL ARRANGEMENT: 1 BORWN, 2 BLACK, 3 BLUE. FREE 2 YEAR RADWELL WARRANTY
OMRON Components EE-1001
OMRON Components EE-SX671-WR 1M
OPTICAL SENSOR, 5 MM DETECTION DISTANCE, PANEL MOUNT, 100 MA, THROUGH BEAM, NPN OPEN COLLECTOR OUTPUT, ILLUMINATED LIGHT/RED, NON-MODULATED. FREE 2 YEAR RADWELL WARRANTY
PANDUIT Components DNF18-110-C
PANEL INTERFACE CONNECTOR, UNIVERSAL INTERNATIONAL OUTLET - RJ45, 3AMP RESET, 48 HOUSING. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 6 POSITION WITH 12 CONTACTS, TIN CONTACT SURFACE, TERMINAL BLOCK PLUG, FEMALE SOCKETS, SPRING-CAGE CONNECTION, 3.5MM PITCH, 160V, 8A, FREE HANGING (IN-LINE), GREEN, (1790522). FREE 2 YEAR RADWELL...
PCB CONNECTOR, GOLD CONTACT SURFACE, FEMALE, 28 POTENTIALS, 14 POSITION, 2 ROW, 2.54MM PITCH, PUSH-IN SPRING CONNECTION, COMBICON, 6A, 160V, BLACK, (1844691). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, GOLD CONTACT SURFACE, FEMALE, 9 POSITION, 2 ROW, 18 CONNECTIONS, 2.54MM PITCH, PUSH-IN SPRING CONNECTION, COMBICON, 6A, 160V, BLACK, (1844646). FREE 2 YEAR RADWELL WARRANTY
PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: BLACK, NOMINAL CURRENT: 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS:...
PHOENIX CONTACT Components DFMC 0,5/ 9-ST-2,54
PHOENIX CONTACT Components EEM-MKT-DRA
PHOTOELECTRIC SENSOR, RECTANGULAR HOUSING, INFRARED LED, THROUGH-BEAM, 15 M, NPN, LIGHT-ON/DARK-ON, M8 PIGTAIL CONNECTOR 4-PIN, 0.3 M. FREE 2 YEAR RADWELL WARRANTY
PIN RECEPTACLE, U-LINE, 20 AMP, 250 VAC, 2 HP, 3 POLE, 3/4 INCH FEED THRU HUB COVER ASSEM. FREE 2 YEAR RADWELL WARRANTY
PIPE SUPPORT COND SZ 3/4IN MALL IRON. FREE 2 YEAR RADWELL WARRANTY
PITOT TUBE MOUNTING-KIT, METAL RIGHT-ANGLE PITOTS, GROMMETS, 6.5 FT(1.98M) TUBING. FREE 2 YEAR RADWELL WARRANTY
PLUG ASSY. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, 7.62MM, 1840560. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR ASSEMBLY - 60". FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR FOR FUNCTION MODULES, INVERTER SERIES 8200 VECTOR ACCESSORY, (VPE = 8 ST.). FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, CIRCULAR, DMS-F SERIES, STRAIGHT, 150 AMP, 1250 VAC / 1750 VDC, THIS PLUG CONNECTOR CAN MATE WITH ALL OF D/MS RECEPTACLE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, FEMALE, M23 12-PIN, STRAIGHT, SCREENED, SSI, 6027538. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, FIELD WIREABLE, M12, FEMALE, 4-PIN, RIGHT-ANGLE, 4 AMP LOADING, 250 V RATED, SCREW TERMINALS, IP67, (6007303). FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, RECTANGULAR, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
PLUG, BOOT, THIN WALL, 8 POSITION, SKT, PRODUCT RANGE:DT SERIES, GENDER:PLUG, NO. OF POSITIONS:8POSITIONS , FOR USE WITH:DT SERIES SOCKET CONTACTS, CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY, IP RATING:IP68, VOLTAGE RATING:250V...
PLUG, CONNECTOR, FEMALE, GREEN, SET SCREW NON-VULCANIZED FEMALE PLUG, 600 VAC, 150 AMP. FREE 2 YEAR RADWELL WARRANTY
PLUG, D SERIES, 25 CONTACT, SOLDER TERMINATION, METAL BODY MATERIAL, COPPER CONTACT MATERIAL, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
PLUG, DF22 SERIES INSIDE, GUIDE KEY 5 POLE-1 ROW STRAIGHT, 1.5IN WIDE. FREE 2 YEAR RADWELL WARRANTY
PLUG, STRAIGHT BLADE, 20 AMPS, 125 VOLTS, 1 HP, PLUG FOR HAZARDOUS LOCATIONS, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCKS CLOSED END HOR .2 IN 20 POS. . FREE 2 YEAR RADWELL WARRANTY
POWER ADAPTER WALL PLUG , 7AMP, 125V, BLACK,. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR RECEPTACLE, MALE BLADES - MODULE IEC 320-C14 PANEL MOUNT, FLANGE. FREE 2 YEAR RADWELL WARRANTY
PREMIER RECEPTACLE, 20-AMP, 50-400 HZ, COPPER-FREE ALUMINUM, 5-20R, 125 VAC, 66227616810. FREE 2 YEAR RADWELL WARRANTY
PRINTED-CIRCUIT BOARD CONNECTOR, 1790153, 160 VAC, 8 AMP, 7 POSITIONS, 14 CONTACTS, SPRING CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRINTED-CIRCUIT BOARD CONNECTOR, 179037. FREE 2 YEAR RADWELL WARRANTY
PROX PLASTIC M30,10MM NPN-NC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, STAINLESS STEEL, SHORT BODY, NON-SHIELDED, 4MM, 3-WIRE, NPN-NO, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
QUICK COUPLING PRODUCTS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 15AMP 1HP 125VAC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE ASSEMBLY, ROUGHNECK TYPE, SINGLE POLE/HIGH AMP PLUG/CONN, FEMALE, DOUBLE HOLE BUS BAR, ROTATING LATCH, UPC: 66227587837, 1000 VAC/DC, UP TO 1135 AMP CONTINUOUS, CABLE SIZE 313-777 MCM, COPPER CONTACT/RUBBER...
RECEPTACLE CIRCUIT BREAKING 30AMP 3POLE 480VAC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE CONNECTOR, 8 POSITION, RECTANGULAR, 2 ROW. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE COVER, SINGLE GANG, DUPLEX. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE FOR PANEL MOUNT, 20AMP, WATER TIGHT, EXPLOSION PROOF, U-LINE PANEL MTG RECEPTACLE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, COMMERCIAL GRADE, 20A, 125V, 5-20R, WHITE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, DUPLEX,WHITE,15AMP, 125V, COMMERICAL GRADE,1/2 CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, EFS SERIES, SINGLE GANG, 20 AMPS, 3-POLE, 2-WIRE, 125 VAC, NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, FEED-THRU, EXPLOSION/DUST PROOF, HUB1/2INCH, 20AMP, 3POLE, 125VAC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, FEMALE, CAM-LOK J, E1016 INSULATED, UP TO 400 AMPS CONTINUOUS, 1/0-4/0 AWG, RED, DOOUBLE SET SCREW, THERMOPLASTIC ELASTOMER (TPE), 600 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, INSULATED, FEMALE CAMLOCK, 400 AMP CONTINUOUS, 600 VAC/DC, BLUE, TPE, 1-1/8 INCH THREADED STUD. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PROFIBUS, 5-PIN, REVERSE KEY, M12, STRAIGHT, FEMALE, FIELD WIREABLE, SCREW TERMINAL, (6021353). FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, RJ45 FEM-FEM, M25, LESS CAP, 8 POLE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, U-LINE, INTERLOCKED W/ SWITCH, HAZARDOUS LOCATION, 20AMP, 125VAC, 3POLE, 2WIRE, MALLEALBE IRON MOUNTING BOX, ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE,D SUB CONNECTOR, 5 AMP,125V,25PIN, D-SHELL ,FEMALE,METAL BODY. FREE 2 YEAR RADWELL WARRANTY
RJ45 CONNECTOR, PARALLEL CONNECTOR, 6X INPUTS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH GROUND LUG KIT, FOR USE WITH 30-100AMP GENERAL DUTY SAFETY SWITCHES. FREE 2 YEAR RADWELL WARRANTY
SAMTEC Components ERM8-035-08.0-L-DV-K -TR
SD CARD CONNECTOR, 12 (9 + 3) POSITION CARD CONNECTOR SECURE DIGITAL - SD SURFACE MOUNT, RIGHT ANGLE GOLD. FREE 2 YEAR RADWELL WARRANTY
SENSOR, SENSING DISTANCE 25 MM, LIGHT-ON/DARK-ON SELECTABLE, PNP, PRE-WIRED M8 CONNECTOR MODELS (0.3 M), 2 AXES, INFRARED LED (940 NM). FREE 2 YEAR RADWELL WARRANTY
SENSOR/ACTUATOR TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, CROSS SECTION: 0.2 MM² - 4 MM², AWG: 24 - 12, WIDTH: 6.2 MM, GRAY, 2717113. FREE 2 YEAR RADWELL WARRANTY
SICK Components DOS-1204-G
SICK Components DOS-2312-G
SICK Electrical Products DOS-0803-G
SILICONE RUBBER BOOT, STRAIGHT FOR SPARK PLUG. FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG RECEPTACLE, DEAD FRONT DESIGN, EDS SERIES, 20 AMP, 125 VAC, 1 HP, EXPLOSIONPROOF. FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG WEATHERPROOF RECEPTACLE COVER, SILVER, ZINC ALLOY, 1 GFI RECEPTACLE VERTICAL, DEVICE MOUNT, PACK OF 20. FREE 2 YEAR RADWELL WARRANTY
SINGLE GANG WEATHERPROOF RECEPTACLE COVER, WHITE, ZINC ALLOY, 1 GFI RECEPTACLE HORIZONTAL, DEVICE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SINGLE MOUNTING CONDUIT SUPPORT STRAP, 3/4 INCH, POLYPROPYLENE, GRAY. FREE 2 YEAR RADWELL WARRANTY
SMC Components DM12S-06NU
SOCKET 20AMP 480V. FREE 2 YEAR RADWELL WARRANTY
SOCKET ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SOCKET CONTACT TIN 26-30 AWG CRIMP. FREE 2 YEAR RADWELL WARRANTY
SOCKET, 0804027, PIN CONNECTOR PATTERN TYPE CF, SCREW CONNECTION, LIGHT INDICATOR, 250 V AC, 16 AMP, GREEN, FOR MOUNTING ON A DIN RAIL IN THE SERVICE INTERFACE OR DIRECT MOUNTING.
SOCKET, 15A ,125VAC, SCREW CONNECTION, DIN RAIL/DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOCKET, 1MM, GOLD PLATED, 31WAY; PITCH SPACING:1MM; NO. OF CONTACTS:31; GENDER:RECEPTACLE; CONTACT PLATING:GOLD; ROW PITCH:5.6MM; NO. OF ROWS:2; CONTA. FREE 2 YEAR RADWELL WARRANTY
SOCKET, PIN CONNECTOR PATTERN TYPE E, SCREW CONNECTION, WITH EXTENDED TOUCH PROOFNESS/SHUTTER, LED DISPLAY, GREEN, FOR MOUNTING ON A DIN RAIL IN THE SERVICE INTERFACE OR DIRECT MOUNTING, 250 VAC,...
SPACER FLANGE, 7/8 FLG, ZINC. FREE 2 YEAR RADWELL WARRANTY
SPICER ROC. FREE 2 YEAR RADWELL WARRANTY
SPLICE KIT; KIT CONTENTS:(2 SPLICES/KIT) WIRE RANGE 5 16-310; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SQUARE PLUG, COLOR GREY, STAINLESS STEEL, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT CABLE RECEPTACLE SHELL,SIZE14. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT CIRCULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT LONG BACKSHELL, OLIVE DRAB CHROMATE FINISH, FOR SIZE 32 SHELL, WATERPROOF, THREADED END,. FREE 2 YEAR RADWELL WARRANTY
STRREL DC GRIP 1.00-1.13" 1"NPT. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT MAGNETIC CONTACT, 1IN, . FREE 2 YEAR RADWELL WARRANTY
SZ32, ALL DSUBS TO PLGGABLE. FREE 2 YEAR RADWELL WARRANTY
T-JUNCTION CONNECTOR, 2 FEMALE, 1 MALE, M12, 5 POSITION, IP67. FREE 2 YEAR RADWELL WARRANTY
TELECOM AND DATACOM CONNECTOR, 20 CONTACT(S), FEMALE, RIGHT ANGLE, SOLDER TERMINAL, RECEPTACLE . FREE 2 YEAR RADWELL WARRANTY
TEMPCO Components EHDR-1106
TERMINAL BLOCK GROUND 24-10AWG GRN-YELLOW 50-PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK JUMPER BAR, 24-POLE, 50-AMP, 600V RATED (UL), SCREW-DOWN TYPE. USE WITH ANY DN-T8 SERIES TERMINAL BLOCK. SCREWS ARE INCLUDED, 5 JUMPER BARS PER PACKAGE. FREE 2 YEAR RADWELL...
TERMINAL BLOCK JUMPER, 12-POLE, GREEN, 30A 600V RATED (UL), SCREWLESS TYPE, USE WITH ANY DN-Q8-A OR DN-Q8B-A SERIES TERMINAL BLOCK, CUTTING TOOL (DN-J6CUT) IS RECOMMENDED TO CUT JUMPER. FREE 2...
TERMINAL BLOCK JUMPER, PUSH-IN TYPE, 3-POLE, 25 AMP, 600 V RATED (UL), YELLOW, PACKAGE OF 25, FOR USE WITH DN-T10-A / DN-D10-A / DN-M10-A OR DN-Q10-A SERIES TERMINAL BLOCK. FREE...
TERMINAL BLOCK JUMPERS, 12AWG, 2 POLE.. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK W/WHITE COVERING STRIP 4CIRCUIT (183B4226P-1). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (2749880), FEED THROUGH, 80AMP, 500V, 100KA, IP20. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 POS, 3.81MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 7 PIN, 300 V, 30 AMPS, WAVE SOLDERING, PBT INSULATION MATERIAL, COPPER ALLOY CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, EUROSTYLE, 7POS 24-12AWG; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:CABLE; PITCH SPACING:5MM; NO. OF CONTACTS:7; WIR. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PCB WIRE CAGE, 5 POSITION, 7.62MM, 600V, 30A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW GROUNDING, 14-1/0 AWG, 10 KA SCCR, GREEN-YELLOW, 35MM DIN RAIL MOUNT, USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES TO 35MM DIN RAIL THROUGH THE CLAMPING FOOT, PRICE/EACH.
TERMINAL BLOCKS, MINIBLOCKS ADO, GREEN-YELLOW, RATED CROSS-SECTION 2.5MM, SPACING 8MM,. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BOARD WASHER HD SCREW 8CIRCUIT W/COVER , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR STRAP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR, PCB MOUNTABLE, 12 PIN, SOLDER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TERMINAL END COVER, GRAY, 75.4 MM LENGTH, 2.2 MM WIDTH, 45.6 MM HEIGHT, (3212060). FREE 2 YEAR RADWELL WARRANTY
TERMINAL PLUG, 6-POLE, 22-14 AWG, GREEN, 12 AMP, 300 V RATED (UL), TOP WIRE ENTRY WITH TERMINAL SCREW 90 DEGREES FROM ENTRY, USE WITH ANY DN-EMXM1 OR DN-EMXDVSERIES TERMINAL BLOCK,...
TERMINATOR,LED, 5 POSITION, MALE, STRAIGHT,1300390371. FREE 2 YEAR RADWELL WARRANTY
THREADED END CONNECTOR,FOR UNION BALL VALVE, 1-1/2IN, PVC, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
TURCK Components DT06-2S-2125-0.5M
U-LINE 1-GANG RECEPTACLE WITH MOUNTING BOX, NUMBER OF POLES: 3, NUMBER OF WIRES: 2, AMPERAGE RATING: 20 AMP, VOLTAGE RATING: 125 VAC, MATERIAL: MALLEABLE IRON RECEPTACLE AND MOUNTING BOX, NEMA...
UN RECEPTACLE,GFI BKR,DB9MM,RJ,3A,48. FREE 2 YEAR RADWELL WARRANTY
UNICOM ELECTRIC, DB-F-KIT, DBFKIT, D SUB CONNECTOR KIT, STD, 25POS, RCPT, METAL. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL RECEPTACLE, 2RJ45, 3AMP, 250V, 32. FREE 2 YEAR RADWELL WARRANTY
VOLEX , DL515RP ,PLUG ADAPTER, DUCKHEAD, 3PRONG, DIRECT WALL, 2.5AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
WEG ELECTRIC REVERSING CONNECTION KIT, FOR USE WITH CWB9 TO CWB38 SERIES CONTACTORS. LINE AND LOADSIDE CONNECTION BARS INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
WOODHEAD Electrical Products ENDR2FB5

<< Prev Next >>