Hubbell Wiring Device-Kellems Plug/Receptacle HBL400FBL

Description
SINGLE POLE, 400A FEMALE PLUG, BLUE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SINGLE POLE, 400A FEMALE PLUG, BLUE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11648478 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648478
Plug/Receptacle 11648478
SINGLE POLE, 400A FEMALE PLUG, BLUE. FREE 2 YEAR RADWELL WARRANTY

SINGLE POLE, 400A FEMALE PLUG, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector; Product Range Hubbell Wiring Devices - 46M3161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Hubbell Wiring Devices
46M3161
Circular Connector; Product Range Hubbell Wiring Devices 46M3161
CIRCULAR CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Blue; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Blue; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648478 46M3161
Product Name Plug/Receptacle Circular Connector; Product Range Hubbell Wiring Devices
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details