Hubbell Wiring Device-Kellems Plug/Receptacle HBL47CM20C

Description
CONNECTOR, POWER ENTRY, PLUG, 15 AMP, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15 AMP, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817840 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817840
Plug/Receptacle 4817840
CONNECTOR, POWER ENTRY, PLUG, 15 AMP, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, PLUG, 15 AMP, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 94F9508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
94F9508
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 94F9508
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire - 70116098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire
70116098
Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire 70116098
Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire

Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817840 94F9508 70116098
Product Name Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices Plug, Insulgrip, 15 Amps, 125 Volts, 2 Pole, 3 Wire
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products