Hubbell Wiring Device-Kellems Plug/Receptacle HBL3326C

Description
RECEPTACLE, FLANGED, 20AMP, 125/250V, 3POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, FLANGED, 20AMP, 125/250V, 3POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11455755 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11455755
Plug/Receptacle 11455755
RECEPTACLE, FLANGED, 20AMP, 125/250V, 3POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, FLANGED, 20AMP, 125/250V, 3POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 44F1501 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
44F1501
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 44F1501
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11455755 44F1501
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products