Hubbell Wiring Device-Kellems Plug/Receptacle HBL415I

Description
RECEPTACLE, 125 VAC, 15 AMP, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE, 125 VAC, 15 AMP, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11648739 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648739
Plug/Receptacle 11648739
RECEPTACLE, 125 VAC, 15 AMP, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 125 VAC, 15 AMP, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
4-Plex Rcpt, 15A 125V, 5-15R, Iv Hubbell Wiring Devices - 93F6850 - Newark, An Avnet Company
Chicago, IL, United States
4-Plex Rcpt, 15A 125V, 5-15R, Iv Hubbell Wiring Devices
93F6850
4-Plex Rcpt, 15A 125V, 5-15R, Iv Hubbell Wiring Devices 93F6850
4-PLEX RCPT, 15A 125V, 5-15R, IV

4-PLEX RCPT, 15A 125V, 5-15R, IV

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648739 93F6850
Product Name Plug/Receptacle 4-Plex Rcpt, 15A 125V, 5-15R, Iv Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers