Hubbell Wiring Device-Kellems Flanged Inlet; 15 A; 125 V; Back Wired;White; Brass; Brass; Polycarbonate HBL5278C

Description
Flanged Inlet, Polycarbonate Base Material, Back Wired Wiring Method, 15 A Amperage Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.
Datasheet
Description
Flanged Inlet, Polycarbonate Base Material, Back Wired Wiring Method, 15 A Amperage Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Inlet; 15 A; 125 V; Back Wired;White; Brass; Brass; Polycarbonate - 70116158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 15 A; 125 V; Back Wired;White; Brass; Brass; Polycarbonate
70116158
Flanged Inlet; 15 A; 125 V; Back Wired;White; Brass; Brass; Polycarbonate 70116158
Flanged Inlet, Polycarbonate Base Material, Back Wired Wiring Method, 15 A Amperage Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.

Flanged Inlet, Polycarbonate Base Material, Back Wired Wiring Method, 15 A Amperage

  • Operating temperature -40 °C to +75 °C
    2000 V (Min.) dielectric voltage. White color.
Supplier's Site
Power Entry, Flanged Inlet, 2P3W, 15A 125V, 5-15P; Connector Type Hubbell Wiring Devices - 46F1292 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Flanged Inlet, 2P3W, 15A 125V, 5-15P; Connector Type Hubbell Wiring Devices
46F1292
Power Entry, Flanged Inlet, 2P3W, 15A 125V, 5-15P; Connector Type Hubbell Wiring Devices 46F1292
POWER ENTRY, FLANGED INLET, 2P3W, 15A 125V, 5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes

POWER ENTRY, FLANGED INLET, 2P3W, 15A 125V, 5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Insulgrip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 1181968 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
1181968
Plug/Receptacle 1181968
PLUG MALE POWER ENTRY FLANGED, 2P, 3WIRE, GROUNDING, 15AMP, 125V, WHT, AVAILABLE, SURPLUS, NEVER USED. FREE 2 YEAR RADWELL WARRANTY

PLUG MALE POWER ENTRY FLANGED, 2P, 3WIRE, GROUNDING, 15AMP, 125V, WHT, AVAILABLE, SURPLUS, NEVER USED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116158 46F1292 1181968
Product Name Flanged Inlet; 15 A; 125 V; Back Wired;White; Brass; Brass; Polycarbonate Power Entry, Flanged Inlet, 2P3W, 15A 125V, 5-15P; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Assortment of plugs - NEKM-C-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details