Hubbell Wiring Device-Kellems Plug/Receptacle HBL5661

Description
RECEPTACLE, STRAIGHT BLADE DEVICE, SINGLE, SPECIFICATION GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 250 VAC, 6-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, STRAIGHT BLADE DEVICE, SINGLE, SPECIFICATION GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 250 VAC, 6-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446115 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446115
Plug/Receptacle 446115
RECEPTACLE, STRAIGHT BLADE DEVICE, SINGLE, SPECIFICATION GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 250 VAC, 6-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, STRAIGHT BLADE DEVICE, SINGLE, SPECIFICATION GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 250 VAC, 6-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Ac Power, Plug, 15A, 250V; Connector Type Hubbell Wiring Devices - 52F9736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 250V; Connector Type Hubbell Wiring Devices
52F9736
Connector, Ac Power, Plug, 15A, 250V; Connector Type Hubbell Wiring Devices 52F9736
CONNECTOR, AC POWER, PLUG, 15A, 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 446115 52F9736
Product Name Plug/Receptacle Connector, Ac Power, Plug, 15A, 250V; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details