SINGLE POLE PLUGS & CONNECTORS, CONNECTOR TYPE: MALE, FND STYLE: MALE,TERMINATION METHOD: THREADED STUD, AMPERAGE: 400,VOLTAGE: 250 VDC/600 VAC,MAXIMUM COMPATIBLE WIRE SIZE (AWG): 4. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:White; Connecting Termination:Stud RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11643347 | 46M3141 |
| Product Name | Plug/Receptacle | Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices |
| Gender | Male / Plug | Male / Plug |