Hubbell Wiring Device-Kellems Plug/Receptacle HBL3430G

Description
FLUSH RECEPTACLE, TWIST-LOCK, INDUSTRIAL, 30 AMP, 3-PHASE DELTA 250 VAC, 3-POLE 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
FLUSH RECEPTACLE, TWIST-LOCK, INDUSTRIAL, 30 AMP, 3-PHASE DELTA 250 VAC, 3-POLE 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11648240 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648240
Plug/Receptacle 11648240
FLUSH RECEPTACLE, TWIST-LOCK, INDUSTRIAL, 30 AMP, 3-PHASE DELTA 250 VAC, 3-POLE 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

FLUSH RECEPTACLE, TWIST-LOCK, INDUSTRIAL, 30 AMP, 3-PHASE DELTA 250 VAC, 3-POLE 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Locking Sgl Rcpt 3P4W 30A 250V Rohs Compliant Hubbell Wiring Devices - 35B625 - Newark, An Avnet Company
Chicago, IL, United States
Locking Sgl Rcpt 3P4W 30A 250V Rohs Compliant Hubbell Wiring Devices
35B625
Locking Sgl Rcpt 3P4W 30A 250V Rohs Compliant Hubbell Wiring Devices 35B625
LOCKING SGL RCPT 3P4W 30A 250V ROHS COMPLIANT: YES

LOCKING SGL RCPT 3P4W 30A 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648240 35B625
Product Name Plug/Receptacle Locking Sgl Rcpt 3P4W 30A 250V Rohs Compliant Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details