Hubbell Wiring Device-Kellems Lug/Connector HBL4100C5W

Description
IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE/HEAVY DUTY, 3 POLE/4 WIRE, 100 AMP, 3-PHASE 600 VAC, CORD MOUNTED, INSULATED BODY, NEMA 4X/ IP69K, WATERTIGHT CONNECTOR BODY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE/HEAVY DUTY, 3 POLE/4 WIRE, 100 AMP, 3-PHASE 600 VAC, CORD MOUNTED, INSULATED BODY, NEMA 4X/ IP69K, WATERTIGHT CONNECTOR BODY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11648566 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11648566
Lug/Connector 11648566
IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE/HEAVY DUTY, 3 POLE/4 WIRE, 100 AMP, 3-PHASE 600 VAC, CORD MOUNTED, INSULATED BODY, NEMA 4X/ IP69K, WATERTIGHT CONNECTOR BODY. FREE 2 YEAR RADWELL WARRANTY

IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE/HEAVY DUTY, 3 POLE/4 WIRE, 100 AMP, 3-PHASE 600 VAC, CORD MOUNTED, INSULATED BODY, NEMA 4X/ IP69K, WATERTIGHT CONNECTOR BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Rating Hubbell Wiring Devices - 14C5281 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
14C5281
Current Rating Hubbell Wiring Devices 14C5281
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648566 14C5281
Product Name Lug/Connector Current Rating Hubbell Wiring Devices
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products