Hubbell Wiring Device-Kellems Plug, 4 Pole, 5 Wire, Insulgrip HBL3521C

Description
Plug, 4 Pole, 5 Wire, Insulgrip
Description
Plug, 4 Pole, 5 Wire, Insulgrip

Suppliers

Company
Product
Description
Supplier Links
Plug, 4 Pole, 5 Wire, Insulgrip - 70116112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 4 Pole, 5 Wire, Insulgrip
70116112
Plug, 4 Pole, 5 Wire, Insulgrip 70116112
Plug, 4 Pole, 5 Wire, Insulgrip

Plug, 4 Pole, 5 Wire, Insulgrip

Supplier's Site
Plug/Receptacle - 11648253 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648253
Plug/Receptacle 11648253
PLUG, 20 AM, 250 VAC, 4 POLE, 5 WIRE, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON, TWIST-LOCK, INDUSTRIAL MALE INSULGRIP. FREE 2 YEAR RADWELL WARRANTY

PLUG, 20 AM, 250 VAC, 4 POLE, 5 WIRE, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON, TWIST-LOCK, INDUSTRIAL MALE INSULGRIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 70116112 11648253
Product Name Plug, 4 Pole, 5 Wire, Insulgrip Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers