Hubbell Wiring Device-Kellems Plug/Receptacle HBL5866VY

Description
125 VAC, 15 AMP, 1-15P NEMA, VALISE, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 2 WIRE, 1 PHASE, 1/2 HP, NYLON, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
125 VAC, 15 AMP, 1-15P NEMA, VALISE, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 2 WIRE, 1 PHASE, 1/2 HP, NYLON, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817974 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817974
Plug/Receptacle 4817974
125 VAC, 15 AMP, 1-15P NEMA, VALISE, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 2 WIRE, 1 PHASE, 1/2 HP, NYLON, YELLOW. FREE 2 YEAR RADWELL WARRANTY

125 VAC, 15 AMP, 1-15P NEMA, VALISE, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 2 WIRE, 1 PHASE, 1/2 HP, NYLON, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 66F5615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
66F5615
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 66F5615
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817974 66F5615
Product Name Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details