Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 3P4W, 60A 3Ph 250V ; Current Rating Hubbell Wiring Devices HBL460C9W

Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 3PH 250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 3PH 250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 3P4W, 60A 3Ph 250V ; Current Rating Hubbell Wiring Devices - 14C5383 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 60A 3Ph 250V ; Current Rating Hubbell Wiring Devices
14C5383
Power Entry Connector, Plug, 3P4W, 60A 3Ph 250V ; Current Rating Hubbell Wiring Devices 14C5383
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 3PH 250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 3PH 250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 5823449 - Radwell International
Willingboro, NJ, United States
Lug/Connector
5823449
Lug/Connector 5823449
HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE CONNECTOR BODY, 60A 3-PHASE DELTA 250V AC, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT, HBL460C9WLT HBL460C9WP. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE CONNECTOR BODY, 60A 3-PHASE DELTA 250V AC, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT, HBL460C9WLT HBL460C9WP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5383 5823449
Product Name Power Entry Connector, Plug, 3P4W, 60A 3Ph 250V ; Current Rating Hubbell Wiring Devices Lug/Connector
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products