Hubbell Wiring Device-Kellems Electrical Plug; 20 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass HBL5366C

Description
Insulgrip Plug, 20 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Datasheet
Description
Insulgrip Plug, 20 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 20 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass - 70116461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass
70116461
Electrical Plug; 20 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass 70116461
Insulgrip Plug, 20 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.

Insulgrip Plug, 20 A Amperage, 125 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord

  • Brass⁄nickel plated for neutral terminal screw material
  • Brass, multiple drive (green) ground screw material
  • Steel nickel finish wire clamps material
    Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Supplier's Site
Power Entry Connector, Plug, 2P3W, 20A 125V, 5-20P; Connector Type Hubbell Wiring Devices - 35B732 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 2P3W, 20A 125V, 5-20P; Connector Type Hubbell Wiring Devices
35B732
Power Entry Connector, Plug, 2P3W, 20A 125V, 5-20P; Connector Type Hubbell Wiring Devices 35B732
POWER ENTRY CONNECTOR, PLUG, 2P3W, 20A 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Termination:Screw RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 2P3W, 20A 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21807 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21807
Plug/Receptacle 21807
PLUG, STRAIGHT, 20AMP, 2POLE, 125V, 3W, NEMA 5-20P. FREE 2 YEAR RADWELL WARRANTY

PLUG, STRAIGHT, 20AMP, 2POLE, 125V, 3W, NEMA 5-20P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116461 35B732 21807
Product Name Electrical Plug; 20 A; 125 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass Power Entry Connector, Plug, 2P3W, 20A 125V, 5-20P; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw Screw
Voltage Rating 125 volts 125 volts
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.3K.100.EAN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details