Hubbell Wiring Device-Kellems 15A 125V Female Conn Nema 1-15R Rohs Compliant Hubbell Wiring Devices HBL5869VY

Description
15A 125V FEMALE CONN NEMA 1-15R ROHS COMPLIANT: YES
Description
15A 125V FEMALE CONN NEMA 1-15R ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
15A 125V Female Conn Nema 1-15R Rohs Compliant Hubbell Wiring Devices - 94F9753 - Newark, An Avnet Company
Chicago, IL, United States
15A 125V Female Conn Nema 1-15R Rohs Compliant Hubbell Wiring Devices
94F9753
15A 125V Female Conn Nema 1-15R Rohs Compliant Hubbell Wiring Devices 94F9753
15A 125V FEMALE CONN NEMA 1-15R ROHS COMPLIANT: YES

15A 125V FEMALE CONN NEMA 1-15R ROHS COMPLIANT: YES

Supplier's Site
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 2; Valise - 70116138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 2; Valise
70116138
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 2; Valise 70116138
15 A , 125 V , 2 Pole, 2 Wire, Yellow , Valise Straight Connector Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Straight blade connector, withstands 2,000 V minimum dielectric voltage, certified for current interrupting at full rated current.

15 A , 125 V , 2 Pole, 2 Wire, Yellow , Valise Straight Connector
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Straight blade connector, withstands 2,000 V minimum dielectric voltage, certified for current interrupting at full rated current.

Supplier's Site
Lug/Connector - 11642661 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11642661
Lug/Connector 11642661
VALISE CONNECTOR, 15A 125V, 1-15R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

VALISE CONNECTOR, 15A 125V, 1-15R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94F9753 70116138 11642661
Product Name 15A 125V Female Conn Nema 1-15R Rohs Compliant Hubbell Wiring Devices Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 2; Valise Lug/Connector
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-KVI-CP-3-SSD-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 60 volts
View Details
2 suppliers