PLUG, PIN AND SLEEVE, 4 POLE, 5 WIRE, 125 AMP, 220/415 VAC, WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR, PLUG, 4P5W, 125A 380-415V ; Current Rating:125A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11644442 | 14C5460 |
| Product Name | Plug/Receptacle | Power Entry Connector, Plug, 4P5W, 125A 380-415V ; Current Rating Hubbell Wiring Devices |
| Gender | Male / Plug | Male / Plug |