CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes
Valise Plug, 20 A Amperage, 250 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-12 AWG copper stranded or solid conductor terminal accommodation.
HUBBELL , CONNECTOR, POWER ENTRY, PLUG, 20A, YELLOW. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35B742 | 70116140 | 11642114 |
| Product Name | Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices | Electrical Plug; 20 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel | Plug/Receptacle |
| Gender | Male / Plug | Male / Plug |