Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 37
Product Name Notes
(1703634) HEADER,PLUGGABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1707414) MSTB 2 5/ 2-ST OG. FREE 2 YEAR RADWELL WARRANTY
(1735882) MSTBW 2 5/ 2-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1736098) MSTBW 2 5/ 4-G. FREE 2 YEAR RADWELL WARRANTY
(1740518) MSTBA 2 5/ 3-G-5 08 BK. FREE 2 YEAR RADWELL WARRANTY
(1746211) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1748206) MSTBA 2 5/ 4-G-5 08 AU. FREE 2 YEAR RADWELL WARRANTY
(1748277) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1748316) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1751086) PCB CONNECTOR, NOMINAL CROSS SECTION, 320 V, 12 A, 4 CONNECTIONS, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1753437) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1753592) PCB HEADER, 12 AMP, 320 VAC,10 POSITION, 5.08 MM PITCH, GREEN, VERTICAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
(1753631) MSTBV 2 5/12-G. FREE 2 YEAR RADWELL WARRANTY
(1753657) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1754449) PCB CONNECTOR, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 2.5 MM², NUMBER OF POSITIONS: 2, PITCH: 5 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION...
(1754494) MSTB 2 5/ 5-G. FREE 2 YEAR RADWELL WARRANTY
(1754546) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1754559) MSTB 2 5/ 8-G. FREE 2 YEAR RADWELL WARRANTY
(1754575) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1754588) MSTB 2 5/ 9-ST. FREE 2 YEAR RADWELL WARRANTY
(1754627) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1754630) TERMINAL BLOCK, 12A, 2.5MM2, 1 ROW, 1 DECK, 5MM PITCH, 12 POSITION, RIGHT ANGLE, THROUGH HOLE, 60MM. FREE 2 YEAR RADWELL WARRANTY
(1754643) BARRIER STRIP TERMINAL BLOCK, 12A, 0.25MM2, 1 ROW, 1 DECK, 12 POSITION, 5MM PITCH, 60MM. FREE 2 YEAR RADWELL WARRANTY
(1754669) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1754698) HEADER, TERM BLOCK HDR, 15POS, 90DEG, 5MM. FREE 2 YEAR RADWELL WARRANTY
(1754724) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1754805) 20 POSITION, PLUGGABLE TERMINAL BLOCKS, 5.00MM PITCH, 12A, 250V, 12-24 AWG, MSTB. FREE 2 YEAR RADWELL WARRANTY
(1754821) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1754847) HEADER, PRINTED-CIRCUIT BOARD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(1754863) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1755493) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755503) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755532) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755590) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755626) MSTBVA 2 5/14-G. FREE 2 YEAR RADWELL WARRANTY
(1755723) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755752) HEADER. FREE 2 YEAR RADWELL WARRANTY
(1755765) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1755817), HEADER, PCB, LINEAR PINNING, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY
(1755859) MSTBVA 2 5/14-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1755862) MSTBVA 2 5/15-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1755891) MSTBVA 2 5/18-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1755943) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1756272) MSTB 2 5/ 3-ST BK. FREE 2 YEAR RADWELL WARRANTY
(1756298) MSTB 2 5/ 4-ST BK. FREE 2 YEAR RADWELL WARRANTY
(1756324) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1756405) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1756418) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1757103) PCB CONNECTOR, 12A, 320 V, 11 CONNECTIONS, SCREW CONNECTION W/ TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY
(1757213) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1757255) MSTBA 2 5/ 3-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1757271) MSTBA 2 5/ 5-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1757307) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757310) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757336) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757349) HEADER. FREE 2 YEAR RADWELL WARRANTY
(1757352) MSTBA 2 5/13-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1757378) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757417) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757462) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757491) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757501) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757514) MSTBA 2 5/ 6-G. FREE 2 YEAR RADWELL WARRANTY
(1757543) MSTBA 2 5/10-G. FREE 2 YEAR RADWELL WARRANTY
(1757585) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757608) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757679) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1757682) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1758157) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1758238) MSTBV 2 5/24-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1758814) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1758830) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1759020) MSTB 2 5/ 3-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1759033) MSTB 2 5/ 4-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1759046) MSTB 2 5/ 5-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1759059) MSTB 2 5/ 6-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1759091) HEADER, PLUGGABLE TERMINAL BLOCK, 10 POSITION, 5.08MM PITCH, MALE, THROUGH HOLE, RIGHT ANGLE, 2 SIDES SHROUDED. FREE 2 YEAR RADWELL WARRANTY
(1759101) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1759114) MSTB 2 5/12-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1759127) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1759172) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1759237) HEADER, 24POS, NO SIDES, 5.08MM, SOLDER, RA THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY
(1759509) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1759703) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1764361) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1765085) MSTBHK 2 5/10-G. FREE 2 YEAR RADWELL WARRANTY
(1765551) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1765807) PCB CONNECTOR, NOMINAL CURRENT 12 AMP, III/2, 5 POS, 5 MM PITCH, SCREW CONNECTION W/ TENSION SLEEVE, GREEN, 320 V. FREE 2 YEAR RADWELL WARRANTY
(1769094) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1776113) MSTB 2 5/ 7-STZ-5 08. FREE 2 YEAR RADWELL WARRANTY
(1776508) MSTB 2 5/ 2-GF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1776537) MSTB 2 5/ 5-GF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1776540) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1776566) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1776595) MSTB 2 5/11-GF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1776702) MSTB 2 5/ 3-GF. FREE 2 YEAR RADWELL WARRANTY
(1776728) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1776799) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1776896) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1776935) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1778056) MSTB 2 5/ 9-STF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1778108) PCB CONNECTOR, 12 AMP, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1779893) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1779929) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1781014) MSTBT 2 5/ 5-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1781072) MSTBT 2 5/11-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1786912) MSTB 2 5/10-STF. FREE 2 YEAR RADWELL WARRANTY
(1788363) DIRECT PLUG-IN BLOCK, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER...
(1788460) DIRECT PLUG-IN BLOCK, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER...
(1788570) DIRECT PLUG-IN BLOCK, NOMINAL CURRENT 12 AMP, III/2 320 V, 6 POS, 5.08 MM PITCH, SCREW CONNECTION W/ TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1788868) TERMINAL BLOCK, DIN RAIL MOUNTED, 300 V / 10 AMP MAX, 28 - 12 AWG, 16 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1792032) CONNECTOR, 12 AMP, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1792090) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792113) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792139) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792249) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792252) ,PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
(1792294) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792320) MVSTBR 2 5/10-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1792333) MVSTBR 2 5/11-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1792359) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792362) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792553) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792579) MVSTBW 2 5/ 7-ST. FREE 2 YEAR RADWELL WARRANTY
(1792647) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792702) MVSTBW 2 5/20-ST. FREE 2 YEAR RADWELL WARRANTY
(1792809) MVSTBW 2 5/ 7-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1792867) MVSTBW 2 5/13-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1792870) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1808625) MSTBV 2 5/18-GEH-5 08. FREE 2 YEAR RADWELL WARRANTY
(1809380) MSTBVA 2 5/14-G-5 08-LR. FREE 2 YEAR RADWELL WARRANTY
(1831391) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1834929) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
(1835041) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1835070) MVSTBW 2 5/19-STF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1835106) MVSTBR 2 5/ 3-STF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1861073) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1878037) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: LIGHT GREY, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1912003), PCB CONNECTOR, 16AMP, 6POSITION, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY
(1912016) MSTB 2 5 HC/ 7-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1912032) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A (SEE DERATING CURVE), RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE...
(1912197), PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 16 A (SEE DERATING CURVE), RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, MSTB...
(1912320) CIRCUIT BOARD CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY
(1912427) MVSTBR 2 5 HC/ 4-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1914836) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1916834) MSTB 2 5/ 6-GF-5 08 BK. FREE 2 YEAR RADWELL WARRANTY
(1923827) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A (SEE DERATING CURVE), RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE...
(1923940) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A (SEE DERATING CURVE), RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE...
(1924091) MSTB 2 5 HC/ 3-GF-5 08. FREE 2 YEAR RADWELL WARRANTY
(1926248) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 16 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(2908993) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 4, NUMBER...
(2909002) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF ROWS: 1, NUMBER...
(2909633) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 3, NUMBER...
(2909646) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 3, NUMBER...
(3003363) MICRO TERMINAL, NOM. VOLTAGE: 400 V, NOM CURRENT: 17.5 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.14 MM 2 - 1.5...
(3025150) MICRO TERMINAL, NOM. VOLTAGE: 400 V, NOM CURRENT: 16 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.14 MM 2 - 1.5...
(3025532) MICRO TERMINAL, NOM. VOLTAGE: 400 V, NOM CURRENT: 17.5 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.14 MM 2 - 1.5...
(3104107),KNIFE DISCONNECT TERMINAL BLOCK, WITH TEST SOCKET SCREWS FOR INSERTION OF TEST PLUGS, NOM. VOLTAGE: 400 V, NOMINAL CURRENT: 16 A, 1 LEVEL, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION:...
(TERMINAL BLOCK, (3100020),FEED-THROU GH, WITH TEST SOCKET SCREW, FOR INSERTION OF TEST PLUG, COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY
0.01 MICRON TYPE C REPL ELEMENT FOR M35 (O'RING INCLUDED). FREE 2 YEAR RADWELL WARRANTY
10 WAY PLUGGABLE TERMINAL BLOCK, 12A, 320V, 0.2 TO 2.5MM2 SCREW CONNECTION, PITCH - 5MM, NUMBER OF ROWS - 1, WIDTH - 45MM, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
1752205 PLUGGABLE TERMINAL BLOCKS, 3 POS, 5MM PITCH, PLUG, 24-12 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
1753453 TERMINAL BLOCK, HEADER, 3 POS, 2 SIDES SHROUDED, VERTICAL THROUGH HOLE, 5MM. FREE 2 YEAR RADWELL WARRANTY
1754533, PLUGGABLE TERMINAL BLOCK, 7 POS, 5 MM PITCH, THROUGH HOLE HEADER, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1754591 PLUGGABLE TERMINAL BLOCK, HEADER, NO SIDE PANELS, 10 POS, 5MM PITCH, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1754656 PLUGGABLE TERMINAL BLOCK, 13 POS, 5MM PITCH, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1755574 TERMINAL BLOCK HEADER, 8POS, VERTICAL THORUGH HOLE, 5 MM. FREE 2 YEAR RADWELL WARRANTY
1755600 TERMINAL BLOCK HEADER, 12POS, VERTICAL THROUGH HOLE, 5 MM. FREE 2 YEAR RADWELL WARRANTY
1755820, TERMINAL BLOCK, HEADER, GREEN, 11 POSITION, MALE, 12AMP, 300V, TIN CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY
1755833 TERMINAL BLOCK HEADER, 12 POS, VERTICAL THROUGH HOLE, 5.08MM. FREE 2 YEAR RADWELL WARRANTY
1757093, TERMINAL BLOCK, PLUGGABLE, 10POSITION, GREEN, 12AMP, 5.08MM PITCH, SCREW CONNECTION, 12-30AWG. FREE 2 YEAR RADWELL WARRANTY
1757174, PLUGGABLE TERMINAL BLOCK, 18 POS, 5.08MM PITCH, PLUG, 24-12 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
1757530 HEADER, TERMINAL BLOCK, 9 POS, RIGHT ANGLE THROUGH HOLE, 5 MM LEADPSACING. FREE 2 YEAR RADWELL WARRANTY
1757666 HEADER, PLUGGABLE TERMINAL BLOCK, 22 POS, 5MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1758034 TERMINAL BLOCK HEADER, 4 POSITION, MALE PINS, SHROUDED (2 SIDE) 0.200" (5.08MM) VERTICAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1759062 TERMINAL BLOCK, HEADER, 5.08 MM, 7 POSITIONS, 15 A, 300 V, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1759075, TERMINAL BLOCK, 8POSITION, 5.08MM PITCH, 12AMP, 320V, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1759130, FEED-THROUGH HEADER, NUMBER OF POSITIONS: 14, PITCH: 5.08 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL WARRANTY
1765564, PCB CONNECTOR, BLACK, 3 POSITIONS, GOLD CONTACT, 12AMP, 320V, PITCH: 5.08 MM, SCREW CONNECTION WITH TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY
1779851 PLUGGABLE TERMINAL BLOCK, 4 POS, 5MM PITCH, PLUG, 24-12 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
1792278, TERMINAL BLOCK, PCB CONNECTOR, GREEN, 5POSITION, SCREW CONNECTION, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY
1792304, PLUGGABLE TERMINAL BLOCK, 8 POSITION, 12AMP, 320V, 5.08MM PITCH, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
1792757, TERMINAL BLOCK, PLUG, 2POSITION, GREEN, 5.08MM PITCH, 10AMP, 250V. FREE 2 YEAR RADWELL WARRANTY
1792760, TERMINAL PLUG, 3POSITION, GREEN, 5.08MM PITCH, 270DEGREE ORIENTATION. FREE 2 YEAR RADWELL WARRANTY
1792854, PCB CONNECTOR, 320 V, 12 AMP, 4 KV SURGE RATING, 12 POSITION, SCREW TERMINAL, SLOTTED, TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
1849406, PCB CONNECTOR, AGATE GRAY, FEMALE, 6POSTION, GOLD CONTACT SURFACE, 2.5MM2 CROSS SECTION, 5.08MM PITCH, 12AMP, 320V. FREE 2 YEAR RADWELL WARRANTY
26482 D/C RECP SZ 18 CAD OD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
3M Electrical Products MU18-10FLK 22-18
3M, MTV18-250L, MALE TAB TERMINAL, VINYL INSULATED , 22/18 AWG , 50/PACK . FREE 2 YEAR RADWELL WARRANTY
5 PL MIN MALE FIELD WR MALE CPLUG. FREE 2 YEAR RADWELL WARRANTY
5 POSITION TERMINAL BLOCK HEADER 1757501, MALE PINS, SHROUDED (4 SIDE) 0.197" (5.00MM) 90°, RIGHT ANGLE THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
7 POSITION TERMINAL BLOCK HEADER, MALE PINS, SHROUDED (4 SIDE) 0.200" (5.08MM) VERTICAL THROUGH HOLE, 1775781. FREE 2 YEAR RADWELL WARRANTY
AERO ELECTRIC ( MS3470-MS3476 ). FREE 2 YEAR RADWELL WARRANTY
AMPHENOL Components MS3102E18-1P
AMPHENOL Components MS3102E28-12S
AMPHENOL Components MS3106A-18-1P
AMPHENOL Components MS3106A-18-1S
AMPHENOL Components MS3106A16S-1S
AMPHENOL Components MS3106F14S-2S
AMPHENOL Components MS3107A-24-11S
AMPHENOL Components MS3108B10SL-4S
AMPHENOL Components MS3108E14S-6S
AMPHENOL Electrical Products MS3102R12S-3S
BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 63A, 660V, 12 TERMINALS, FOR USE W/ TYPE MS325 SERIES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BOARD CONNECTOR, FEMALE CRIMP CONNECTION, 17 POSITION, 12 AMP, 320 VOLT, (1809653). FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BOARD CONNECTOR, PLUGGAVBLE TERMINAL BLOCK, GREEN, 16 POSITION, 12AMP, 24-12AWG, 5.08 MM PITCH, SCREW CLAMP, 1757158. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, PLUG, 16-10, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONN, PLUG, 20-29, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, PLUG, 24-28, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:24CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE...
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2...
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, MIL-DTL-5015 SERIES, STRAIGHT PLUG, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG SIZE 24, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG, 61POS, STRAIGHT, W/PINS. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 14, 19-POSITION, MILITARY SPECIFICATION, STRAIGHT PLUG, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 18, 32 POSITION, MIL-DTL-26482 SERIES I, STRAIGHT PLUG, BAYONET. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, STRAIGHT PLUG, SOLDER SOCKET, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, 4 POSITION, MALE PINS, SOLDER CUP, THREADED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, 18 POSITION, STRAIGHT WITH SOCKET, SHELL SIZE INSERT: 14-18, MOUNTING TYPE: FREE HANGING, SOLDER CUP TERMINATION, ALUMINUM ALLOY SHELL, OLIVE DRAB CADMIUM FINISH, STRAIN RELIEF, 7.5 AMPS, 600...
CIRCULAR CONNECTOR, MATRIX 26482 II SERIES, 600 V, 13 AMP, 12 POSITION, 14-12 INSERT ARRANGEMENT, MIL SPEC, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-26482 SERIES 1, SOLDER, BAYONET, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 4, PIN, SOLDER, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 7, PIN, SOLDER, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 7, PIN, SOLDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, BOX MOUNT RECEPTACLE, 4 CONTACTS, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, 4 CONTACTS, SOLDER PIN, THREADED, 14S-2. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, 4 CONTACTS, SOLDER SOCKET, THREADED, 14S-2 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, THREADED, 4 CONTACTS, SOLDER SOCKET, SILVER PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 10 CONTACTS, SOLDER PIN, THREADED, 18-1 INSERT ARRANGEMENT, BRASS COPPER ALLOY CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 19 CONTACTS, SOLDER SOCKET, THREADED, 22-14 INSERT ARRANGEMENT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 37 CONTACTS, SOLDER PIN, THREADED, 28-21 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 4 CONTACTS, SOLDER SOCKET, THREADED, 18-10. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 48 CONTACTS, SOLDER PIN, THREADED, 36-10 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 5 CONTACTS, SOLDER PIN, THREADED, 16S-8 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 6 CONTACTS, SOLDER PIN, THREADED, 18-12. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SOLDER, THREADED, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MILITARY STANDARD, STRAIGHT PLUG, 19 CONTACTS, SOLDER PIN CONTACT TYPE, BAYONET COUPLING STYLE. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MS 5015 SERIES, RECEPTACLE, SHELL SIZE 28, 37 POSITION, 13 AMP, SOLDER TERMINATION, FEMALE CONNECTOR, ALUMINUM ALLOY SHELL. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MS SERIES, 22 POSITION, 28 SHELL SIZE, 13 / 28 AMP, 14 - 12 AWG / 22 - 16 AWG. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG SIZE 10SL, 2 POSITION CABLE, MILITARY SPEC MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS: 2CONTACTS, CIRCULAR CONTACT TYPE: SOLDER SOCKET, COUPLING STYLE: THREADED,...
CIRCULAR CONNECTOR, PLUG SIZE 14, 19 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I, SHELL STYLE:STRAIGHT PLUG, 19CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR, PLUG SIZE 14S, 4 POSITION, CABLE, CIRCULAR CONNECTOR SHELL, STRAIGHT PLUG, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG SIZE 20, 17 POSITION, STRAIGHT PLUG, THREADED, 20-29. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG, 10-6S, CABLE, MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES III; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:41CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES III; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, SIZE 16, 26 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:26CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT:...
CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLDROHS COMPLIANT: NO.
CIRCULAR CONNECTOR, PLUG, SIZE 18-12, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLD ROHS COMPLIANT:...
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, IN LINE, MILITARY SPECIFICATION:MIL-DT L-26482 SERIES II, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:12CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:23CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 6 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 11 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:11CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:21CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:35CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2...
CIRCULAR MIL SPEC CONNECTOR, 3-PIN, 10SL-03 INSERT ARRANGEMENT, PANEL MOUNT, 13 AMP, COPPER ALLOY CONTACT MATERIAL, STRAIGHT MOUNT, 700 V, 22 AWG TO 16 AWG. FREE 2 YEAR RADWELL WARRANTY...
CIRCULAR MIL SPEC CONNECTOR, 90 DEGREE PLUG SOCKET, 10 POSITIONS, FEMALE SOCKET, 18-01 INSERT ARRANGEMENT, SOLDER TERMINATION STYLE, MOUNTING STYLE: CABLE, 13 AMP RATING, COPPER ALLOY CONTACT, SILVER CONTACT PLATING,...
CON CIRC ANGL PLUG 06CT PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONN SHROUDED HEADER,HDR,6 POS,5MM,SOLDER ST THRU-HOLE ,12 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR , 4 PORT . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR / PRINTED-CIRCUIT BOARD, PLUGGABLE TERMINAL BLOCK, 12 AMP, 4 POLE, 320 V, FEMALE CONNECTON, SCREW CONNECTION W/ TENSION SLEEVE, 2.5 MM CROSS SECTION, GREEN, 1757035. FREE 2 YEAR RADWELL...
CONNECTOR /MATRIX 5015 / RECEPTACLE, RR, 4 #8 PIN, ROHS COMPLIANT / NO. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CIRCULAR 19TERMINAL 1PORT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING ONLY 50PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE/FEMALE END. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR METAL CIRCULAR 10PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG QUICK DISCONNECT SIZE 20 SHELL ONLY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR RECEPTACLE BOX MOUNT AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STRAIGHT PLUG AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL, BLOCK SCREW, 12 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 0.5M, 24VAC, ART 332732,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, JACK MODULAR, 8P8C, RJ45 ETHERNET, 90 RIGHT ANGLE, UNSHIELDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MIL SERIES , 4 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, BOX MOUNT, THREADED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MIL SERIES CONNECTOR, 10 CONTACTS, RECEPTACLE, MALE PINS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, SOLDER CUP, BAYONET LOCK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, TERMINAL BLOCK, SCREW, 5 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
CONNECTORS, MTD-SERIES, CONTACT TYPE FEMALE SOCKET, NUMBER OF POSITIONS 6, PITCH 0.156" (3.96MM), MOUNTING TYPE FREE HANGING (IN-LINE), RIGHT ANGLE, WIRE GAUGE 22 AWG. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN, MTC SERIES, MALE, CIRCULAR, CRIMP TERMINATION, FOR USE WITH OMEGA MTC SERIES CIRCULAR CONNECTORS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN, MTC SERIES, MALE, CIRCULAR, CRIMP TERMINATION, FOR USE WITH OMEGA MTC SERIES, CIRCULAR CONNECTORS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
COUPLING, CONDUIT AND FITTING SYSTEMS COUPLER, TYPE: MSV, PLUG-IN FITTING, PLASTIC THREADING, 32MM OUTER DIAMETER,PLASTIC, GRAY . FREE 2 YEAR RADWELL WARRANTY
DIN RAIL CONNECTOR, 12 AMPS, 320 VOLTS, PIN CONNECTION, 10 POSITIONS, 1 ROW, 10 POTENTIALS, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED, GREEN. FREE 2 YEAR RADWELL WARRANTY...
DIN RAIL CONNECTOR, TIN SURFACE CONTACT, MALE, 11 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, SCREW LOCKING, THREADED FLANGE MOUNTING, 320V, 12A, GREEN, (1803044). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, 2 CONTACTS, SOLDER SOCKET, THREADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, MIL-DTL-5015 SOLDER, THREADED, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG SIZE: 16S, 7-POS, CABLE, CONNECTOR TYPE: CIRCULAR MILITARY, CONNECTOR BODY MATERIAL: ALUMINIUM ALLOY, GENDER: PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL BLOCK, SCREW, 6 POSITION, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL, BLOCK SCREW, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, TERMINAL BLOCK, SCREW TERMINALS, 15 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MIL SERIES CONNECTOR, 4 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, SHIELDED, RECEPTACLE, FRONT MOUNT, CIRCULAR, 46A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 AMPS, 250 VOLTS, 5 POSITION, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 PIN, 2.5 MM, 10 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 18POSITION, GREEN SCREW CONNECTION, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY
ER 6C 6#16 PIN PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH HEADER, 1759088, PCB HEADER, NOMINAL CROSS SECTION: 2.5 MM2, PITCH: 5.08 MM, MALE CONNECTOR TYPE OF CONTACT, NUMBER OF CONNECTIONS: 9. FREE 2 YEAR RADWELL WARRANTY
FESTO Components MSSD-EB-24-LED-M12-S A
FESTO Electrical Products MSSD-EB
GROUND MODULAR TERMINAL BLOCK, SCREW CONNECTION, 2 CONNECTIONS, CROSS SECTION 0.14 MM² - 1.5 MM², AWG 26 - 16, WIDTH 4.2 MM, GREEN-YELLOW, MOUNTING TYPE: NS 15 (3100318). FREE 2...
HEADER 1.5MM 3POS 10AMP 250V SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
HEADER 12A 10POSITION 5MM. FREE 2 YEAR RADWELL WARRANTY
HEADER 16POSITION 12AMP 250V SOLDER MOUNT 50/PACK. FREE 2 YEAR RADWELL WARRANTY
HEADER, 12 AMP NOMINAL CURRENT, 320 V RATED VOLTAGE, MALE CONNECTOR, 6 PIN, 1 ROW, 5.08 MM PITCH, LINEAR PINNING, THROUGH-HOLE MOUNT, (1757284). FREE 2 YEAR RADWELL WARRANTY
HEADER, 6 POSITION, SINGLE ROW, 5.08 MM PITCH, 12 AMP NOMINAL CURRENT, 320V NOMINAL VOLTAGE, (1758050). FREE 2 YEAR RADWELL WARRANTY
HEADER, PLUGGABLE TERMINAL BLOCK, BLACK, 6 PACK, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY
HEADER, TERMINAL BLOCK, PLUG, FEMALE, 7 POSITIONS, 1 ROW, 1 DECK, 5.08MM PITCH, 12 AWG, ( 1757064 ). FREE 2 YEAR RADWELL WARRANTY
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO.
JAM NUT CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO.
MB 11C 11#16 SKT RECP. FREE 2 YEAR RADWELL WARRANTY
MB 3C 3#16 SKT PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
MB 5C 5#16 PIN RECP ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
MB 5C 5#16 SKT PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
METAL CONNECTOR BACKSHELL, 25POSITION. FREE 2 YEAR RADWELL WARRANTY
METER SOCKET GROUND BOND CONNECTION, 5 BONDING CONDUCTORS, 16 - 6 AWG BONDING GAUGE RANGE, 1 GROUNDING CONDUCTOR, GROUNDING GAUGE RANGE, 6 - 2 AWG, ZINC. FREE 2 YEAR RADWELL...
MICRO TERMINAL BLOCK, NOMINAL VOLTAGE: 400V, NOMINAL CURRENT: 17.5 AMPS, SCREW CONNECTION, MOUNTING TYPE: NS 15, GRAY, (3001682). FREE 2 YEAR RADWELL WARRANTY
MICRO TERMINAL, 2 CONNECTIONS, 17.5 AMP, 400 VOLT, SOLD AS 50-PIECE PACKAGE, 3100305. FREE 2 YEAR RADWELL WARRANTY
MICRO TERMINAL, 2 CONNECTIONS, 17.5 AMP, 400 VOLT, SOLD INDIVIDUALLY, 3100305. FREE 2 YEAR RADWELL WARRANTY
MICRO TERMINAL, SCREW CONNECTION, NS15 MOUNTING TYPE, 42 X 33.5 X 30 MM. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 10 CONTACTS, INSERT 18-01, SHELL SIZE 18, 13A, 22-16AWG, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 3 CONTACT(S), ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 9 CONTACTS, MALE, INSERT 24-11, ALUMINUM ALLOY, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, THREADED. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, CIRCULAR, 7 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, THREADED, 14-12AWG. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, MALE, 23 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, 16-23. FREE 2 YEAR RADWELL WARRANTY
MIL SPEC CIRCULAR CONN, PLUG, 4P, 20-4; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2...
MINI (7/8) 5 POLE, RECEPTACLE, FEMALE (INT.) STRAIGHT, 1/2'' NPT, PVC, IEC COLORS, 16AWG, 2 M. FREE 2 YEAR RADWELL WARRANTY
MINI GROUND TERMINAL BLOCK, (3248032), 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.2 MM2 - 4 MM2, MOUNTING TYPE: NS 15, COLOR: GREEN-YELLOW, (PRICE...
MODULE COMPACT 4INCH. FREE 2 YEAR RADWELL WARRANTY
MULTI-PIN THERMOCOUPLE CABLE CONNECTOR, 55 PINS, -55 °C TO 200 °C (-67 °F TO 392 °F), MTC SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
MULTI-PIN THERMOCOUPLE CABLE CONNECTOR, 55 PINS, FEMALE, -55 °C TO 200 °C (-67 °F TO 392 °F), FLANGED CONNECTOR, MTC SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
MULTI-PIN THERMOCOUPLE CABLE CONNECTOR, 55 PINS, MALE, -55 °C TO 200 °C (-67 °F TO 392 °F), MTC SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 12 AMP NOMINAL, 320 VOLT III/2, 15 POSITION, 5.08 MM PITCH, SCREW CONNECTION, WITH TENSION SLEEVE, GREEN, TIN CONTACT SURFACE, L-SHAPED. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 12 POSITIONS, 1 ROW, 250-320 V, 12 AMP, 4KV, FEMALE CONNECTOR, SCREW CONNECTION WITH TENSION SLEEVE, 90 DEGREE CONNECTION, GREEN, (1792346). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 12-AMP, 320 V, 8-POSITION, 5.08 MM, SCREW TERMINALS, CONNECTION WITH TENSION SLEEVE, GREEN, TIN. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 2.5 MM2 CROSS SECTION, 12 AMP, 320 V, 1 ROW, 3 POSITION, GREEN, 5.08 MM PITCH, SCREW CONNECTION W/TENSION SLEEVE, COMBICON, (1777992), (SAME AS 2711P-RTBAC3). FREE 2 YEAR...
PCB CONNECTOR, 2.5 MM2 NOMINAL CROSS SECTION, GREEN, 12 AMP, 320 V, TIN CONTACT SURFACE, FEMALE CONNECTOR, 17 POSITON, 1 ROW, (1757161). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 3 POSITION, 3 CONNECTORS, 12 AMP, 320 V, 4 KV, FEMALE CONNECTOR, 2.5 MM CROSS SECTION, -40 TO +70 DEGREE C, (1776168). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 320V, 12AMP, 5 POSITIONS, SCREW CONNECTION WITH TENSION DRIVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 320V, 12AMP, 5 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 8 POSITION, 1 ROW, FEMALE, TIN CONTACT SURFACE, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, LOCKING CLIP, GREEN, 2.5MM^2 NOMINAL CROSS SECTION, 16A, 320V,...
PCB CONNECTOR, 9 POSITIONS, 5.08 MILLIMETER PITCH, SCREW CONNECTION W/ TENSION SLEEVE, TIN CONTACT SURFACE, FEMALE CONNECTOR, GREEN, (1835164). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, BLACK, 2 POSITION, 5.08 MM PITCH, SCREW LOCKING, (1961986). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, COLOR: GREEN, NOMINAL CURRENT: 12 A, 320 V, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 10, ROWS: 1, POSITIONS: 10, CONNECTIONS: 10, PITCH: 5.08 MM, SCREW CONNECTION WITH TENSION...
PCB CONNECTOR, FEMALE CONNECTOR, 12 AMP, 320 V, NOMINAL CROSS SECTION: 2.5 MM, SINGLE ROW, 10 POSITIONS, TIN CONTACT, GREEN, (1792838). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, FEMALE CONNECTOR, 8 POTENTIALS, SINGLE ROW, 8 POSITIONS, 12 AMPS, RATED 320 VOLTS, SCREW TERMINALS, TIN CONTACT, 2.5 MM 2 CROSS SECTION, GREEN, (1778043). FREE 2 YEAR RADWELL...
PCB CONNECTOR, FEMALE CONNECTOR, SINGLE ROW, 16 POSITIONS, 16 POTENTIALS, RATED 320 VOLTS, 12 AMP, SCREW TERMINALS, 2.5 MM 2 CROSS SECTION, TIN CONTACT, GREEN, (1759392). FREE 2 YEAR RADWELL...
PCB CONNECTOR, FEMALE PLUG, 5 POSITION, 12AMP, 250 VAC, 1754504,. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CROSS SECTION 2.5 MM, GREEN, 12 A, 320 V. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM, COLOR: BLACK, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 4,...
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, (1757019). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, 12 AMP, RATED VOLTAGE (III/2): 320 V, 5 POSITIONS, 1 ROW, SCREW LOCKING, GREEN, (1778014). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 20,...
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 3, (1786844).
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CURRENT: 12 A, NUMBER OF POSITIONS: 3, PITCH: 5 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE: TIN. FREE 2 YEAR RADWELL WARRANTY...
PCB CONNECTOR, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 16, PITCH: 5.08 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE: TIN.
PCB CONNECTOR, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 4, PITCH: 5.08 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: BLUE. FREE 2 YEAR...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 11 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, L SLOTTED SCREW HEAD, LOCKING CLIP, COMBICON, 12A, 320V, GREEN, (1792841). FREE 2...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 11 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION, SCREW LOCKING, SCREW FLANGE MOUNTING, L SLOTTED SCREW HEAD, GREEN, 12A, 320V, (1778072). FREE 2 YEAR...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, L SLOTTED SCREW HEAD, LOCKING CLIP, 16A, 320V, GREEN, (1912061). FREE 2 YEAR...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSTION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, 15AMP, 300V, 24-12AWG, GREEN, COMBICON, (1778085). FREE 2 YEAR...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 3 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, COMBICON, LOCKING CLIP, 12A, 320V, GREEN, (1757022). FREE 2...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 3 POSITION, 1 ROW, SCREW CONNECTION, 5MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, LOCKING CLIP, GREEN, 16A, 320V, (1911868). FREE...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 8 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, LOCKING CLIP, COMBICON, 12A, 320V, GREEN, (1764235). FREE 2...
PCB HEADER, 12 AMP NOMINAL CURRENT, 320 VAC RATED VOLTAGE, TIN CONTACT SURFACE, 3 POSITION, GREEN, (1776511). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 12 AMP NOMINAL CURRENT, 320 VAC RATED VOLTAGE, TIN CONTACT SURFACE, 5 POSITIONS, GREEN, (1753495). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 12 AMP NOMINAL CURRENT, 320 VAC RATED VOLTAGE, TIN CONTACT SURFACE, 5 POSITIONS, THREADED FLANGE MOUNTING, (1777109). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 12A, 320V, 10 POS. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 2.5 MM2, GREEN, 12 AMP, 320 V, MALE CONNECTOR, 16 PIN, 1777219. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 2.5MM SQUARED CROSS SECTION, 12 AMPS, 320 VOLTS, PIN CONTACT CONNECTION TYPE, 13 POTENTIALS, 1 ROW, 13 POSITIONS, 5.08MM PITCH, WAVE SOLDERING MOUNTING, LINEAR PINNING, GREEN. FREE 2...
PCB HEADER, 2.5MM SQUARED CROSS SECTION, CURRENT: 12 AMPS, 320 VOLTS, TIN CONTACT SURFACE, PIN CONNECTION TYPE, 6 POTENTIALS, 1 ROW, 6 CONNECTIONS, 5.08MM PITCH, LINEAR PINNING, WITHOUT LOCKING/MOUNTING, GREEN.
PCB HEADER, 320V, 12AMP, 12 POSITIONS, GREEN, WAVE SOLDERING, LINEAR PINNING, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 320V, 12AMP, 3 POSITIONS, GREEN, WAVE SOLDERING, LINEAR PINNING, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 320V, 12AMP, 3 POSITIONS, GREEN, WAVE SOLDERING, LINEAR PINNING. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 320V, 12AMP, 9 POSITIONS, GREEN, WAVE SOLDERING, LINEAR PINNING. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, COLOR: GREEN, 12 A, 320 V, CONTACT SURFACE: TIN, MALE CONNECTOR, POTENTIALS: 6, ROWS: 1, POSITIONS: 6, CONNECTIONS: 6, PITCH: 5.08 MM, MOUNTING: WAVE SOLDERING, PIN LAYOUT: LINEAR...
PCB HEADER, COMBICON CONNECTOR S SERIES, 320 V, 12 AMP, 8 PIN CONNECTOR, 1 ROW, LINEAR PINNING LAYOUT, 5.08 MM PITCH, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, GREEN, 12 AMP NOMINAL CURRENT, SINGLE ROW, 8 POSITIONS, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, MSTBV SERIES, 2.5 MM2 CROSS SECTION, 16 A, 320 V, 1X ROW, 3X POSITIONS, WAVE SOLDERING, GREEN, (1924538). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, NOMINAL CURRENT: 12 AMP, RATED VOLTAGE: 250 VAC, PITCH: 5.0 MM, NUMBER OF POSITIONS: 5, MOUNTING: SOLDERING, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, TERMINAL BLOCK, 2.5 MM2 CROSS SECTION, GREEN, 12 AMP, 320 V, TIN CONTACT SURFACE, MALE CONNECTOR, 1 ROW, 2 POSITION, THREADED FLANGE MOUNTING, 1777073. FREE 2 YEAR RADWELL...
PCB HEADER, TIN CONTACT SURFACE, MALE, 20 POSITION, 1 ROW, 5.08MM PITCH, LINEAR PIN LAYOUT, 3.9MM SOLDER PIN, COMBICON MSTB PLUG-IN SYSTEM, STANDARD PIN CONNECTOR [ATTERN ALIGNMENT, 12A, 320V GREEN,...
PCB HEADER, TIN CONTACT SURFACE, MALE, 3 POSITION, 1 ROW, 5.08MM PITCH, LINEAR PINNING, COMBICON, SCREW LOCKING, THREADED FLANGE, 12A, 320V, GREEN, (1777086). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER,(1777125), 7 POSITIONS, 5.80MM PITCH, 1 ROW, THREADED FLNGE, 7 POTENTIALS, LINEAR PINNING, 12A, 320V. FREE 2 YEAR RADWELL WARRANTY
PCB HEADERS, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 3, PITCH: 5 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL...
PCB HEADERS, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 9, PITCH: 5 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL...
PCB HEADERS, NOMINAL CURRENT: 12A, RATED VOLTAGE (III/2): 320V, NUMBER OF POSITIONS: 14, PITCH: 5.08 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL WARRANTY
PCB HEADERS, NUMBER OF POSITIONS: 3, PITCH: 5 MM, COLOR: GREEN, ARTICLE WITH LATERAL PIN EXIT. FREE 2 YEAR RADWELL WARRANTY
PCB PLUG, COMBICON CONNECTORS M, NUMBER OF POSITIONS 4, PITCH 5.08 MM, NUMBER OF CONNECTIONS 4, NUMBER OF ROWS 1, WITHOUT MOUNTING FLANGE. FREE 2 YEAR RADWELL WARRANTY
PCB, DIRECT PLUG-IN BLOCK, CROSS SECTION: 2.5 MM SQUARED, COLOR: GREEN, NOMINAL CURRENT: 12 AMPS, RATED VOLTAGE: 320 VOLTS, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 5, ROWS: 1, POSITIONS: 5.
PHOENIX CONTACT Components MSTB 2 5/ 2-ST-5 08
PHOENIX CONTACT Components MSTB 2,5/ 3-ST-5,08
PHOENIX CONTACT Components MSTB 2,5/ 5-ST
PHOENIX CONTACT Components MSTB 2,5/16-ST-5,08
PLUG 9POSITION SCREW CONNECTION BLACK. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT 5POSITION SCREW FLANGED. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT TERMINAL BLOCK SCREW 3POS BLACK. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, 12AMP, 250VAC, 10 POSITION, BLACK, 5.08MM PITCH, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, CONNECTOR, 12A, (1792281). FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, IP65, 12 AMP , M12, 2 PIN, W/ LED 24 VDC, 186581. FREE 2 YEAR RADWELL WARRANTY
PLUG PROTECTIVE CAP, ALUMINIUM ALLOY; ACCESSORY TYPE:DUST CAP; FOR USE WITH:CIRCULAR CONNECTOR PLUGS, SHELL SIZE 12; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:DUST CAPS FOR MIL-C-26482 SERIES ROHS COMPLIANT: NA.
PLUG SOCKET, ANGLED CABLE OUTLET, BLACK POLYMER, NBR SEAL, 3-PIN, 6 AMP, 250 VAC, 300 VDC, IP65, (151687). FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, ANGLED CABLE OUTLET, RECTANGULAR, 0-24 VDC, 0-250 VAC, 16 AMP, 3 PIN, IP65, (550067). FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, MSSD SERIES, 10 CONTACT DURABILITY, 4-PIN ELECTRICAL CONNECTION, 4-6 MM CABLE DIAMETER, IP67, 192745. FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, SERIES MSSD, CONTACT DURABILITY 50, 3-PIN; ANGLED; SOCKET, M16 CABLE FITTING, 6~8 MM CABLE DIA., PA-REINFORCED HOUSING, IP65, (539713). FREE 2 YEAR RADWELL WARRANTY
PLUG, FIELD WIREABLE, 5-13 MM OUTSIDE DIAMETER, MALE, STRAIGHT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
PLUG, RATED CURRENT: 16A, RATED VOLTAGE (III/2): 320V, NUMBER OF POLES: 2, RASTERMAAY: 5MM, CONNECTION TYPE: SCREW TERMINAL, COLOR: GRA1/4N, KONTAKTOBERFLA, CHE: TIN. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 10 PIN. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 5 MM, 4 POSITIONS, 24 AWG, 12 AWG, 2.5 MM², SCREW, (1754481). FREE 2 YEAR RADWELL WARRANTY
POSITION CIRCULAR CONNECTOR, ER 4C 4#16 SKT PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
PRINTED CIRCUIT BOARD CONNECTOR, 1757116, NOMINAL CURRENT: 12 A, NUMBER OF POSITIONS: 12, PITCH: 5.08 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE: TIN, 2.5 MM2...
PRINTED CIRCUIT BOARD CONNECTOR, GREEN, PLUG, 4 POSITION, 5.08MM PITCH, 12AMP, 320V, SCREW CONNECTION, TENSION SLEEVE, TIN CONTACT, (1792265). FREE 2 YEAR RADWELL WARRANTY
PRINTED-CIRCUIT BOARD CONNECTOR, (1757051), HEADER, FEMALE CONNECTOR, PITCH 5.08 MM, 6 POSITION. FREE 2 YEAR RADWELL WARRANTY
PRINTED-CIRCUIT BOARD CONNECTOR, 1757048, FEMALE CONNECTOR TYPE CONTACT, NOMINAL CROSS SECTION: 2.5MM2, PITCH: 5.08 MM, COLOR: GREEN, NUMBER OF POSITIONS PER ROW: 5, 10A 250V, 15A 300V, SCREW CONNECTION WITH...
PRINTED-CIRCUIT BOARD CONNECTOR, 6 POSITIONS, 1 ROW, COMBICON CONNECTOR, FEMALE CONNECTOR, SCREW FLANGE MOUNT, SCREW LOCKING, 12 AMP MAX LOAD, 320-630 V RATED, 4 KV RATED SURGE, 250 V NOMINAL,...
PRINTED-CIRCUIT BOARD CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSITION, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, COMBICON, LOCKING CLIP, GREEN, 320V, 12A, (1781085). FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE COVER W/ CHAIN, SIZE 14; ACCESSORY TYPE:PROTECTIVE COVER; FOR USE WITH:MIL-DTL-26482 SERIES SIZE 14 CIRCULAR PLUG CONNECTORS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:MS3180 SERIES. FREE 2 YEAR RADWELL...
PROTECTIVE COVER W/ CHAIN, SIZE 16; ACCESSORY TYPE:PROTECTIVE COVER; FOR USE WITH:MIL-DTL-26482 SERIES SIZE 16 CIRCULAR PLUG CONNECTORS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:MS3180 SERIES ROHS COMPLIANT: YES. FREE...
RECEPTACLE, 3 POLE, FEMALE, 1 FOOT, 16 AWG, 600 VOLTS, 1-GREEN/YELLOW / 2-BLACK / 3-WHITE, NOT FOR INTERRUPTING CURRENT. FREE 2 YEAR RADWELL WARRANTY
SLIDE SWITCH, SP3T, 0.4VA (AC/DC), 20 V, THROUGH HOLE / RIGHT ANGLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SPEC CONNECTOR, CIRCULAR, 5015 RR 3#8 SKT RECP, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
STRIP TERMINAL BLOCK, 7 POSITION, 1 ROW, 1 DECK, 5.08MM PITCH, 12A, 320V, 12MM LENGTH ( 1757297 ). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONNECTOR, 2 POSITION FEED-THROUGH/MINI, 500 V NOM VOLTAGE, 24 AMP NOM CURRENT, SCREW CONNECTION, 1 LEVEL, NS15 MOUNTING TYPE, GRAY, 3248030. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONNECTOR, PLUGGABLE, 3 POSITION, 5.08 MM PITCH,(1769023) . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PLUG, FEMALE SOCKETS, (1758403) 10 POSITION, 0.200" (5.08MM), 180, FREE HANGING (IN-LINE). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PLUGGABLE,10 AMP, 8 POSITION, 300 VAC, 1777701. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK SCREW CONNECTION 2POSITION GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10 AMP, 2.5 MM, 250 V, 10 POSITION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 12 SCREW TERMINAL TO 12PIN CONNECTION, DIN RAIL MOUNT, 12AMP RATING, GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 15 POSITION TERMINAL BLOCK HEADER, MALE PINS, SHROUDED (4 SIDE) 0.197" (5.00MM) 90, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 300 VOLT, 10 AMP, 28-12 AWG, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, 400 VOLT, 16 AMP MAX LOAD CURRENT, 13.5 AMP NOMINAL CURRENT, 6 KV SURGE, 0.77 WATT, 1 POSITION, 2 CONNECTORS, SCREW CONNECTION, M3 SCREW THREAD, 7...
TERMINAL BLOCK, GROUND MODULAR, 0.14MM-1.5MM,26-16 AWG, COLOR GREEN-YELLOW, MOUNTING TYPE NS15 (3001695). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, HEADER, 5.08 MM, 3 POSITIONS, 12 A, 320 V, THROUGH HOLE, VERTICAL, 1755749. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, HEADER, 5.08 MM, 4 WAYS, 12 A, 320 V, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, HEADER, PLUG, PITCH 5MM, 8 POSITIONS, RATED CURRENT:15A, RATED VOLTAGE:300V, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PCB HEADER, MALE PINS, SHROUDED, 4 SIDE, 4 POSITION, 4 POSITIONS PER LEVEL, 1 LEVEL, 1757268, IEC: 12A 400V, UL: 15A 300V, 0.2 INCH (5.08MM), 90, SOLDER, RIGHT...
TERMINAL BLOCK, PLUGGABLE, 10POSITION, BLACK, 12AMP, 5.08MM PITCH, SCREW CONNECTION, 12-30AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, 2 POS, 12-28 AWG, 300 V, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, 2 POSITION, 300 V, 15 AMP MAX, 28-12 AWG, PANEL MOUNT, GREEN, 1786831. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, 4 POSITIONS, 12/24 AWG, 5.08 MM SPACING. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, GREEN 13POSITION, 24-12AWG, 5.08MM PITCH, 12AMP, 320V, SCREW CLAMP, 1757129. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, GREEN, 14 POSITION, ACCEPTS 12 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW TERMINALS, 12 POSITIONS, 250 VOLTS, 10 AMPS, NOMINAL CROSS SECTION 2.5 MM2, GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, THERMOELECTRIC, 400 VAC, 1 AMP, 2 POSITION, 4 CONNECTIONS, 1 LEVEL, SCREW CONNECTION, FEED THROUGH, GRAY, (3100047). FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR 10AMP 250V 7POSITION GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR 8POS 250V 1.5MM BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL PCB CONNECTOR, 176 V, 12 AMP, 10 POSITION, 1 LEVEL, M3 SCREW THREAD, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP 2.00MM PITCH 2-ROW 7.5MM PIN HEIGHT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, 22-18 AWG, NYLON (INSULATOR), ETP COPPER (TERMINAL), STRAIGHT, MALE, (PACK OF 50). FREE 2 YEAR RADWELL WARRANTY
THERMOELECTRIC TERMINAL BLOCK, 10AMP, 300V, 12-28 AWG, SCREW TERMINAL, G DIN RAIL,T DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
THERMOELECTRIC VOLTAGE TERMINAL BLOCK PAIR, TC TYPE E, NOM. VOLTAGE: 400 V, NOMINAL CURRENT: 1 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.2 MM, MOUNTING TYPE: NS 35/7...

<< Prev Next >>