Hubbell Wiring Device-Kellems Connector, Power Entry, Female, 400A; Product Range Hubbell Wiring Devices HBLFRW

Description
CONNECTOR, POWER ENTRY, FEMALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:White; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, FEMALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:White; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Female, 400A; Product Range Hubbell Wiring Devices - 46M3134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 400A; Product Range Hubbell Wiring Devices
46M3134
Connector, Power Entry, Female, 400A; Product Range Hubbell Wiring Devices 46M3134
CONNECTOR, POWER ENTRY, FEMALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:White; Connecting Termination:Double Set Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:White; Connecting Termination:Double Set Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11642896 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642896
Plug/Receptacle 11642896
RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, WHITE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3134 11642896
Product Name Connector, Power Entry, Female, 400A; Product Range Hubbell Wiring Devices Plug/Receptacle
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details