Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices HBL7555

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices - 38F510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices
38F510
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices 38F510
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11649882 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11649882
Plug/Receptacle 11649882
CONNECTOR BODY, 10AMP/250V, 15AMP/125V, 3POLE, 3WIRE,FEMALE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, 10AMP/250V, 15AMP/125V, 3POLE, 3WIRE,FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 38F510 11649882
Product Name Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details