CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, BLUE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Blue; Connector Body Material:Thermoplast
RECEPTABLE, 20A, 125V, 5-20R, BLUE, SURGE PROTECTIVE DEVICE, WITH LIGHT & ALARM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 49H6339 | 11642046 |
| Product Name | Connector, Duplex Receptacle, 20A, 125Vac, Blue; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Voltage Rating | 125 volts |